☰
EKMG350EC3101MF11D
EKMG350EC3101MF11D
Active
Description:  CAP ALUM 100UF 20% 35V RADIAL
Manufacturer:  Chemi-Con
History Price: $0.1209
In Stock: 17340
EKMG350EC3101MF11D Specification
Specification
Part No
EKMG350EC3101MF11D
Category
Aluminum Electrolytic Capacitors
Manufacturer
Chemi-Con
Series
KMG
Packaging
Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
100 µF
Tolerance
?0%
Voltage - Rated
35 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
1000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
150 mA @ 120 Hz
Size / Dimension
225 mA @ 100 kHz
Height - Seated (Max)
0.098" (2.50mm)
Surface Mount Land Size
0.248" Dia (6.30mm)
Mounting Type
0.492" (12.50mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
EKMG350EC3101MF11D Related Parts
EKMA100ETD101MF07D
EKMA100ETD101MF07D
Chemi-Con
CAP ALUM 100UF 20% 10V RADIAL
EKMA160ETC470MF07D
EKMA160ETC470MF07D
Chemi-Con
CAP ALUM 47UF 20% 16V RADIAL
EKMA160ETD220ME07D
EKMA160ETD220ME07D
Chemi-Con
CAP ALUM 22UF 20% 16V RADIAL
EKMG100ELL101ME11D
EKMG100ELL101ME11D
Chemi-Con
CAP ALUM 100UF 20% 10V RADIAL
EKMG100ELL102MJC5S
EKMG100ELL102MJC5S
Chemi-Con
CAP ALUM 1000UF 20% 10V RADIAL
EKMG100ELL103MLP1S
EKMG100ELL103MLP1S
Chemi-Con
CAP ALUM 10000UF 20% 10V RADIAL
EKMG100ELL153MMP1S
EKMG100ELL153MMP1S
Chemi-Con
CAP ALUM 15000UF 20% 10V RADIAL
EKMG100ELL220ME11D
EKMG100ELL220ME11D
Chemi-Con
CAP ALUM 22UF 20% 10V RADIAL
EKMG100ELL221MF11D
EKMG100ELL221MF11D
Chemi-Con
CAP ALUM 220UF 20% 10V RADIAL
EKMG100ELL222MJ20S
EKMG100ELL222MJ20S
Chemi-Con
CAP ALUM 2200UF 20% 10V RADIAL
EKMG100ELL330ME11D
EKMG100ELL330ME11D
Chemi-Con
CAP ALUM 33UF 20% 10V RADIAL
EKMG100ELL331MF11D
EKMG100ELL331MF11D
Chemi-Con
CAP ALUM 330UF 20% 10V RADIAL
EKMG350EC3101MF11D Compare Parts
  • EKMG350EC3101MF11D vs EKMZ451VSN681MR50S
  • EKMG350EC3101MF11D vs EKMZ451VSN561MR45S
  • EKMG350EC3101MF11D vs EKMZ451VSN561MQ60S
  • EKMG350EC3101MF11D vs EKMZ451VSN471MR40S
  • EKMG350EC3101MF11D vs EKMZ451VSN471MQ55S
  • EKMG350EC3101MF11D vs EKMZ451VSN391MR35S
  • EKMG350EC3101MF11D vs EKMZ451VSN391MQ45S
  • EKMG350EC3101MF11D vs EKMZ451VSN391MP55S
  • EKMG350EC3101MF11D vs EKMZ451VSN331MR30S
  • EKMG350EC3101MF11D vs EKMZ451VSN331MQ40S
  • EKMG350EC3101MF11D vs EKMZ451VSN331MP50S
  • EKMG350EC3101MF11D vs EKMZ451VSN271MR25S
  • EKMG350EC3101MF11D vs EKMZ451VSN271MQ35S
  • EKMG350EC3101MF11D vs EKMZ451VSN271MP45S
  • EKMG350EC3101MF11D vs EKMZ451VSN221MQ30S
  • EKMG350EC3101MF11D vs EKMZ451VSN221MP35S
  • EKMG350EC3101MF11D vs EKMZ451VSN181MQ25S
  • EKMG350EC3101MF11D vs EKMZ451VSN181MP30S
  • EKMG350EC3101MF11D vs EKMZ451VSN121MP25S
  • EKMG350EC3101MF11D vs EKMZ421VSN821MR55S
  • EKMG350EC3101MF11D vs EKMZ421VSN681MR50S
  • EKMG350EC3101MF11D vs EKMZ421VSN561MR40S
  • EKMG350EC3101MF11D vs EKMZ421VSN561MQ55S
  • EKMG350EC3101MF11D vs EKMZ421VSN471MR35S
  • EKMG350EC3101MF11D vs EKMZ421VSN471MQ50S
  • EKMG350EC3101MF11D vs EKMZ421VSN391MR30S
  • EKMG350EC3101MF11D vs EKMZ421VSN391MQ40S
  • EKMG350EC3101MF11D vs EKMZ421VSN391MP55S
  • EKMG350EC3101MF11D vs EKMZ421VSN331MQ35S
  • EKMG350EC3101MF11D vs EKMZ421VSN331MP45S
  • EKMG350EC3101MF11D vs EKMZ421VSN271MR25S
  • EKMG350EC3101MF11D vs EKMZ421VSN271MQ30S
  • EKMG350EC3101MF11D vs EKMZ421VSN271MP40S
  • EKMG350EC3101MF11D vs EKMZ421VSN221MP35S
  • EKMG350EC3101MF11D vs EKMZ421VSN181MQ25S
  • EKMG350EC3101MF11D vs EKMZ421VSN181MP30S
  • EKMG350EC3101MF11D vs EKMZ421VSN151MP25S
  • EKMG350EC3101MF11D vs EKMW451VSN821MA50S
  • EKMG350EC3101MF11D vs EKMW451VSN681MA45S
  • EKMG350EC3101MF11D vs EKMW451VSN561MR50S
  • Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping