☰
E37F451CSS103AFE5U
E37F451CSS103AFE5U
Active
Description:  CAP ALUM 10000UF 30% 450V SCREW
Manufacturer:  Chemi-Con
History Price: $91.278
In Stock: 9590
E37F451CSS103AFE5U Specification
Specification
Part No
E37F451CSS103AFE5U
Category
Aluminum Electrolytic Capacitors
Manufacturer
Chemi-Con
Series
U37F
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
10 mF
Tolerance
0%, +30%
Voltage - Rated
450 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
5000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
-
Size / Dimension
-
Height - Seated (Max)
1.252" (31.80mm)
Surface Mount Land Size
3.504" Dia (89.00mm)
Mounting Type
5.748" (146.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Chassis, Stud Mount
Ripple Current @ High Frequency
Radial, Can - Screw Terminals
E37F451CSS103AFE5U Related Parts
E37F201CSC473MFM9U
E37F201CSC473MFM9U
Chemi-Con
CAP ALUM 47000UF 20% 200V SCREW
E37F351CPN153MEM9M
E37F351CPN153MEM9M
Chemi-Con
CAP ALUM 15000UF 20% 350V SCREW
E37F351CPN223MFM9M
E37F351CPN223MFM9M
Chemi-Con
CAP ALUM 22000UF 20% 350V SCREW
E37F351CPN223MFM9U
E37F351CPN223MFM9U
Chemi-Con
CAP ALUM 22000UF 20% 350V SCREW
E37F351CPN562MDD0M
E37F351CPN562MDD0M
Chemi-Con
CAP ALUM 5600UF 20% 350V SCREW
E37F351CPN682MF92M
E37F351CPN682MF92M
Chemi-Con
CAP ALUM 6800UF 20% 350V SCREW
E37F401CPN123MEM9M
E37F401CPN123MEM9M
Chemi-Con
CAP ALUM 12000UF 20% 400V SCREW
E37F401CPN183MFM9M
E37F401CPN183MFM9M
Chemi-Con
CAP ALUM 18000UF 20% 400V SCREW
E37F401CPN183MFM9U
E37F401CPN183MFM9U
Chemi-Con
CAP ALUM 18000UF 20% 400V SCREW
E37F401CPN562MEA5M
E37F401CPN562MEA5M
Chemi-Con
CAP ALUM 5600UF 20% 400V SCREW
E37F401CPN822MFB7M
E37F401CPN822MFB7M
Chemi-Con
CAP ALUM 8200UF 20% 400V SCREW
E37F421CPN183MFM9M
E37F421CPN183MFM9M
Chemi-Con
CAP ALUM 18000UF 20% 420V SCREW
E37F451CSS103AFE5U Compare Parts
  • E37F451CSS103AFE5U vs E37X501CPN103MFM9U
  • E37F451CSS103AFE5U vs E37X501CPN103MFM9M
  • E37F451CSS103AFE5U vs E37X451CPN123MFM9U
  • E37F451CSS103AFE5U vs E37X421CPN153MFM9U
  • E37F451CSS103AFE5U vs E37X401CPN682MEE3M
  • E37F451CSS103AFE5U vs E37X401CPN332MDB7M
  • E37F451CSS103AFE5U vs E37X401CPN153MFM9U
  • E37F451CSS103AFE5U vs E37X351CPN332MDA5M
  • E37F451CSS103AFE5U vs E37X351CPN183MFM9U
  • E37F451CSS103AFE5U vs E37L501CPN472MEE3U
  • E37F451CSS103AFE5U vs E37L501CPN472MEE3M
  • E37F451CSS103AFE5U vs E37L501CPN182MD92M
  • E37F451CSS103AFE5U vs E37L501CPN103MFM9U
  • E37F451CSS103AFE5U vs E37L501CPN103MFM9M
  • E37F451CSS103AFE5U vs E37L501CAN103MFM9U
  • E37F451CSS103AFE5U vs E37L451CPN822MFE3M
  • E37F451CSS103AFE5U vs E37L451CPN472MEB7U
  • E37F451CSS103AFE5U vs E37L451CPN472MEB7M
  • E37F451CSS103AFE5U vs E37L451CPN222MD92M
  • E37F451CSS103AFE5U vs E37L451CPN123MFM9U
  • E37F451CSS103AFE5U vs E37L451CPN123MFM9M
  • E37F451CSS103AFE5U vs E37L421CSN632MED0U
  • E37F451CSS103AFE5U vs E37L421CPN153MFM9U
  • E37F451CSS103AFE5U vs E37L421CPN153MFM9M
  • E37F451CSS103AFE5U vs E37L401CPN183MFM9U
  • E37F451CSS103AFE5U vs E37L401CPN183MFM9M
  • E37F451CSS103AFE5U vs E37L351CPN183MFM9U
  • E37F451CSS103AFE5U vs E37L351CPN183MFM9M
  • E37F451CSS103AFE5U vs E37F501CSN123MFM9U
  • E37F451CSS103AFE5U vs E37F501CPN562MEE3U
  • E37F451CSS103AFE5U vs E37F501CPN562MEE3M
  • E37F451CSS103AFE5U vs E37F501CPN392MF92M
  • E37F451CSS103AFE5U vs E37F501CPN123MFM9U
  • E37F451CSS103AFE5U vs E37F501CPN123MFM9M
  • E37F451CSS103AFE5U vs E37F451CPN822MEJ1M
  • E37F451CSS103AFE5U vs E37F451CPN472MDE3M
  • E37F451CSS103AFE5U vs E37F451CPN272MDA5U
  • E37F451CSS103AFE5U vs E37F451CPN272MDA5M
  • E37F451CSS103AFE5U vs E37F451CPN153MFM9U
  • E37F451CSS103AFE5U vs E37F451CPN153MFM9M
  • Customer Reviews
    4.95 out of 5.00 stars from 157 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend