Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Chemi-Con E36F451CSS822MFF5U
E36F451CSS822MFF5U
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 8200UF 20% 450V SCREW
Manufacturer:
Chemi-Con
Datasheet:
E36F451CSS822MFF5U Datasheet
History Price: $74.16938
In Stock: 37495
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
E36F451CSS822MFF5U Specification
Specification
Part No
E36F451CSS822MFF5U
Category
Aluminum Electrolytic Capacitors
Manufacturer
Chemi-Con
Series
U36F
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
8.2 mF
Tolerance
?0%
Voltage - Rated
450 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
5000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
1.252" (31.80mm)
Size / Dimension
3.504" Dia (89.00mm)
Height - Seated (Max)
6.142" (156.00mm)
Surface Mount Land Size
-
Mounting Type
Chassis, Stud Mount
Package / Case
Radial, Can - Screw Terminals
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
-
E36F451CSS822MFF5U Related Parts
E36D100HPN234MEE3U
Chemi-Con
CAP ALUM 230000UF 20% 10V SCREW
E36D100LPN183UAA5U
Chemi-Con
CAP ALUM 18000UF 10V SCREW
E36D100LPN224TC92U
Chemi-Con
CAP ALUM 220000UF 10V SCREW
E36D100LPN233UA54U
Chemi-Con
CAP ALUM 23000UF 10V SCREW
E36D100LPN602UA54U
Chemi-Con
CAP ALUM 6000UF 10V SCREW
E36D101CHN123UEA5U
Chemi-Con
CAP ALUM 12000UF 100V SCREW
E36D101CHN243TDD0U
Chemi-Con
CAP ALUM 24000UF 100V SCREW
E36D101CHS353TEE3U
Chemi-Con
CAP ALUM 35000UF 100V SCREW
E36D101CPN303UEE3U
Chemi-Con
CAP ALUM 30000UF 100V SCREW
E36D101CPN603UEM9U
Chemi-Con
CAP ALUM 60000UF 100V SCREW
E36D101CSN104QEH0U
Chemi-Con
CAP ALUM 100000UF 100V SCREW
E36D101HLN473MEB7U
Chemi-Con
CAP ALUM 47000UF 20% 100V SCREW
E36F451CSS822MFF5U Compare Parts
E36F451CSS822MFF5U vs E36L451CHS562QEE3N
E36F451CSS822MFF5U vs E36L351CPN153MFM9U
E36F451CSS822MFF5U vs E36L351CPC153MFM9U
E36F451CSS822MFF5U vs E36L101CEN144MFM9U
E36F451CSS822MFF5U vs E36F451CPN153MFM9U
E36F451CSS822MFF5U vs E36F421CPN103MFM9U
E36F451CSS822MFF5U vs E36F401HPN682MED0U
E36F451CSS822MFF5U vs E36F401HLB562TED0U
E36F451CSS822MFF5U vs E36F401CSN183MFM9U
E36F451CSS822MFF5U vs E36F401CPN682MED0U
E36F451CSS822MFF5U vs E36F401CPN682MED0M
E36F451CSS822MFF5U vs E36F401CPN153MFM9U
E36F451CSS822MFF5U vs E36F401CGN472QED0U
E36F451CSS822MFF5U vs E36F401CDN682MED0U
E36F451CSS822MFF5U vs E36F401CDN682MED0C
E36F451CSS822MFF5U vs E36F401CDN682MED05
E36F451CSS822MFF5U vs E36D950LPN103UAB7U
E36F451CSS822MFF5U vs E36D900HPN822MU67U
E36F451CSS822MFF5U vs E36D800LPN393MCA5M
E36F451CSS822MFF5U vs E36D800HPN822MA79U
E36F451CSS822MFF5U vs E36D800HPN393MDA5U
E36F451CSS822MFF5U vs E36D800HPN333MCB7U
E36F451CSS822MFF5U vs E36D800HPN273MD79U
E36F451CSS822MFF5U vs E36D800HPN273MCB7U
E36F451CSS822MFF5U vs E36D800HPN163QCE3U
E36F451CSS822MFF5U vs E36D800HPN104MEE3M
E36F451CSS822MFF5U vs E36D800HPN104MEE34
E36F451CSS822MFF5U vs E36D800HPC104MEE3U
E36F451CSS822MFF5U vs E36D800HLS104MEE3U
E36F451CSS822MFF5U vs E36D750VGS482UU54U
E36F451CSS822MFF5U vs E36D750MLN183TC79U
E36F451CSS822MFF5U vs E36D750MLN183TC79M
E36F451CSS822MFF5U vs E36D750LPN851UA54U
E36F451CSS822MFF5U vs E36D750LPN723UEB7U
E36F451CSS822MFF5U vs E36D750LPN682TA92U
E36F451CSS822MFF5U vs E36D750LPN673UEE3U
E36F451CSS822MFF5U vs E36D750LPN672UD79U
E36F451CSS822MFF5U vs E36D750LPN603UEM9U
E36F451CSS822MFF5U vs E36D750LPN592UUA5U
E36F451CSS822MFF5U vs E36D750LPN592UCA5U
Customer Reviews
4.95 out of 5.00 stars from 104 customer reviews from all over the world
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund