HZ102FF
HZ102FF
Active
Description:  CAP 170MF 2.75V -40-+85C
Manufacturer:  CAP-XX
Datasheet:   HZ102FF Datasheet
History Price: Active
In Stock: 18200
HZ102FF Specification
Specification
Part No
HZ102FF
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
CAP-XX
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
170 mF
Tolerance
?0%
Voltage - Rated
2.75 V
ESR (Equivalent Series Resistance)
108mOhm
Lifetime @ Temp.
-
Termination
-
Mounting Type
Surface Mount
Package / Case
Nonstandard
Lead Spacing
-
Size / Dimension
0.787" L x 0.591" W (20.00mm x 15.00mm)
Height - Seated (Max)
0.057" (1.45mm)
Operating Temperature
-40℃ ~ 85℃
Customer Reviews
4.95 out of 5.00 stars from 138 customer reviews from all over the world
Riccardo Longo
Italy
5 stars
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
5 stars
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
5 stars
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
5 stars
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
5 stars
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
5 stars
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.