HY12R708012V105R
HY12R708012V105R
Active
Description:  CAP 1F 2.7V -40-+85C T/H
Manufacturer:  CAP-XX
History Price: Active
In Stock: 2900
HY12R708012V105R Specification
Specification
Part No
HY12R708012V105R
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
CAP-XX
Series
HY
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1 F
Tolerance
-20%, +50%
Voltage - Rated
2.7 V
ESR (Equivalent Series Resistance)
180mOhm @ 1kHz
Lifetime @ Temp.
-
Termination
PC Pins
Mounting Type
Through Hole
Package / Case
Radial, Can
Lead Spacing
0.138" (3.50mm)
Size / Dimension
0.315" Dia (8.00mm)
Height - Seated (Max)
0.551" (14.00mm)
Operating Temperature
-40℃ ~ 85℃
HY12R708012V105R Related Parts
HY12R708012V205R
HY12R708012V205R
CAP-XX
CAP 2F 2.7V -40-+85C T/H
HY12R708014V205R
HY12R708014V205R
CAP-XX
CAP 2F 2.7V -40-+85C T/H
HY12R708016V205R
HY12R708016V205R
CAP-XX
CAP 2F 2.7V -40-+85C T/H
HY12R708020V335R
HY12R708020V335R
CAP-XX
CAP 3F 2.7V -40-+85C T/H
HY12R710020V505R
HY12R710020V505R
CAP-XX
CAP 5F 2.7V -40-+85C T/H
HY12R710020V705R
HY12R710020V705R
CAP-XX
CAP 7F 2.7V -40-+85C T/H
HY12R710025V106R
HY12R710025V106R
CAP-XX
CAP 10F 2.7V -40-+85C T/H
HY12R710025V705R
HY12R710025V705R
CAP-XX
CAP 7F 2.7V -40-+85C T/H
HY12R710030V106R
HY12R710030V106R
CAP-XX
CAP 10F 2.7V -40-+85C T/H
HY12R716025V256R
HY12R716025V256R
CAP-XX
CAP 25F 2.7V -40-+85C T/H
HY12R718040V506R
HY12R718040V506R
CAP-XX
CAP 50F 2.7V -40-+85C T/H
HY12R71B020V106R
HY12R71B020V106R
CAP-XX
CAP 10F 2.7V -40-+85C T/H
HY12R708012V105R Compare Parts
  • HY12R708012V105R vs HY12R718040V506R
  • HY12R708012V105R vs HY12R716025V256R
  • HY12R708012V105R vs HY12R710030V106R
  • HY12R708012V105R vs HY12R710025V705R
  • HY12R708012V105R vs HY12R710025V106R
  • HY12R708012V105R vs HY12R710020V705R
  • HY12R708012V105R vs HY12R710020V505R
  • HY12R708012V105R vs HY12R708020V335R
  • HY12R708012V105R vs HY12R708016V205R
  • HY12R708012V105R vs HY12R708014V205R
  • HY12R708012V105R vs HY12R708012V205R
  • Customer Reviews
    4.95 out of 5.00 stars from 85 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you