GY25R51125V355PX
GY25R51125V355PX
Active
Description:  CAP 3.5F 5.5V -40-+65C T/H
Manufacturer:  CAP-XX
History Price: Active
In Stock: 16100
GY25R51125V355PX Specification
Specification
Part No
GY25R51125V355PX
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
CAP-XX
Series
GY
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
3.5 F
Tolerance
-10%, +30%
Voltage - Rated
5.5 V
ESR (Equivalent Series Resistance)
120mOhm @ 1kHz
Lifetime @ Temp.
-
Termination
PC Pins
Mounting Type
Through Hole
Package / Case
Radial, Can
Lead Spacing
0.610" (15.50mm)
Size / Dimension
0.906" L x 0.433" W (23.00mm x 11.00mm)
Height - Seated (Max)
1.063" (27.00mm)
Operating Temperature
-40℃ ~ 65℃
GY25R51125V355PX Related Parts
GY25R51121V355RX
GY25R51121V355RX
CAP-XX
CAP 3.5F 5.5V -40-+65C T/H
GY25R51123V255RX
GY25R51123V255RX
CAP-XX
CAP 2.5F 5.5V -40-+65C T/H
GY25R51127V505RX
GY25R51127V505RX
CAP-XX
CAP 5F 5.5V -40-+65C T/H
GY25R51327V505RX
GY25R51327V505RX
CAP-XX
CAP 5F 5.5V -40-+65C T/H
GY25R51327V755RX
GY25R51327V755RX
CAP-XX
CAP 7.5F 5.5V -40-+65C T/H
GY25R51628V126RX
GY25R51628V126RX
CAP-XX
CAP 12.5F 5.5V -40-+65C T/H
GY25R51842V256RX
GY25R51842V256RX
CAP-XX
CAP 25F 5.5V -40-+65C T/H
GY25R58E17V105RX
GY25R58E17V105RX
CAP-XX
CAP 1F 5.5V -40-+65C T/H
GY25R58E17V504RX
GY25R58E17V504RX
CAP-XX
CAP 0.5F 5.5V -40-+65C T/H
GY25R58E23V155RX
GY25R58E23V155RX
CAP-XX
CAP 1.5F 5.5V -40-+65C T/H
GY25R50916V105PX
GY25R50916V105PX
CAP-XX
CAP 1F 5.5V -40-+65C T/H
GY25R50916V504PX
GY25R50916V504PX
CAP-XX
CAP 0.5F 5.5V -40-+65C T/H
GY25R51125V355PX Compare Parts
  • GY25R51125V355PX vs GY25R58E17V504RX
  • GY25R51125V355PX vs GY25R58E17V105RX
  • GY25R51125V355PX vs GY25R51842V256RX
  • GY25R51125V355PX vs GY25R51628V126RX
  • GY25R51125V355PX vs GY25R51327V755RX
  • GY25R51125V355PX vs GY25R51327V505RX
  • GY25R51125V355PX vs GY25R51127V505RX
  • GY25R51125V355PX vs GY25R51123V255RX
  • GY25R51125V355PX vs GY25R51121V355RX
  • GY25R51125V355PX vs GY25R50924V155PX
  • GY25R51125V355PX vs GY25R50920V105PX
  • GY25R51125V355PX vs GY25R50916V504PX
  • GY25R51125V355PX vs GY25R50916V105PX
  • Customer Reviews
    4.95 out of 5.00 stars from 117 customer reviews from all over the world
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.