GW109F
GW109F
Active
Description:  CAP 320MF 2.5V -40-+70C
Manufacturer:  CAP-XX
Datasheet:   GW109F Datasheet
History Price: Active
In Stock: 17800
GW109F Specification
Specification
Part No
GW109F
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
CAP-XX
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
320 mF
Tolerance
?0%
Voltage - Rated
2.5 V
ESR (Equivalent Series Resistance)
36mOhm
Lifetime @ Temp.
-
Termination
-
Mounting Type
Surface Mount
Package / Case
2-SMD
Lead Spacing
-
Size / Dimension
1.122" L x 0.669" W (28.50mm x 17.00mm)
Height - Seated (Max)
0.043" (1.10mm)
Operating Temperature
-40℃ ~ 70℃
Customer Reviews
4.95 out of 5.00 stars from 134 customer reviews from all over the world
Aaron Wood
United States
5 stars
2026-03-11 17:06
Everything is OK
Diane Bennett
United States
5 stars
2026-03-11 14:57
Fast shipping. Packaged well. Receieved everything. Thanks!
Arianna Fontana
Italy
5 stars
2026-03-11 13:46
great price, fast shipment and quality components
Chloé Charpentier
France
5 stars
2026-03-11 10:19
Product conforms to the announcement sending neat and very fast thank you
Simon Gagnon
France
5 stars
2026-03-11 10:05
Very well received fast delivery I recommend the seller
Daniele Gallo
Italy
5 stars
2026-03-11 09:13
All ok, material arrived on schedule, seller recommended