DMF3Z5R5H474M3DTA0
DMF3Z5R5H474M3DTA0
Active
Description:  CAP 470MF 5.5V -40-+70C
Manufacturer:  CAP-XX
History Price: $15
In Stock: 22600
DMF3Z5R5H474M3DTA0 Specification
Specification
Part No
DMF3Z5R5H474M3DTA0
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
CAP-XX
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
470 mF
Tolerance
?0%
Voltage - Rated
5.5 V
ESR (Equivalent Series Resistance)
55mOhm @ 1kHz
Lifetime @ Temp.
-
Termination
-
Mounting Type
Surface Mount
Package / Case
3-SMD
Lead Spacing
-
Size / Dimension
0.827" L x 0.551" W (21.00mm x 14.00mm)
Height - Seated (Max)
0.134" (3.40mm)
Operating Temperature
-40℃ ~ 70℃
Customer Reviews
4.95 out of 5.00 stars from 82 customer reviews from all over the world
Darius Kęstutis
Lithuania
5 stars
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
5 stars
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
5 stars
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.
Alejandra León
Spain
5 stars
2026-03-22 14:19
Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
Alana
Brazil
5 stars
2026-03-22 01:04
The product arrived as the announcement. Great quality.
Yago Silva
Brazil
5 stars
2026-03-22 01:01
Original Texas Instruments Recommend the seller product great quality.