☰
TCMID335BT
TCMID335BT
Active
Description:  TANT 20% 20V 3.3UF B CASE STD
Manufacturer:  Cal-Chip Electronics
Datasheet:   TCMID335BT Datasheet
History Price: $0.132
In Stock: 37715
TCMID335BT Specification
Specification
Part No
TCMID335BT
Category
Tantalum Capacitors
Manufacturer
Cal-Chip Electronics
Series
TC
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
3.3 µF
Tolerance
?0%
Voltage - Rated
20 V
Type
Molded
ESR (Equivalent Series Resistance)
3Ohm
Operating Temperature
-55℃ ~ 125℃
Lifetime @ Temp.
2000 Hrs @ 125℃
Mounting Type
Surface Mount
Package / Case
1411 (3528 Metric)
Size / Dimension
0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max)
0.083" (2.10mm)
Lead Spacing
-
Manufacturer Size Code
B
Features
-
Failure Rate
General Purpose
Ratings
-
TCMID335BT PDF Datasheet
TCMID335BT Related Parts
TCM0G106M8R
TCM0G106M8R
KYOCERA AVX
CAP TANT 10UF 20% 4V 0603
TCM0G226M8R
TCM0G226M8R
KYOCERA AVX
CAP TANT 22UF 20% 4V 0603
TCM0G336M8R
TCM0G336M8R
Rohm Semiconductor
CAP TANT 33UF 20% 4V 0603
TCM0J106M8R
TCM0J106M8R
KYOCERA AVX
CAP TANT 10UF 20% 6.3V 0603
TCM0J106M8R-02
TCM0J106M8R-02
KYOCERA AVX
CAP TANT 10UF 20% 6.3V 0603
TCM0J226M8R-CA2
TCM0J226M8R-CA2
KYOCERA AVX
CAP TANT 22UF 20% 6.3V 0603
TCM0J226M8R-EV2
TCM0J226M8R-EV2
KYOCERA AVX
CAP TANT 22UF 20% 6.3V 0603
TCM0J226M8R-V1
TCM0J226M8R-V1
KYOCERA AVX
M- CASE / 226- CAP CODE / MN02
TCM0J226M8R-V1
TCM0J226M8R-V1
Rohm Semiconductor
CAP TANT 22UF 20% 6.3V 0603
TCM0J336M8R-V1
TCM0J336M8R-V1
Rohm Semiconductor
CAP TANT 33UF 20% 6.3V 0603
TCM0J475M8R
TCM0J475M8R
KYOCERA AVX
CAP TANT 4.7UF 20% 6.3V 0603
TCM1A106M8R
TCM1A106M8R
KYOCERA AVX
CAP TANT 10UF 20% 10V 0603
TCMID335BT Compare Parts
  • TCMID335BT vs TCMOJ686DT
  • TCMID335BT vs TCMOJ686BT
  • TCMID335BT vs TCMOJ477ETLSR125
  • TCMID335BT vs TCMOJ477ETLSR100
  • TCMID335BT vs TCMOJ477DTLSR150
  • TCMID335BT vs TCMOJ477DTLSR125
  • TCMID335BT vs TCMOJ477DTLSR100
  • TCMID335BT vs TCMOJ477DTLSR045
  • TCMID335BT vs TCMOJ477DT
  • TCMID335BT vs TCMOJ476BT
  • TCMID335BT vs TCMOJ476ATLSR800
  • TCMID335BT vs TCMOJ476AT
  • TCMID335BT vs TCMOJ337ET
  • TCMID335BT vs TCMOJ337DTLSR100
  • TCMID335BT vs TCMOJ337DTLSR070
  • TCMID335BT vs TCMOJ337DTLSR050
  • TCMID335BT vs TCMOJ337DTLSR045
  • TCMID335BT vs TCMOJ337DT
  • TCMID335BT vs TCMOJ336ATLSR600
  • TCMID335BT vs TCMOJ336AT
  • TCMID335BT vs TCMOJ227ET
  • TCMID335BT vs TCMOJ227DT
  • TCMID335BT vs TCMOJ226AT
  • TCMID335BT vs TCMOJ156AT
  • TCMID335BT vs TCMOJ108HTLSR040
  • TCMID335BT vs TCMOJ107DT
  • TCMID335BT vs TCMOJ107CTLSR150
  • TCMID335BT vs TCMOJ107CT
  • TCMID335BT vs TCMOJ107BT
  • TCMID335BT vs TCMOJ106AT
  • TCMID335BT vs TCMOG686BT
  • TCMID335BT vs TCMOG476BT
  • TCMID335BT vs TCMOG476AT
  • TCMID335BT vs TCMOG107BTLSR200
  • TCMID335BT vs TCMIX685DTLSR600
  • TCMID335BT vs TCMIX475DT
  • TCMID335BT vs TCMIX475CTLSR800
  • TCMID335BT vs TCMIX475CT
  • TCMID335BT vs TCMIX225DT
  • TCMID335BT vs TCMIX106ETLSR250
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.