☰
TCMIC476CT
TCMIC476CT
Active
Description:  CAP TANT 47UF 20% 2312
Manufacturer:  Cal-Chip Electronics
Datasheet:   TCMIC476CT Datasheet
History Price: $0.215
In Stock: 7650
TCMIC476CT Specification
Specification
Part No
TCMIC476CT
Category
Tantalum Capacitors
Manufacturer
Cal-Chip Electronics
Series
TC
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
47 µF
Tolerance
?0%
Voltage - Rated
16 V
Type
Molded
ESR (Equivalent Series Resistance)
500mOhm
Operating Temperature
-55℃ ~ 125℃
Lifetime @ Temp.
2000 Hrs @ 125℃
Mounting Type
Surface Mount
Package / Case
2312 (6032 Metric)
Size / Dimension
0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Max)
0.110" (2.80mm)
Lead Spacing
-
Manufacturer Size Code
C
Features
-
Failure Rate
General Purpose
Ratings
-
TCMIC476CT PDF Datasheet
TCMIC476CT Related Parts
TCM0G106M8R
TCM0G106M8R
KYOCERA AVX
CAP TANT 10UF 20% 4V 0603
TCM0G226M8R
TCM0G226M8R
KYOCERA AVX
CAP TANT 22UF 20% 4V 0603
TCM0G336M8R
TCM0G336M8R
Rohm Semiconductor
CAP TANT 33UF 20% 4V 0603
TCM0J106M8R
TCM0J106M8R
KYOCERA AVX
CAP TANT 10UF 20% 6.3V 0603
TCM0J106M8R-02
TCM0J106M8R-02
KYOCERA AVX
CAP TANT 10UF 20% 6.3V 0603
TCM0J226M8R-CA2
TCM0J226M8R-CA2
KYOCERA AVX
CAP TANT 22UF 20% 6.3V 0603
TCM0J226M8R-EV2
TCM0J226M8R-EV2
KYOCERA AVX
CAP TANT 22UF 20% 6.3V 0603
TCM0J226M8R-V1
TCM0J226M8R-V1
KYOCERA AVX
M- CASE / 226- CAP CODE / MN02
TCM0J226M8R-V1
TCM0J226M8R-V1
Rohm Semiconductor
CAP TANT 22UF 20% 6.3V 0603
TCM0J336M8R-V1
TCM0J336M8R-V1
Rohm Semiconductor
CAP TANT 33UF 20% 6.3V 0603
TCM0J475M8R
TCM0J475M8R
KYOCERA AVX
CAP TANT 4.7UF 20% 6.3V 0603
TCM1A106M8R
TCM1A106M8R
KYOCERA AVX
CAP TANT 10UF 20% 10V 0603
TCMIC476CT Compare Parts
  • TCMIC476CT vs TCMOJ686DT
  • TCMIC476CT vs TCMOJ686BT
  • TCMIC476CT vs TCMOJ477ETLSR125
  • TCMIC476CT vs TCMOJ477ETLSR100
  • TCMIC476CT vs TCMOJ477DTLSR150
  • TCMIC476CT vs TCMOJ477DTLSR125
  • TCMIC476CT vs TCMOJ477DTLSR100
  • TCMIC476CT vs TCMOJ477DTLSR045
  • TCMIC476CT vs TCMOJ477DT
  • TCMIC476CT vs TCMOJ476BT
  • TCMIC476CT vs TCMOJ476ATLSR800
  • TCMIC476CT vs TCMOJ476AT
  • TCMIC476CT vs TCMOJ337ET
  • TCMIC476CT vs TCMOJ337DTLSR100
  • TCMIC476CT vs TCMOJ337DTLSR070
  • TCMIC476CT vs TCMOJ337DTLSR050
  • TCMIC476CT vs TCMOJ337DTLSR045
  • TCMIC476CT vs TCMOJ337DT
  • TCMIC476CT vs TCMOJ336ATLSR600
  • TCMIC476CT vs TCMOJ336AT
  • TCMIC476CT vs TCMOJ227ET
  • TCMIC476CT vs TCMOJ227DT
  • TCMIC476CT vs TCMOJ226AT
  • TCMIC476CT vs TCMOJ156AT
  • TCMIC476CT vs TCMOJ108HTLSR040
  • TCMIC476CT vs TCMOJ107DT
  • TCMIC476CT vs TCMOJ107CTLSR150
  • TCMIC476CT vs TCMOJ107CT
  • TCMIC476CT vs TCMOJ107BT
  • TCMIC476CT vs TCMOJ106AT
  • TCMIC476CT vs TCMOG686BT
  • TCMIC476CT vs TCMOG476BT
  • TCMIC476CT vs TCMOG476AT
  • TCMIC476CT vs TCMOG107BTLSR200
  • TCMIC476CT vs TCMIX685DTLSR600
  • TCMIC476CT vs TCMIX475DT
  • TCMIC476CT vs TCMIX475CTLSR800
  • TCMIC476CT vs TCMIX475CT
  • TCMIC476CT vs TCMIX225DT
  • TCMIC476CT vs TCMIX106ETLSR250
  • Customer Reviews
    4.95 out of 5.00 stars from 101 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.