Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Polymer Capacitors
/ Cal-Chip Electronics PTMIC337ET050
PTMIC337ET050
Active
Tantalum Polymer Capacitors
Description:
PTANT 20% 16V 330UF E LSR 50
Manufacturer:
Cal-Chip Electronics
Datasheet:
PTMIC337ET050 Datasheet
History Price: $3.44
In Stock: 34720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PTMIC337ET050 Specification
Specification
Part No
PTMIC337ET050
Category
Tantalum Polymer Capacitors
Manufacturer
Cal-Chip Electronics
Series
PT
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 µF
Tolerance
?0%
Voltage - Rated
16 V
Type
Molded
ESR (Equivalent Series Resistance)
50mOhm @ 100kHz
Operating Temperature
-55℃ ~ 105℃
Lifetime @ Temp.
2000 Hrs @ 105℃
Mounting Type
Surface Mount
Package / Case
2917 (7343 Metric)
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
0.169" (4.30mm)
Lead Spacing
-
Manufacturer Size Code
-
Ratings
-
Features
General Purpose
PTMIC337ET050 PDF Datasheet
PTMIC337ET050 Datasheet
Click and Download: PTMIC337ET050 Datasheet
PTMIC337ET050 Related Parts
PTMIA106AT300
Cal-Chip Electronics
PTANT 20% 10V 10UF A LSR 300
PTMIA156AT200
Cal-Chip Electronics
PTANT 20% 10V 15UF A LSR 200
PTMIC107YT050
Cal-Chip Electronics
PTANT 20% 16V 100UF Y LSR 50
PTMIC157YT050
Cal-Chip Electronics
PTANT 20% 16V 150UF Y LSR 50
PTMIC476YT070
Cal-Chip Electronics
PTANT 20% 16V 47UF Y LSR 70
PTMID476DT055
Cal-Chip Electronics
PTANT 20% 20V 47UF D LSR 55
PTMIE106AT150
Cal-Chip Electronics
PTANT 20% 25V 10UF A LSR 150
PTMIE156BT100
Cal-Chip Electronics
PTANT 20% 25V 15UF B LSR 100
PTMIE226BT100
Cal-Chip Electronics
PTANT 20% 25V 22UF B LSR 100
PTMIV106BT200
Cal-Chip Electronics
PTANT 20% 35V 10UF B LSR 200
PTMIV336DT100
Cal-Chip Electronics
PTANT 20% 35V 33UF D LSR 100
PTMIV476ET055
Cal-Chip Electronics
PTANT 20% 35V 47UF E LSR 55
PTMIC337ET050 Compare Parts
PTMIC337ET050 vs PTMOJ476BT070
PTMIC337ET050 vs PTMOJ476AT200
PTMIC337ET050 vs PTMOJ337DT025
PTMIC337ET050 vs PTMOJ227BT070
PTMIC337ET050 vs PTMOJ157BT070
PTMIC337ET050 vs PTMOJ157BT045
PTMIC337ET050 vs PTMOJ107BT070
PTMIC337ET050 vs PTMOJ107AT100
PTMIC337ET050 vs PTMIV476ET055
PTMIC337ET050 vs PTMIV336DT100
PTMIC337ET050 vs PTMIV106BT200
PTMIC337ET050 vs PTMIE226BT100
PTMIC337ET050 vs PTMIE156BT100
PTMIC337ET050 vs PTMIE106AT150
PTMIC337ET050 vs PTMID476DT055
PTMIC337ET050 vs PTMIC476YT070
PTMIC337ET050 vs PTMIC157YT050
PTMIC337ET050 vs PTMIC107YT050
PTMIC337ET050 vs PTMIA156AT200
PTMIC337ET050 vs PTMIA106AT300
Customer Reviews
4.95 out of 5.00 stars from 100 customer reviews from all over the world
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!