Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ Cal-Chip Electronics CHV1206N500560JCT
CHV1206N500560JCT
Active
Ceramic Capacitors
Description:
CAP CER 56PF 500V C0G/NP0 1206
Manufacturer:
Cal-Chip Electronics
Datasheet:
CHV1206N500560JCT Datasheet
History Price: $0.109
In Stock: 41900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CHV1206N500560JCT Specification
Specification
Part No
CHV1206N500560JCT
Category
Ceramic Capacitors
Manufacturer
Cal-Chip Electronics
Series
CHV
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
56 pF
Tolerance
?%
Voltage - Rated
500V
Temperature Coefficient
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
Features
High Voltage
Ratings
Surface Mount, MLCC
Applications
1206 (3216 Metric)
Failure Rate
0.126" L x 0.063" W (3.20mm x 1.60mm)
Mounting Type
0.071" (1.80mm)
Package / Case
-
Size / Dimension
General Purpose
Height - Seated (Max)
-
Thickness (Max)
-
Lead Spacing
-
Lead Style
-
CHV1206N500560JCT PDF Datasheet
CHV1206N500560JCT Datasheet
Click and Download: CHV1206N500560JCT Datasheet
CHV1206N500560JCT Related Parts
CHV0402N250100GCT
Cal-Chip Electronics
HVCAP0402 COG 10PF G% 250V
CHV0603N1K0102KXT
Cal-Chip Electronics
CAP CER 1000PF 1KV X7R 0603
CHV0603N1K0102KXT
Cal-Chip Electronics
HVCAP0603 X7R 1000PF 10% 1KV
CHV0603N250100FCT
Cal-Chip Electronics
CAP CER 10PF 250V C0G/NP0 0603
CHV0603N250100FCT
Cal-Chip Electronics
HVCAP0603 COG 10PF 1% 250V
CHV0603N250100GCT
Cal-Chip Electronics
CAP CER 10PF 250V C0G/NP0 0603
CHV0603N250100GCT
Cal-Chip Electronics
HVCAP0603 COG 10PF 2% 250V
CHV0603N250100JCT
Cal-Chip Electronics
HVCAP0603 COG 10PF 5% 250V
CHV0603N250100JCT
Cal-Chip Electronics
HVCAP0603 COG 10PF 5% 250V
CHV0603N250100KCT
Cal-Chip Electronics
CAP CER 10PF 250V C0G/NP0 0603
CHV0603N250101FCT
Cal-Chip Electronics
HVCAP0603 COG 100PF 1% 250V
CHV0603N250101GCT
Cal-Chip Electronics
HVCAP0603 COG 100PF 2% 250V
CHV1206N500560JCT Compare Parts
CHV1206N500560JCT vs CHV2225N500104KXT
CHV1206N500560JCT vs CHV2225N500103KXT
CHV1206N500560JCT vs CHV2225N500103JCT
CHV1206N500560JCT vs CHV2225N3K0471JCT
CHV1206N500560JCT vs CHV2225N3K0100JCT
CHV1206N500560JCT vs CHV2225N2K0472KXT
CHV1206N500560JCT vs CHV2225N2K0333KXT
CHV1206N500560JCT vs CHV2225N2K0273KXT
CHV1206N500560JCT vs CHV2225N2K0223KXT
CHV1206N500560JCT vs CHV2225N2K0104KXT
CHV1206N500560JCT vs CHV2225N2K0104KXT
CHV1206N500560JCT vs CHV2225N2K0103MXT
CHV1206N500560JCT vs CHV2225N2K0103KXT
CHV1206N500560JCT vs CHV2225N2K0102MXT
CHV1206N500560JCT vs CHV2225N2K0102KXT
CHV1206N500560JCT vs CHV2225N250225KXT
CHV1206N500560JCT vs CHV2225N250125KXT
CHV1206N500560JCT vs CHV2225N250105MZT
CHV1206N500560JCT vs CHV2225N250105MXT
CHV1206N500560JCT vs CHV2225N250105KXT
CHV1206N500560JCT vs CHV2225N1K0683KXT
CHV1206N500560JCT vs CHV2225N1K0563KXT
CHV1206N500560JCT vs CHV2225N1K0473KXT
CHV1206N500560JCT vs CHV2225N1K0124KXT
CHV1206N500560JCT vs CHV2225N1K0104KXT
CHV1206N500560JCT vs CHV2225N1K0103KXT
CHV1206N500560JCT vs CHV2225N1K0102KXT
CHV1206N500560JCT vs CHV2220N630472JCT
CHV1206N500560JCT vs CHV2220N630103JCT
CHV1206N500560JCT vs CHV2220N630102JCT
CHV1206N500560JCT vs CHV2220N500684KXT
CHV1206N500560JCT vs CHV2220N500474KXT
CHV1206N500560JCT vs CHV2220N500393KXT
CHV1206N500560JCT vs CHV2220N500105KXT
CHV1206N500560JCT vs CHV2220N500104KXT
CHV1206N500560JCT vs CHV2220N500102KCT
CHV1206N500560JCT vs CHV2220N500102JCT
CHV1206N500560JCT vs CHV2220N500102FCT
CHV1206N500560JCT vs CHV2220N4K0122KCT
CHV1206N500560JCT vs CHV2220N3K0682KXT
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller