Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Electric Double Layer Capacitors (EDLC), Supercapacitors
/ ANGA POW ZFC728S0MD10L3
ZFC728S0MD10L3
Active
Electric Double Layer Capacitors (EDLC), Supercapacitors
Description:
Minimum discharge voltage 2.5V
Manufacturer:
ANGA POW
Datasheet:
ZFC728S0MD10L3 Datasheet
History Price: $72
In Stock: 29300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ZFC728S0MD10L3 Specification
Specification
Part No
ZFC728S0MD10L3
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
ANGA POW
Series
ZFC, Lithium Carbon Capacitor
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
7200 F
Tolerance
-20%, +50%
Voltage - Rated
4.2 V
ESR (Equivalent Series Resistance)
1.5mOhm
Lifetime @ Temp.
1000 Hrs @ 65℃
Termination
SMD (SMT) Tabs
Mounting Type
Surface Mount
Package / Case
Module
Lead Spacing
0.748" (19.00mm)
Size / Dimension
25.61" L x 51.22" W (65.00mm x 130.00mm)
Height - Seated (Max)
0.394" (10.00mm)
Operating Temperature
-30℃ ~ 65℃
ZFC728S0MD10L3 PDF Datasheet
ZFC728S0MD10L3 Datasheet
Click and Download: ZFC728S0MD10L3 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 149 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.