Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Electric Double Layer Capacitors (EDLC), Supercapacitors
/ ANGA POW ZCC306S0YG16RR
ZCC306S0YG16RR
Active
Electric Double Layer Capacitors (EDLC), Supercapacitors
Description:
Minimum discharge voltage 2.5V
Manufacturer:
ANGA POW
Datasheet:
ZCC306S0YG16RR Datasheet
History Price: $2.5
In Stock: 42700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ZCC306S0YG16RR Specification
Specification
Part No
ZCC306S0YG16RR
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
ANGA POW
Series
ZCC, Lithium Carbon Capacitor
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
30 F
Tolerance
-20%, +50%
Voltage - Rated
3.8 V
ESR (Equivalent Series Resistance)
200mOhm
Lifetime @ Temp.
1000 Hrs @ 65℃
Termination
-
Mounting Type
Through Hole
Package / Case
Radial, Can
Lead Spacing
0.197" (5.00mm)
Size / Dimension
0.394" Dia (10.00mm)
Height - Seated (Max)
0.630" (16.00mm)
Operating Temperature
-30℃ ~ 65℃
ZCC306S0YG16RR PDF Datasheet
ZCC306S0YG16RR Datasheet
Click and Download: ZCC306S0YG16RR Datasheet
ZCC306S0YG16RR Related Parts
ZCC106S0MF16RR
ANGA POW
Minimum discharge voltage 2.5V
ZCC108S0YL60RR
ANGA POW
Minimum discharge voltage 2.5V
ZCC127S0YI25RR
ANGA POW
Minimum discharge voltage 2.5V
ZCC138S0ML60RR
ANGA POW
Minimum discharge voltage 2.5V
ZCC187S0YI35RR
ANGA POW
Minimum discharge voltage 2.5V
ZCC227S0YK25RR
ANGA POW
Minimum discharge voltage 2.5V
ZCC507S0YL40RR
ANGA POW
Minimum discharge voltage 2.5V
ZCC705S0ME11RR
ANGA POW
Minimum discharge voltage 2.5V
ZCC706S0YG25RR
ANGA POW
Minimum discharge voltage 2.5V
ZCC306S0YG16RR Compare Parts
ZCC306S0YG16RR vs ZCC705S0ME11RR
ZCC306S0YG16RR vs ZCC507S0YL40RR
ZCC306S0YG16RR vs ZCC227S0YK25RR
ZCC306S0YG16RR vs ZCC187S0YI35RR
ZCC306S0YG16RR vs ZCC138S0ML60RR
ZCC306S0YG16RR vs ZCC127S0YI25RR
ZCC306S0YG16RR vs ZCC108S0YL60RR
ZCC306S0YG16RR vs ZCC106S0MF16RR
Customer Reviews
4.95 out of 5.00 stars from 83 customer reviews from all over the world
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.