OAC5A
OAC5A
Active
Description:  AC OUTPUT MODULE 3.5A
Manufacturer:  Sensata Crydom
Datasheet:   OAC5A Datasheet
History Price: $43.5
In Stock: 600
OAC5A Specification
Specification
Part No
OAC5A
Category
-
Manufacturer
Sensata Crydom
Series
OAC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
OAC5A PDF Datasheet
OAC5A Related Parts
OAC15
OAC15
Sensata Crydom
AC OUTPUT MODULE 3A
OAC15A
OAC15A
Sensata Crydom
AC OUTPUT MODULE 3A
OAC24
OAC24
Sensata Crydom
AC OUTPUT MODULE 3.5A
OAC-24
OAC-24
TE Connectivity
AC OUTPUT MODULE 3A
OAC24A
OAC24A
Sensata Crydom
AC OUTPUT MODULE 3.5A
OAC4/15-L
OAC4/15-L
Panasonic Electric Works
AC OUTPUT MODULE 2A
OAC5
OAC5
Sensata Crydom
AC OUTPUT MODULE 3.5A
OAC-5
OAC-5
TE Connectivity
AC OUTPUT MODULE 3A
OAC-5A
OAC-5A
TE Connectivity
AC OUTPUT MODULE 3A
OAC5AH
OAC5AH
Sensata Crydom
AC OUTPUT MODULE 5A
OAC5AQ
OAC5AQ
Sensata Crydom
AC OUTPUT MODULE 3A
OAC5AR
OAC5AR
Sensata Crydom
AC OUTPUT MODULE 3.5A
OAC5A Compare Parts
  • OAC5A vs OACM-UH
  • OAC5A vs OACM-U
  • OAC5A vs OACM-5H
  • OAC5A vs OACM-5
  • OAC5A vs OAC5R
  • OAC5A vs OAC5Q
  • OAC5A vs OAC-5H
  • OAC5A vs OAC5AR
  • OAC5A vs OAC5AQ
  • OAC5A vs OAC5AH
  • OAC5A vs OAC-5A
  • OAC5A vs OAC-5
  • OAC5A vs OAC5
  • OAC5A vs OAC4/15-L
  • OAC5A vs OAC24A
  • OAC5A vs OAC-24
  • OAC5A vs OAC24
  • OAC5A vs OAC15A
  • OAC5A vs OAC15
  • OAC5A vs OAC24RN
  • OAC5A vs OAC-24H
  • OAC5A vs OAC-24A
  • OAC5A vs OAC-15A
  • OAC5A vs OAC-15
  • OAC5A vs OAC5
  • OAC5A vs OAC5Q
  • OAC5A vs OAC24
  • Customer Reviews
    4.95 out of 5.00 stars from 62 customer reviews from all over the world
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend