Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
-
/ Sensata Crydom IAC5Q
IAC5Q
Obsolete
-
Description:
AC INPUT MODULE 120V
Manufacturer:
Sensata Crydom
Datasheet:
IAC5Q Datasheet
History Price: $126.85
In Stock: 11400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IAC5Q Specification
Specification
Part No
IAC5Q
Category
-
Manufacturer
Sensata Crydom
Series
QUAD
Packaging
Bulk,Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
IAC5Q PDF Datasheet
IAC5Q Datasheet
Click and Download: IAC5Q Datasheet
IAC5Q Related Parts
IAC15
Sensata Crydom
AC INPUT MODULE 120V
IAC24
Sensata Crydom
AC INPUT MODULE 120V
IAC24A
Sensata Crydom
AC INPUT MODULE 240V
IAC5
Sensata Crydom
AC INPUT MODULE 120V
IAC-5
TE Connectivity
AC INPUT MODULE 120V
IAC5A
Sensata Crydom
AC INPUT MODULE 240V
IAC-5A
TE Connectivity
AC INPUT MODULE 240V
IAC5AQ
Sensata Crydom
AC INPUT MODULE 240V
IACM-5
TE Connectivity
AC INPUT MODULE 120V
IAC-15
TE Connectivity
AC INPUT MODULE 120V
IAC15A
Sensata Crydom
AC INPUT MODULE 240V
IAC-24
TE Connectivity
AC INPUT MODULE 120V
IAC5Q Compare Parts
IAC5Q vs IAC5AQ
IAC5Q vs IAC-5A
IAC5Q vs IAC5A
IAC5Q vs IAC-5
IAC5Q vs IAC5
IAC5Q vs IAC24A
IAC5Q vs IAC24
IAC5Q vs IAC15
IAC5Q vs IACM-5E
IAC5Q vs IACM-15
IAC5Q vs IAC-5E
IAC5Q vs IAC5E
IAC5Q vs IAC-24E
IAC5Q vs IAC-24
IAC5Q vs IAC15A
IAC5Q vs IAC-15
IAC5Q vs IAC5A
IAC5Q vs IAC24A
Customer Reviews
4.95 out of 5.00 stars from 70 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.