Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
-
/ Sensata Crydom IAC5
IAC5
Active
-
Description:
AC INPUT MODULE 120V
Manufacturer:
Sensata Crydom
Datasheet:
IAC5 Datasheet
History Price: $42
In Stock: 12600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IAC5 Specification
Specification
Part No
IAC5
Category
-
Manufacturer
Sensata Crydom
Series
IAC
Packaging
Tray,Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
IAC5 PDF Datasheet
IAC5 Datasheet
Click and Download: IAC5 Datasheet
IAC5 Related Parts
IAC15
Sensata Crydom
AC INPUT MODULE 120V
IAC24
Sensata Crydom
AC INPUT MODULE 120V
IAC24A
Sensata Crydom
AC INPUT MODULE 240V
IAC-5
TE Connectivity
AC INPUT MODULE 120V
IAC5A
Sensata Crydom
AC INPUT MODULE 240V
IAC-5A
TE Connectivity
AC INPUT MODULE 240V
IAC5AQ
Sensata Crydom
AC INPUT MODULE 240V
IAC5Q
Sensata Crydom
AC INPUT MODULE 120V
IACM-5
TE Connectivity
AC INPUT MODULE 120V
IAC-15
TE Connectivity
AC INPUT MODULE 120V
IAC15A
Sensata Crydom
AC INPUT MODULE 240V
IAC-24
TE Connectivity
AC INPUT MODULE 120V
IAC5 Compare Parts
IAC5 vs IAC5Q
IAC5 vs IAC5AQ
IAC5 vs IAC-5A
IAC5 vs IAC5A
IAC5 vs IAC-5
IAC5 vs IAC24A
IAC5 vs IAC24
IAC5 vs IAC15
IAC5 vs IACM-5E
IAC5 vs IACM-15
IAC5 vs IAC-5E
IAC5 vs IAC5E
IAC5 vs IAC-24E
IAC5 vs IAC-24
IAC5 vs IAC15A
IAC5 vs IAC-15
IAC5 vs IAC5A
IAC5 vs IAC24A
Customer Reviews
4.95 out of 5.00 stars from 82 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.