Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Relay Sockets
/ Phoenix Contact 2820712
2820712
Active
Relay Sockets
Description:
CONN TERM BLOCK
Manufacturer:
Phoenix Contact
Datasheet:
2820712 Datasheet
History Price: $74.44
In Stock: 35600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
2820712 Specification
Specification
Part No
2820712
Category
Relay Sockets
Manufacturer
Phoenix Contact
Series
INTERFACE URELG
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Socket
Number of Positions
4
Mounting Type
DIN Rail
Termination Style
Screw Terminal
For Use With/Related Products
ST-REL, ST-OV, and ST-OE
2820712 PDF Datasheet
2820712 Datasheet
Click and Download: 2820712 Datasheet
2820712 Related Parts
2820136
Phoenix Contact
RELAY SOCKET 3 POSITION DIN RAIL
2820149
Phoenix Contact
RELAY SOCKET 4 POSITION DIN RAIL
2820178
Phoenix Contact
RELAY SOCKET 7 POSITION DIN RAIL
2820262
Phoenix Contact
RELAY SOCKET 2 POSITION DIN RAIL
2829904
Phoenix Contact
TERM BLOCK
282240-1
TE Connectivity
MICRO RELE'CONN HSG W S L
282435-2
TE Connectivity
RELAY HSG W SEC LOCK ASSY 9 POS
2820709
Phoenix Contact
BASIC TERM BLOCK 3POS
2820725
Phoenix Contact
CONN TERM BLOCK
2820835
Phoenix Contact
RELAY SOCKET 2 POSITION DIN RAIL
2829917
Phoenix Contact
TERM BLOCK
2829933
Phoenix Contact
TERM BLOCK
2820712 Compare Parts
2820712 vs 282240-1
2820712 vs 2829904
2820712 vs 2820262
2820712 vs 2820178
2820712 vs 2820149
2820712 vs 2820136
2820712 vs 282435-8
2820712 vs 282435-5
2820712 vs 282435-1
2820712 vs 2829933
2820712 vs 2829917
2820712 vs 2820835
2820712 vs 2820725
2820712 vs 2820709
Customer Reviews
4.95 out of 5.00 stars from 112 customer reviews from all over the world
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed
Aaron Wood
United States
2026-03-11 17:06
Everything is OK
Diane Bennett
United States
2026-03-11 14:57
Fast shipping. Packaged well. Receieved everything. Thanks!
Arianna Fontana
Italy
2026-03-11 13:46
great price, fast shipment and quality components