1123840000
1123840000
Active
Description:  RELAY GEN PURPOSE DPDT 8A 12V
Manufacturer:  Weidmuller
Datasheet:   1123840000 Datasheet
History Price: $15.433
In Stock: 25000
1123840000 Specification
Specification
Part No
1123840000
Category
Power Relays, Over 2 Amps
Manufacturer
Weidmuller
Series
TERMSERIES
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
12VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
8:00:00
Switching Voltage
250VAC
Coil Current
-
Coil Type
Non Latching
Features
-
Termination Style
Screw Terminal
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
-
Operating Temperature
8 ms
Contact Material
12 ms
Relay Type
-40℃ ~ 60℃
Operate Time
Silver Nickel (AgNi)
1123840000 PDF Datasheet
1123840000 Related Parts
1125943
1125943
Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 230V
1125985
1125985
Phoenix Contact
RELAY GEN PURPOSE DPDT 6A 120V
1125988
1125988
Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 120V
1122661001
1122661001
Weidmuller
RELAY GEN PURPOSE DPDT 4A 48V
1122740000
1122740000
Weidmuller
RELAY GEN PURPOSE SPDT 6A 5V
1122750000
1122750000
Weidmuller
RELAY GEN PURPOSE SPDT 6A 12V
1122770000
1122770000
Weidmuller
RELAY GEN PURPOSE SPDT 6A 24V
1122780000
1122780000
Weidmuller
RELAY GEN PURPOSE SPDT 6A 24V
1122790000
1122790000
Weidmuller
RELAY GEN PURPOSE SPDT 6A 48V
1122800000
1122800000
Weidmuller
RELAY GEN PURPOSE SPDT 6A 60V
1122810000
1122810000
Weidmuller
RELAY GEN PURPOSE SPDT 6A 120V
1122820000
1122820000
Weidmuller
RELAY GEN PURPOSE SPDT 6A 230V
1123840000 Compare Parts
  • 1123840000 vs 1129010000
  • 1123840000 vs 1128511001
  • 1123840000 vs 1128331001
  • 1123840000 vs 1123940000
  • 1123840000 vs 1123930000
  • 1123840000 vs 1123920000
  • 1123840000 vs 1123910000
  • 1123840000 vs 1123900000
  • 1123840000 vs 1123890000
  • 1123840000 vs 1123880000
  • 1123840000 vs 1123870000
  • 1123840000 vs 1123850000
  • 1123840000 vs 1123830000
  • 1123840000 vs 1123820000
  • 1123840000 vs 1123810000
  • 1123840000 vs 1123800000
  • 1123840000 vs 1123790000
  • 1123840000 vs 1123780000
  • 1123840000 vs 1123770000
  • 1123840000 vs 1123750000
  • 1123840000 vs 1123740000
  • 1123840000 vs 1123730000
  • 1123840000 vs 1123720000
  • 1123840000 vs 1123710000
  • 1123840000 vs 1123700000
  • 1123840000 vs 1123690000
  • 1123840000 vs 1123680000
  • 1123840000 vs 1123670000
  • 1123840000 vs 1123650000
  • 1123840000 vs 1123640000
  • 1123840000 vs 1123630000
  • 1123840000 vs 1123620000
  • 1123840000 vs 1123610000
  • 1123840000 vs 1123600000
  • 1123840000 vs 1123590000
  • 1123840000 vs 1123580000
  • 1123840000 vs 1123570000
  • 1123840000 vs 1123550000
  • 1123840000 vs 1123540000
  • 1123840000 vs 1123530000
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.