BFM-1A05C
BFM-1A05C
Active
Description:  350V/1.5A REED RELAY, 1 FORM A,
Manufacturer:  Bright Toward
Datasheet:   BFM-1A05C Datasheet
History Price: $12.98
In Stock: 9500
BFM-1A05C Specification
Specification
Part No
BFM-1A05C
Category
Reed Relays
Manufacturer
Bright Toward
Series
BFM
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
5VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
500 mA
Switching Voltage
200VDC - Max
Coil Current
13.5 mA
Coil Type
Non Latching
Features
Coaxial Shield
Termination Style
PC Pin
Seal Rating
Sealed - Hermetically
Must Operate Voltage
3.8 VDC
Must Release Voltage
0.4 VDC
Operate Time
0.5 ms
Release Time
0.1 ms
Operating Temperature
-25℃ ~ 85℃
Contact Material
-
BFM-1A05C PDF Datasheet
BFM-1A05C Related Parts
BFM-1A-05
BFM-1A-05
Comus International
RELAY REED SPST .5A 5V
BFM-1A-05C
BFM-1A-05C
Comus International
RELAY REED SPST .5A 5V
BFM-1A-05CW
BFM-1A-05CW
Comus International
RELAY REED SPST .5A 5V
BFM-1A-05E
BFM-1A-05E
Comus International
RELAY REED SPST .5A 5V
BFM-1A12
BFM-1A12
Bright Toward
350V/1.5A REED RELAY, 1 FORM A,
BFM-1A-12
BFM-1A-12
Comus International
RELAY REED SPST .5A 12V
BFM-1A-12C
BFM-1A-12C
Comus International
RELAY REED SPST .5A 12V
BFM-1A-12CW
BFM-1A-12CW
Comus International
RELAY REED SPST .5A 12V
BFM-1A12E
BFM-1A12E
Bright Toward
350V/1.5A REED RELAY, 1 FORM A,
BFM-1A-12E
BFM-1A-12E
Comus International
RELAY REED SPST .5A 12V
BFM-1C-05
BFM-1C-05
Comus International
RELAY REED SPDT .25A 5V
BFM-1C05C
BFM-1C05C
Bright Toward
200V/1.0A REED RELAY, 1 FORM C,
BFM-1A05C Compare Parts
  • BFM-1A05C vs BFM-1M05C
  • BFM-1A05C vs BFM-1C-12E
  • BFM-1A05C vs BFM-1C-12CW
  • BFM-1A05C vs BFM-1C-12C
  • BFM-1A05C vs BFM-1C12C
  • BFM-1A05C vs BFM-1C-12
  • BFM-1A05C vs BFM-1C12
  • BFM-1A05C vs BFM-1C-05E
  • BFM-1A05C vs BFM-1C-05CW
  • BFM-1A05C vs BFM-1C-05C
  • BFM-1A05C vs BFM-1C05C
  • BFM-1A05C vs BFM-1C-05
  • BFM-1A05C vs BFM-1A-12E
  • BFM-1A05C vs BFM-1A12E
  • BFM-1A05C vs BFM-1A-12CW
  • BFM-1A05C vs BFM-1A-12C
  • BFM-1A05C vs BFM-1A-12
  • BFM-1A05C vs BFM-1A12
  • BFM-1A05C vs BFM-1A-05E
  • BFM-1A05C vs BFM-1A-05CW
  • BFM-1A05C vs BFM-1A-05C
  • BFM-1A05C vs BFM-1A-05
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price