RGC3A22A20KKE
RGC3A22A20KKE
Active
Description:  3P SSC AC IN ZC 220V 3X20A
Manufacturer:  Carlo Gavazzi
History Price: $271
In Stock: 16045
RGC3A22A20KKE Specification
Specification
Part No
RGC3A22A20KKE
Category
Contactors (Solid State)
Manufacturer
Carlo Gavazzi
Series
RGC3
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
-
Circuit
-
Output Type
-
Load Current
-
Voltage - Input
20 ~ 275VAC, 24 ~ 190VDC
Voltage - Load
-
Termination Style
-
Package / Case
-
RGC3A22A20KKE PDF Datasheet
RGC3A22A20KKE Related Parts
RGC1A23A15KGU
RGC1A23A15KGU
Carlo Gavazzi
RELAY SSR 275VAC IN 1PH 230V 20A
RGC1A23A15KKE
RGC1A23A15KKE
Carlo Gavazzi
SSR ZC 230V 20A 800VP
RGC1A23A20KGU
RGC1A23A20KGU
Carlo Gavazzi
SSR ZC 230V 23A 800VP
RGC1A23A20KKE
RGC1A23A20KKE
Carlo Gavazzi
RELAY SSR 275VAC IN 1PH 230V 23A
RGC1A23A25KGU
RGC1A23A25KGU
Carlo Gavazzi
RELAY SSR 275VAC IN 1PH 230V 25A
RGC1A23A25KKE
RGC1A23A25KKE
Carlo Gavazzi
SSR ZC 230V 25A 800VP
RGC1A23A30KGU
RGC1A23A30KGU
Carlo Gavazzi
RELAY SSR 275VAC IN 1PH 230V 30A
RGC1A23A30KKE
RGC1A23A30KKE
Carlo Gavazzi
SSR ZC 230V 30A 800VP
RGC1A23A40KGE
RGC1A23A40KGE
Carlo Gavazzi
SSR ZC 230V 40A 800VP
RGC1A23A42KGE
RGC1A23A42KGE
Carlo Gavazzi
SSR ZC 230V 43A 800VP
RGC1A23A42KGU
RGC1A23A42KGU
Carlo Gavazzi
RELAY SSR 275VAC IN 1PH 230V 43A
RGC1A23A62KGU
RGC1A23A62KGU
Carlo Gavazzi
RELAY SSR 275VAC IN 1PH 230V 65A
RGC3A22A20KKE Compare Parts
  • RGC3A22A20KKE vs RGC3P60AA30E
  • RGC3A22A20KKE vs RGC3P60AA20E
  • RGC3A22A20KKE vs RGC3A60D65GGEDFM
  • RGC3A22A20KKE vs RGC3A60D65GGEDF
  • RGC3A22A20KKE vs RGC3A60D40GGEDF
  • RGC3A22A20KKE vs RGC3A60D30KGE
  • RGC3A22A20KKE vs RGC3A60D25KKE
  • RGC3A22A20KKE vs RGC3A60D20KKE
  • RGC3A22A20KKE vs RGC3A60A65GGEAF
  • RGC3A22A20KKE vs RGC3A60A40GGEAF
  • RGC3A22A20KKE vs RGC3A60A30KGE
  • RGC3A22A20KKE vs RGC3A60A25KKE
  • RGC3A22A20KKE vs RGC3A60A20KKE
  • RGC3A22A20KKE vs RGC2P60V25C1DM
  • RGC3A22A20KKE vs RGC2A60D75GGEDF
  • RGC3A22A20KKE vs RGC2A60D40KGE
  • RGC3A22A20KKE vs RGC2A60D25KKE
  • RGC3A22A20KKE vs RGC2A60A40KGE
  • RGC3A22A20KKE vs RGC2A60A25KKE
  • RGC3A22A20KKE vs RGC2A22D25KKE
  • RGC3A22A20KKE vs RGC2A22A25KKE
  • RGC3A22A20KKE vs RGC1S60D20GKEP
  • RGC3A22A20KKE vs RGC1P48V42ED
  • RGC3A22A20KKE vs RGC1P48V30ED
  • RGC3A22A20KKE vs RGC1P48AA42E
  • RGC3A22A20KKE vs RGC1P48AA30E
  • RGC3A22A20KKE vs RGC1P23V42EDT
  • RGC3A22A20KKE vs RGC1P23V42ED
  • RGC3A22A20KKE vs RGC1P23V30ED
  • RGC3A22A20KKE vs RGC1P23AA42E
  • RGC3A22A20KKE vs RGC1P23AA30E
  • RGC3A22A20KKE vs RGC1A60D62KGU
  • RGC3A22A20KKE vs RGC1A60D62KGE
  • RGC3A22A20KKE vs RGC1A60D60KGU
  • RGC3A22A20KKE vs RGC1A60D60KGE
  • RGC3A22A20KKE vs RGC1A60D42KGU
  • RGC3A22A20KKE vs RGC1A60D42KGE
  • RGC3A22A20KKE vs RGC1A60D42GEM
  • RGC3A22A20KKE vs RGC1A60D40KGU
  • RGC3A22A20KKE vs RGC1A60D40KGE
  • Customer Reviews
    4.95 out of 5.00 stars from 149 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.