CC65LD24
CC65LD24
Active
Description:  RLY CONT 3P 24V DC 2NO/2NC
Manufacturer:  Carlo Gavazzi
Datasheet:   CC65LD24 Datasheet
History Price: $194.75
In Stock: 21200
CC65LD24 Specification
Specification
Part No
CC65LD24
Category
Contactors (Electromechanical)
Manufacturer
Carlo Gavazzi
Series
CC
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount, DIN Rail
Coil Voltage
24VDC
Contact Form
3PST-NO (3 Form A)
Switching Voltage
65 A
Features
690VAC - Max
Termination Style
Auxiliary Contacts
Operating Temperature
Box Lug
Must Operate Voltage
-5℃ ~ 60℃
Must Release Voltage
16.8 VDC
Contact Rating (Current)
2.4 VDC
CC65LD24 PDF Datasheet
CC65LD24 Related Parts
CC65/4SA120
CC65/4SA120
Carlo Gavazzi
4P CONT S 120V 50/60HZ NO AUX
CC65-110
CC65-110
American Electrical
RELAY CONTACTOR 3PST 100A 110V
CC65-230
CC65-230
American Electrical
RELAY CONTACTOR 3PST 100A 230V
CC65LA120
CC65LA120
Carlo Gavazzi
3P CONT L 120V50/60HZ 2NO2NC
CC65LA240
CC65LA240
Carlo Gavazzi
3P CONT L 240V50/60HZ 2NO2NC
CC65SA120
CC65SA120
Carlo Gavazzi
3P CONT S 120V 50/60HZ 2NO2NC
CC65SA240
CC65SA240
Carlo Gavazzi
3P CONT S 240V 50/60HZ 2NO2NC
CC630/4SA500
CC630/4SA500
Carlo Gavazzi
RLY CONT 4P 500V 50/60HZ 2NO/2NC
CC630/4SAD100
CC630/4SAD100
Carlo Gavazzi
RLY CONT 4P 100VACDC 2NO/2NC
CC630/4SAD200
CC630/4SAD200
Carlo Gavazzi
RLY CONT 4P 200VACDC 2NO/2NC
CC630SA500
CC630SA500
Carlo Gavazzi
RLY CONT 3P 500V 50/60HZ 2NO/2NC
CC630SAD100
CC630SAD100
Carlo Gavazzi
3P CONT S 100 VAC/DC 2NO2NC
CC65LD24 Compare Parts
  • CC65LD24 vs CC65SA120
  • CC65LD24 vs CC65LA240
  • CC65LD24 vs CC65LA120
  • CC65LD24 vs CC65-230
  • CC65LD24 vs CC65-110
  • CC65LD24 vs CC65/4SA120
  • CC65LD24 vs CC65SD24
  • CC65LD24 vs CC65SD12
  • CC65LD24 vs CC65SA600-60HZ
  • CC65LD24 vs CC65SA480-60HZ
  • CC65LD24 vs CC65SA24
  • CC65LD24 vs CC65SA220
  • CC65LD24 vs CC65SA208-60HZ
  • CC65LD24 vs CC65SA110
  • CC65LD24 vs CC65LD12
  • CC65LD24 vs CC65LA600-60HZ
  • CC65LD24 vs CC65LA480-60HZ
  • CC65LD24 vs CC65LA24
  • CC65LD24 vs CC65LA220
  • CC65LD24 vs CC65LA208-60HZ
  • CC65LD24 vs CC65LA110
  • CC65LD24 vs CC65/4SD24
  • CC65LD24 vs CC65/4SA600-60HZ
  • CC65LD24 vs CC65/4SA480-60HZ
  • CC65LD24 vs CC65/4SA240
  • CC65LD24 vs CC65/4SA24
  • CC65LD24 vs CC65/4SA220
  • CC65LD24 vs CC65/4SA208-60HZ
  • CC65LD24 vs CC65/4SA110
  • CC65LD24 vs CC630SAD200
  • CC65LD24 vs CC630SAD100
  • CC65LD24 vs CC630SA500
  • CC65LD24 vs CC630/4SAD200
  • CC65LD24 vs CC630/4SAD100
  • CC65LD24 vs CC630/4SA500
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.