CC65/4SA24
CC65/4SA24
Active
Description:  RLY CONT 4P 24V 50/60HZ NO AUX
Manufacturer:  Carlo Gavazzi
Datasheet:   CC65/4SA24 Datasheet
History Price: $228
In Stock: 23600
CC65/4SA24 Specification
Specification
Part No
CC65/4SA24
Category
Contactors (Electromechanical)
Manufacturer
Carlo Gavazzi
Series
CC
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount, DIN Rail
Coil Voltage
24VAC
Contact Form
4PST-NO (4 Form A)
Switching Voltage
65 A
Features
690VAC - Max
Termination Style
Auxiliary Contacts
Operating Temperature
Screw Terminal
Must Operate Voltage
-5℃ ~ 60℃
Must Release Voltage
20.4 VAC
Contact Rating (Current)
7.2 VAC
CC65/4SA24 PDF Datasheet
CC65/4SA24 Related Parts
CC65/4SA120
CC65/4SA120
Carlo Gavazzi
4P CONT S 120V 50/60HZ NO AUX
CC65-110
CC65-110
American Electrical
RELAY CONTACTOR 3PST 100A 110V
CC65-230
CC65-230
American Electrical
RELAY CONTACTOR 3PST 100A 230V
CC65LA120
CC65LA120
Carlo Gavazzi
3P CONT L 120V50/60HZ 2NO2NC
CC65LA240
CC65LA240
Carlo Gavazzi
3P CONT L 240V50/60HZ 2NO2NC
CC65SA120
CC65SA120
Carlo Gavazzi
3P CONT S 120V 50/60HZ 2NO2NC
CC65SA240
CC65SA240
Carlo Gavazzi
3P CONT S 240V 50/60HZ 2NO2NC
CC630/4SA500
CC630/4SA500
Carlo Gavazzi
RLY CONT 4P 500V 50/60HZ 2NO/2NC
CC630/4SAD100
CC630/4SAD100
Carlo Gavazzi
RLY CONT 4P 100VACDC 2NO/2NC
CC630/4SAD200
CC630/4SAD200
Carlo Gavazzi
RLY CONT 4P 200VACDC 2NO/2NC
CC630SA500
CC630SA500
Carlo Gavazzi
RLY CONT 3P 500V 50/60HZ 2NO/2NC
CC630SAD100
CC630SAD100
Carlo Gavazzi
3P CONT S 100 VAC/DC 2NO2NC
CC65/4SA24 Compare Parts
  • CC65/4SA24 vs CC65SA120
  • CC65/4SA24 vs CC65LA240
  • CC65/4SA24 vs CC65LA120
  • CC65/4SA24 vs CC65-230
  • CC65/4SA24 vs CC65-110
  • CC65/4SA24 vs CC65/4SA120
  • CC65/4SA24 vs CC65SD24
  • CC65/4SA24 vs CC65SD12
  • CC65/4SA24 vs CC65SA600-60HZ
  • CC65/4SA24 vs CC65SA480-60HZ
  • CC65/4SA24 vs CC65SA24
  • CC65/4SA24 vs CC65SA220
  • CC65/4SA24 vs CC65SA208-60HZ
  • CC65/4SA24 vs CC65SA110
  • CC65/4SA24 vs CC65LD24
  • CC65/4SA24 vs CC65LD12
  • CC65/4SA24 vs CC65LA600-60HZ
  • CC65/4SA24 vs CC65LA480-60HZ
  • CC65/4SA24 vs CC65LA24
  • CC65/4SA24 vs CC65LA220
  • CC65/4SA24 vs CC65LA208-60HZ
  • CC65/4SA24 vs CC65LA110
  • CC65/4SA24 vs CC65/4SD24
  • CC65/4SA24 vs CC65/4SA600-60HZ
  • CC65/4SA24 vs CC65/4SA480-60HZ
  • CC65/4SA24 vs CC65/4SA240
  • CC65/4SA24 vs CC65/4SA220
  • CC65/4SA24 vs CC65/4SA208-60HZ
  • CC65/4SA24 vs CC65/4SA110
  • CC65/4SA24 vs CC630SAD200
  • CC65/4SA24 vs CC630SAD100
  • CC65/4SA24 vs CC630SA500
  • CC65/4SA24 vs CC630/4SAD200
  • CC65/4SA24 vs CC630/4SAD100
  • CC65/4SA24 vs CC630/4SA500
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.