6N137SD
6N137SD
Obsolete
Description:  OPTOISO 2.5KV 1CH OPEN COLL 8SMD
Manufacturer:  onsemi
Datasheet:   6N137SD Datasheet
History Price: $0.95
In Stock: 25900
6N137SD Specification
Specification
Part No
6N137SD
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Voltage - Isolation
2500Vrms
Common Mode Transient Immunity (Min)
10kV/µs (Typ)
Input Type
DC
Output Type
Open Collector
Current - Output / Channel
50 mA
Data Rate
10Mbps
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
Rise / Fall Time (Typ)
50ns, 12ns
Voltage - Forward (Vf) (Typ)
1.4V
Current - DC Forward (If) (Max)
50mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-SMD
6N137SD PDF Datasheet
6N137SD Related Parts
6N134TXVB
6N134TXVB
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
6N134TXV
6N134TXV
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
6N134/883B#300
6N134/883B#300
Broadcom
OPTOISO 1.5KV OPEN COLL 16DIP GW
6N134/883B#200
6N134/883B#200
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
6N134#200
6N134#200
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
6N134/883B
6N134/883B
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
6N134
6N134
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
6N134#300
6N134#300
Broadcom
OPTOISO 1.5KV OPEN COLL 16DIP GW
6N137M
6N137M
Fairchild Semiconductor
6N137M - HIGH SPEED 10MBIT/S LOG
6N137M
6N137M
onsemi
OPTOISO 5KV 1CH OPEN COLL 8DIP
6N137F
6N137F
Toshiba Semiconductor
OPTOISO 2.5KV 1CH OPEN COLL 8DIP
6N137A-X017T
6N137A-X017T
Vishay
OPTOISO 5KV 1CH OPEN COLL 8SMD
6N137SD Description

## Overview of onsemi 6N137SD

The onsemi 6N137SD is an optocoupler, also known as an optoisolator, designed to provide electrical isolation between high-voltage and low-voltage systems. It is commonly used in applications where the transfer of signals or power needs to be isolated to prevent noise, voltage spikes, and other electrical interferences. The 6N137SD is a high-speed device featuring a photodiode, phototransistor, and an integrated amplifier, making it suitable for various industrial and consumer electronics applications.

## Key Specifications

* Type: Phototransistor Optocoupler
* Package Type: 8-pin SOIC (Small Outline Integrated Circuit)
* Input-Output Isolation Voltage (Viso): 5kV
* Input Forward Voltage (Vf): 1.2V (typical)
* Output Collector-Emitter Voltage (Vceo): 30V
* Operating Voltage: 4.5V to 5.5V (Vcc for the input side)
* Output Current (Ic): 50mA (maximum continuous)
* Operating Temperature Range: -40°C to +85°C
* Data Rate: Up to 10 Mbps (high-speed transmission)
* Current Transfer Ratio (CTR): 50% to 600% (depending on load conditions)
* Rise and Fall Time: 30ns (typical rise time), 50ns (typical fall time)
* Output Saturation Voltage (Vce(sat)): 0.4V (maximum at Ic = 20mA)
* Input Reverse Current (Ir): 10nA (maximum)

## Features

* High-Speed Data Transmission: The 6N137SD is capable of high-speed data transmission, with a maximum data rate of 10 Mbps. This makes it suitable for high-speed communication applications, such as in industrial control systems, telecommunications, and networking equipment.
* High Isolation: The device provides an isolation voltage of 5kV, offering robust protection against electrical noise, spikes, and voltage surges, ensuring safe operation in systems with differing ground potentials.
* Wide Operating Voltage Range: The input side operates within a voltage range of 4.5V to 5.5V, making the 6N137SD compatible with a wide variety of logic and signal levels.
* Compact Package: With its 8-pin SOIC package, the 6N137SD offers a small form factor, making it ideal for space-constrained applications where a compact solution is necessary.
* Low Power Consumption: The device has a relatively low power dissipation due to its efficient design, which is beneficial in applications where power efficiency is critical.
* Low Output Saturation Voltage: The device has a low saturation voltage of 0.4V, which allows for minimal signal loss, ensuring efficient signal transmission.
* High Noise Immunity: The optocoupler provides excellent immunity to high-voltage transients and electromagnetic interference (EMI), ensuring stable operation in noisy environments.

## Applications

* Microcontroller Interfacing: The 6N137SD is widely used for isolating microcontrollers or microprocessors from high-voltage or noisy systems, preventing damage and ensuring stable signal transmission.
* Switching Power Supplies: Used in switching power supplies to provide feedback isolation and protect low-voltage components from high-voltage switching transients.
* Signal Isolation: Ideal for isolating control signals in systems that operate at different voltage levels, such as in industrial automation systems, motor drives, and power control circuits.
* Data Communication: Suitable for data communication systems where high-speed isolation is needed, such as in communication interfaces, networking equipment, and telecommunication devices.
* Automotive Systems: Used in automotive applications to isolate control signals between different sections of electronic control units (ECUs), providing noise immunity and enhancing system stability.

## Performance Characteristics

* High Speed and Bandwidth: With a rise time of 30ns and fall time of 50ns, the 6N137SD can handle high-speed data transmission, making it suitable for applications where fast response times are essential.
* Efficient Power Usage: The device operates with a low input forward voltage of 1.2V (typical), ensuring minimal power consumption while maintaining reliable operation.
* Stable Performance Across Temperatures: With an operating temperature range of -40°C to +85°C, the device is robust and can function in a wide variety of environments, making it suitable for industrial and automotive applications.
* Strong Noise Immunity: The 5kV isolation voltage ensures that the device can effectively protect against high-voltage spikes and electrical noise, contributing to system stability and longevity.

## Reliability and Robustness

* Extended Temperature Range: With a wide temperature range of -40°C to +85°C, the 6N137SD is designed to operate reliably in harsh environments, including industrial and automotive settings where temperature variations are common.
* ESD Protection: The device offers built-in electrostatic discharge (ESD) protection, ensuring that it can withstand electrostatic events during handling and in real-world applications.
* Long Operational Lifetime: The optocoupler’s construction and design ensure long-term reliability, with minimal degradation over time, even in demanding applications.

## Conclusion

The onsemi 6N137SD is a highly versatile and reliable optocoupler, offering fast data transmission, high voltage isolation, and low power consumption. Its wide range of applications, from microcontroller interfacing to high-speed data communication and power supply isolation, makes it an essential component in various industrial, automotive, and consumer electronics systems. With excellent noise immunity and robust performance under diverse conditions, the 6N137SD is a trusted solution for providing electrical isolation in critical electronic circuits.
6N137SD Compare Parts
  • 6N137SD vs 6N137
  • 6N137SD vs 6N137WV
  • 6N137SD vs 6N137W
  • 6N137SD vs 6N137V
  • 6N137SD vs 6N137SV
  • 6N137SD vs 6N137SDV
  • 6N137SD vs 6N137V
  • 6N137SD vs 6N137-560
  • 6N137SD vs 6N137#520
  • 6N137SD vs 6N137
  • 6N137SD vs 6N137
  • 6N137SD vs 6N137
  • 6N137SD vs 6N137#300
  • 6N137SD vs 6N137SVM
  • 6N137SD vs 6N137SDM
  • 6N137SD vs 6N137SDVM
  • 6N137SD vs 6N137SM
  • 6N137SD vs 6N137SMT&R
  • 6N137SD vs 6N137TSR2VM
  • 6N137SD vs 6N137TSVM
  • 6N137SD vs 6N137TVM
  • 6N137SD vs 6N137TVM
  • 6N137SD vs 6N137VM
  • 6N137SD vs 6N137VM
  • 6N137SD vs 6N137-X007T
  • 6N137SD vs 6N137#320
  • 6N137SD vs 6N137#500
  • 6N137SD vs 6N137-000E
  • 6N137SD vs 6N137-020E
  • 6N137SD vs 6N137-060E
  • 6N137SD vs 6N137-300E
  • 6N137SD vs 6N137-320E
  • 6N137SD vs 6N137-360E
  • 6N137SD vs 6N137-500E
  • 6N137SD vs 6N137-520E
  • 6N137SD vs 6N137-560E
  • 6N137SD vs 6N137#060
  • 6N137SD vs 6N137-X009T
  • 6N137SD vs 6N137A
  • 6N137SD vs 6N137A-X001
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.