TLP621-4X
TLP621-4X
Active
Description:  OPTOISO 5.3KV 4CH TRANS 16DIP
Manufacturer:  Isocom Components
Datasheet:   TLP621-4X Datasheet
History Price: $1.73
In Stock: 41700
TLP621-4X Specification
Specification
Part No
TLP621-4X
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
4
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
50% @ 5mA
Current Transfer Ratio (Max)
600% @ 5mA
Turn On / Turn Off Time (Typ)
3µs, 3µs
Rise / Fall Time (Typ)
2µs, 3µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
55V
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
1.15V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
-
TLP621-4X PDF Datasheet
TLP621-4X Related Parts
TLP181(GR,T)
TLP181(GR,T)
Toshiba Semiconductor
OPTOCOUPLER TRANS SOIC
TLP137(F)
TLP137(F)
Toshiba Semiconductor
OPTOISO 3.75KV TRANS 6-MFSOP
TLP332(F)
TLP332(F)
Toshiba Semiconductor
OPTOISOLATR 5KV TRANSISTOR 6-DIP
TLP331(F)
TLP331(F)
Toshiba Semiconductor
OPTOISO 5KV TRANS W/BASE 6DIP
TLP331(BV,F)
TLP331(BV,F)
Toshiba Semiconductor
OPTOISO 5KV TRANS W/BASE 6DIP
TLP190B(U,C,F)
TLP190B(U,C,F)
Toshiba Semiconductor
OPTOISOLTR 2.5KV PHVOLT 6-MFSOP
TLP190B(TPR,U,C,F)
TLP190B(TPR,U,C,F)
Toshiba Semiconductor
OPTOISOLTR 2.5KV PHVOLT 6-MFSOP
TLP191B(U,C,F)
TLP191B(U,C,F)
Toshiba Semiconductor
OPTOISOLTR 2.5KV PHVOLT 6-MFSOP
TLP131(GB-TPR,F)
TLP131(GB-TPR,F)
Toshiba Semiconductor
OPTOISO 3.75KV TRANS 6-MFSOP
TLP131(F)
TLP131(F)
Toshiba Semiconductor
OPTOISO 3.75KV TRANS 6-MFSOP
TLP127TPRUF
TLP127TPRUF
Toshiba Semiconductor
OPTOISOLTR 2.5KV DARLNG 6-MFSOP
TLP281(GB-TP,F)
TLP281(GB-TP,F)
Toshiba Semiconductor
OPTOISOLATOR 2.5KV TRANS 4-SOP
TLP621-4X Compare Parts
  • TLP621-4X vs TLP785(D4-TP6,F
  • TLP621-4X vs TLP620X
  • TLP621-4X vs TLP620-2X
  • TLP621-4X vs TLP590B(C,F)
  • TLP621-4X vs TLP591B(C,F)
  • TLP621-4X vs TLP620(F)
  • TLP621-4X vs TLP621XGB
  • TLP621-4X vs TLP621X
  • TLP621-4X vs TLP621XSM
  • TLP621-4X vs TLP785F(D4GLT7,F
  • TLP621-4X vs TLP785F(GB-LF7,F
  • TLP621-4X vs TLP785F(GB-TP7,F
  • TLP621-4X vs TLP785F(GR-TP7,F
  • TLP621-4X vs TLP785(BL,F)
  • TLP621-4X vs TLP785(BLL-LF6,F
  • TLP621-4X vs TLP785(BLL-TP6,F
  • TLP621-4X vs TLP785F(YH-TP7,F
  • TLP621-4X vs TLP785(D4-GR,F
  • TLP621-4X vs TLP785F(TP7,F
  • TLP621-4X vs TLP785F(LF7,F
  • TLP621-4X vs TLP785F(Y-LF7,F
  • TLP621-4X vs TLP785F(Y-TP7,F
  • TLP621-4X vs TLP785F(YH-LF7,F
  • TLP621-4X vs TLP785(GRL-TP6,F
  • TLP621-4X vs TLP785(GR,F)
  • TLP621-4X vs TLP785(GR-LF6,F
  • TLP621-4X vs TLP785(GR-TP6,F)
  • TLP621-4X vs TLP785(Y,F)
  • TLP621-4X vs TLP785(GRL,F
  • TLP621-4X vs TLP785(GB-LF6,F
  • TLP621-4X vs TLP785(TP6,F)
  • TLP621-4X vs TLP785(GRH-TP6,F)
  • TLP621-4X vs TLP785(D4GH-T6,F
  • TLP621-4X vs TLP785(D4GL-T6,F
  • TLP621-4X vs TLP785(GB-TP6,F
  • TLP621-4X vs TLP785(D4YH-T6,F
  • TLP621-4X vs TLP785(F)
  • TLP621-4X vs TLP785(GB,F)
  • TLP621-4X vs TLP785F(D4BLF7,F
  • TLP621-4X vs TLP785(Y-TP6,F
  • Customer Reviews
    4.95 out of 5.00 stars from 73 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery