HMHA2801A
HMHA2801A
Active
Description:  OPTOISO 3.75KV TRANS 4-MINI-FLAT
Manufacturer:  onsemi
Datasheet:   HMHA2801A Datasheet
History Price: $0.71
In Stock: 15100
HMHA2801A Specification
Specification
Part No
HMHA2801A
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
3750Vrms
Current Transfer Ratio (Min)
80% @ 5mA
Current Transfer Ratio (Max)
160% @ 5mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
3µs, 3µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
80V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.3V (Max)
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
300mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
4-SOIC (0.173", 4.40mm Width)
Supplier Device Package
4-Mini-Flat
HMHA2801A PDF Datasheet
HMHA2801A Related Parts
HMHA2801R2V
HMHA2801R2V
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMHA2801V
HMHA2801V
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMHA2801BV
HMHA2801BV
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMHA2801R2
HMHA2801R2
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMHA2801BR3V
HMHA2801BR3V
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMHA2801BR4
HMHA2801BR4
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMHA2801BR4V
HMHA2801BR4V
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMHAA280R1
HMHAA280R1
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMHA281R4
HMHA281R4
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMHA281R4V
HMHA281R4V
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMHA281V
HMHA281V
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMHAA280R1V
HMHAA280R1V
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMHA2801A Description
Introduction to onsemi HMHA2801A

The HMHA2801A is a high-performance, low-power operational amplifier (op-amp) designed by onsemi. This device is optimized for applications requiring precision signal amplification and low noise performance. Its versatility makes it suitable for various applications in industrial, automotive, and consumer electronics, particularly in sensor interfacing and audio processing.

Key Features

1. Low Power Consumption: The HMHA2801A is designed for low power operation, making it ideal for battery-powered devices and energy-sensitive applications. This characteristic helps extend battery life while maintaining performance.

2. Wide Supply Voltage Range: The op-amp operates over a supply voltage range of ±2.5V to ±15V, providing flexibility for integration into different circuit designs and enabling compatibility with various power supply configurations.

3. High Gain Bandwidth Product: With a gain bandwidth product of 1 MHz, the HMHA2801A can handle a wide range of frequencies, making it suitable for applications requiring fast signal processing.

4. Low Input Offset Voltage: The device features a low input offset voltage of typically 0.5 mV, which ensures accurate signal amplification with minimal distortion—a critical factor in precision applications.

5. High Slew Rate: The op-amp has a slew rate of 0.5 V/µs, allowing it to respond quickly to changes in the input signal, which is essential for high-speed applications.

6. Rail-to-Rail Output: The rail-to-rail output capability enables the op-amp to drive loads close to the supply rails, maximizing the dynamic range and improving overall performance in single-supply configurations.

7. Low Noise Performance: With a low noise voltage density of 20 nV/√Hz at 1 kHz, the HMHA2801A ensures that signal integrity is maintained even in sensitive applications where noise can significantly impact performance.

8. Temperature Range: The op-amp operates over an extended temperature range from -40°C to +125°C, making it suitable for automotive and industrial environments where temperature fluctuations can be significant.

Specifications

- Part Number: HMHA2801A
- Package Type: SOIC-8
- Number of Amplifiers per Package: 1
- Supply Voltage Range: ±2.5V to ±15V
- Input Offset Voltage: Typically 0.5 mV
- Gain Bandwidth Product: 1 MHz
- Slew Rate: 0.5 V/µs
- Input Common Mode Voltage Range: -0.3V to V+ - 2V
- Output Voltage Swing (Min): V− + 0.05V to V+ - 0.05V (typical)
- Noise Voltage Density at 1 kHz: 20 nV/√Hz
- Power Supply Rejection Ratio (PSRR): Typically 100 dB
- Operating Temperature Range: -40°C to +125°C

Applications

The HMHA2801A's combination of low power consumption and high-performance characteristics makes it suitable for various applications:

1. Sensor Signal Conditioning: Ideal for amplifying signals from sensors such as thermocouples or strain gauges in industrial automation systems.

2. Audio Processing Equipment: Its low noise and high fidelity make it perfect for audio amplification circuits in consumer electronics like sound systems or portable audio devices.

3. Data Acquisition Systems: Used in data acquisition systems where precise signal amplification is required before analog-to-digital conversion.

4. Medical Devices: Employed in medical instrumentation where accuracy and reliability are critical, such as ECG or EEG monitoring equipment.

5. Automotive Applications: Suitable for automotive sensor interfaces that require robust performance under varying environmental conditions.

6. Battery-Powered Devices: Its low power consumption makes it an excellent choice for portable devices where battery life is paramount.

7. Industrial Control Systems: Utilized in control systems that require precise feedback signals from sensors or actuators.

8. Communication Systems: Can be used in RF and communication circuits where signal integrity is crucial for effective transmission and reception of data.

Conclusion

The onsemi HMHA2801A operational amplifier stands out as a versatile component that combines low power consumption with high-performance characteristics suitable for a wide range of applications across different industries. Its features—including wide supply voltage range, low noise operation, rail-to-rail output capability, and extended temperature range—make it an excellent choice for engineers looking to design reliable and efficient electronic systems that require precise signal amplification.
HMHA2801A Compare Parts
  • HMHA2801A vs HMHA2801AR2
  • HMHA2801A vs HMHA2801AR2V
  • HMHA2801A vs HMHA2801BR2
  • HMHA2801A vs HMHA2801B
  • HMHA2801A vs HMHA2801AV
  • HMHA2801A vs HMHA2801AV
  • HMHA2801A vs HMHA281
  • HMHA2801A vs HMHA281
  • HMHA2801A vs HMHA2801V
  • HMHA2801A vs HMHA281R2
  • HMHA2801A vs HMHAA280R2V
  • HMHA2801A vs HMHAA280R2
  • HMHA2801A vs HMHAA280
  • HMHA2801A vs HMHA281R2V
  • HMHA2801A vs HMHA281R2V
  • HMHA2801A vs HMHAA280V
  • HMHA2801A vs HMHA281R2
  • HMHA2801A vs HMHAA280V
  • HMHA2801A vs HMHA2801BR3
  • HMHA2801A vs HMHA2801BR2V
  • HMHA2801A vs HMHA2801BR1V
  • HMHA2801A vs HMHA2801AR1
  • HMHA2801A vs HMHA281R3V
  • HMHA2801A vs HMHAA280R4V
  • HMHA2801A vs HMHA281R3
  • HMHA2801A vs HMHAA280R4
  • HMHA2801A vs HMHA2801CR2
  • HMHA2801A vs HMHA2801CR1V
  • HMHA2801A vs HMHA2801CR1
  • HMHA2801A vs HMHA2801C
  • HMHA2801A vs HMHA2801CR2V
  • HMHA2801A vs HMHA2801CR3
  • HMHA2801A vs HMHA2801AR1V
  • HMHA2801A vs HMHA2801R1
  • HMHA2801A vs HMHA281R2_F132
  • HMHA2801A vs HMHA281R1V
  • HMHA2801A vs HMHA281R1
  • HMHA2801A vs HMHA2801R4V
  • HMHA2801A vs HMHA2801R4
  • HMHA2801A vs HMHA2801R3V
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi