6N139#520
6N139#520
Discontinued
Description:  OPTOISO 5KV DARL W/BASE 8SMD
Manufacturer:  Broadcom
Datasheet:   6N139#520 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 11600
6N139#520 Specification
Specification
Part No
6N139#520
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Broadcom
Series
-
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
500% @ 1.6mA
Current Transfer Ratio (Max)
2600% @ 1.6mA
Turn On / Turn Off Time (Typ)
200ns, 2µs
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Darlington with Base
Voltage - Output (Max)
18V
Current - Output / Channel
60mA
Voltage - Forward (Vf) (Typ)
1.4V
Current - DC Forward (If) (Max)
20 mA
Vce Saturation (Max)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-SMD
6N139#520 Related Parts
6N136VM
6N136VM
onsemi
OPTOISO 5KV TRANS W/BASE 8DIP
6N136VM
6N136VM
Fairchild Semiconductor
HIGH SPEED TRANSISTOR OPTOCOUPLE
6N136TVM
6N136TVM
onsemi
OPTOISO 5KV TRANS W/BASE 8DIP
6N136TVM
6N136TVM
Fairchild Semiconductor
HIGH SPEED TRANSISTOR OPTOCOUPLE
6N138(TP1,F)
6N138(TP1,F)
Toshiba Semiconductor
OPTOISO 2.5KV DARL W/BASE 8SMD
6N138-000E
6N138-000E
Broadcom
OPTOISO 3.75KV DARL W/BASE 8DIP
6N138-020E
6N138-020E
Broadcom
OPTOISO 5KV DARL W/BASE 8DIP
6N136SDM
6N136SDM
onsemi
OPTOISO 5KV TRANS W/BASE 8SMD
6N136SDVM
6N136SDVM
onsemi
OPTOISO 5KV TRANS W/BASE 8SMD
6N136SM
6N136SM
onsemi
OPTOISO 5KV TRANS W/BASE 8SMD
6N136SM
6N136SM
onsemi
6N136M - LOGIC IC OUTPUT OPTOCOU
6N136SMT&R
6N136SMT&R
Isocom Components
OPTOISO 5KV TRANS W/BASE 8SMD
6N139#520 Compare Parts
  • 6N139#520 vs 6N139#060
  • 6N139#520 vs 6N135#020
  • 6N139#520 vs 6N139#320
  • 6N139#520 vs 6N135#300
  • 6N139#520 vs 6N135#500
  • 6N139#520 vs 6N138#020
  • 6N139#520 vs 6N138#300
  • 6N139#520 vs 6N139#020
  • 6N139#520 vs 6N136WV
  • 6N139#520 vs 6N136W
  • 6N139#520 vs 6N136V
  • 6N139#520 vs 6N136V
  • 6N139#520 vs 6N136WV
  • 6N139#520 vs 6N136SD
  • 6N139#520 vs 6N138
  • 6N139#520 vs 6N138
  • 6N139#520 vs 6N138
  • 6N139#520 vs 6N136SV
  • 6N139#520 vs 6N135WV
  • 6N139#520 vs 6N138-X009
  • 6N139#520 vs 6N136S
  • 6N139#520 vs 6N136F
  • 6N139#520 vs 6N136
  • 6N139#520 vs 6N136SDV
  • 6N139#520 vs 6N138SDV
  • 6N139#520 vs 6N139(F)
  • 6N139#520 vs 6N139
  • 6N139#520 vs 6N138WV
  • 6N139#520 vs 6N138W
  • 6N139#520 vs 6N138-X007
  • 6N139#520 vs 6N138SV
  • 6N139#520 vs 6N138-X007T
  • 6N139#520 vs 6N138SD
  • 6N139#520 vs 6N138S
  • 6N139#520 vs 6N138F
  • 6N139#520 vs 6N138-X009T
  • 6N139#520 vs 6N135W
  • 6N139#520 vs 6N138V
  • 6N139#520 vs 6N136
  • 6N139#520 vs 6N1135-X009T
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you