☰
MCT6
MCT6
Active
Description:  TRANSISTOR OUTPUT OPTOCOUPLER, 2
Manufacturer:  Fairchild Semiconductor
Datasheet:   MCT6 Datasheet
History Price: Active
In Stock: 41510
MCT6 Specification
Specification
Part No
MCT6
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
-
Inputs - Side 1/Side 2
-
Voltage - Isolation
-
Common Mode Transient Immunity (Min)
-
Input Type
-
Output Type
-
Current - Output / Channel
-
Data Rate
-
Propagation Delay tpLH / tpHL (Max)
-
Rise / Fall Time (Typ)
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MCT6 PDF Datasheet
MCT6 Description
The onsemi MCT6 is a high-performance, medium-voltage, and high-speed optoisolator designed for various applications requiring electrical isolation. This device is particularly useful in industrial automation, power supplies, and communication systems where signal integrity and reliability are paramount. Below is a detailed overview of the MCT6, including its specifications and parameters.

## Overview

The MCT6 is an optocoupler that utilizes a phototransistor output, providing a high degree of electrical isolation between its input and output. It is designed to transmit signals while maintaining a high level of noise immunity and low signal distortion. The device is particularly suitable for applications that require fast switching speeds and high isolation voltage.

## Key Features

1. High Isolation Voltage: The MCT6 offers a high isolation voltage of up to 5000 VRMS, ensuring safety and reliability in high-voltage applications.
2. Fast Switching Speed: With a typical rise time of 10 µs and fall time of 5 µs, the MCT6 is capable of fast signal transmission, making it suitable for high-speed data communication.
3. Wide Operating Temperature Range: The device operates effectively over a temperature range of -40°C to +100°C, allowing it to be used in various environmental conditions.
4. Low Input Current: The MCT6 requires a low input current to operate, typically around 10 mA, which helps in reducing power consumption.
5. High Common Mode Rejection Ratio (CMRR): The device features a high CMRR, which enhances its performance in noisy environments.

## Specifications

- Isolation Voltage: 5000 VRMS
- Input Current (IF): 10 mA (typical)
- Output Collector-Emitter Voltage (VCE): 30 V (max)
- Output Current (IC): 50 mA (max)
- Rise Time (tr): 10 µs (typical)
- Fall Time (tf): 5 µs (typical)
- Operating Temperature Range: -40°C to +100°C
- Storage Temperature Range: -55°C to +125°C
- Package Type: DIP-8 or SOIC-8

## Applications

The MCT6 is widely used in various applications, including:

- Industrial Automation: For isolating control signals in industrial equipment and machinery.
- Power Supplies: In feedback circuits to ensure safe operation and signal integrity.
- Communication Systems: For transmitting data across isolated sections of a system.
- Consumer Electronics: In devices requiring signal isolation for safety and performance.

## Conclusion

The onsemi MCT6 is a versatile optoisolator that combines high performance with robust electrical isolation. Its specifications make it suitable for a wide range of applications, particularly in environments where safety and reliability are critical. With its fast switching capabilities and high isolation voltage, the MCT6 is an excellent choice for engineers looking to implement effective signal isolation in their designs.
Customer Reviews
4.95 out of 5.00 stars from 142 customer reviews from all over the world
Anaëlle Bernard
France
5 stars
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
5 stars
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
5 stars
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
5 stars
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
5 stars
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
5 stars
2026-09-20 04:45
Well received the object