MCT5201SR2M
MCT5201SR2M
Obsolete
Description:  OPTOISO 7.5KV TRANS W/BASE 6SMD
Manufacturer:  onsemi
Datasheet:   MCT5201SR2M Datasheet
History Price: Obsolete
In Stock: 10600
MCT5201SR2M Specification
Specification
Part No
MCT5201SR2M
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
7500Vpk
Current Transfer Ratio (Min)
120% @ 5mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
2.5µs, 16µs
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
30V
Current - Output / Channel
150mA
Voltage - Forward (Vf) (Typ)
1.25V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
400mV
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
6-SMD, Gull Wing
Supplier Device Package
6-SMD
MCT5201SR2M PDF Datasheet
MCT5201SR2M Related Parts
MCT5210M
MCT5210M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
MCT5211SR2M
MCT5211SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
MCT5211M
MCT5211M
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 7
MCT5211M
MCT5211M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
MCT5210SM
MCT5210SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
MCT9001SD
MCT9001SD
onsemi
OPTOISO 5KV 2CH TRANSISTOR 8SMD
MCT5210M
MCT5210M
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 7
MCT6
MCT6
Vishay
OPTOISOLTR 5.3KV 2CH TRANS 8-DIP
MCT61
MCT61
onsemi
OPTOISO 5KV 2CH TRANSISTOR 8DIP
MCT61SD
MCT61SD
onsemi
OPTOISO 5KV 2CH TRANSISTOR 8SMD
MCT61S
MCT61S
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 2
MCT61S
MCT61S
onsemi
OPTOISO 5KV 2CH TRANSISTOR 8SMD
MCT5201SR2M Description
Overview of Fairchild Semiconductor MCT5201SR2M

The Fairchild Semiconductor MCT5201SR2M is an optocoupler designed for isolating and transferring signals between different stages of an electronic circuit, particularly where high-speed switching and signal integrity are critical. This optocoupler is designed to provide galvanic isolation between low-voltage logic circuits and high-voltage power systems, ensuring protection against voltage spikes and electromagnetic interference. The MCT5201SR2M is ideal for use in applications such as motor control, power supplies, telecommunications, and industrial systems.

Key Features

* High-Speed Operation: The MCT5201SR2M features a fast response time, with a typical propagation delay of 60ns, making it ideal for high-speed switching applications. It ensures minimal signal distortion, even in fast-switching environments.
* High Isolation Voltage: It offers an isolation voltage of 5kV, which ensures electrical isolation between input and output circuits, protecting sensitive components from high-voltage surges and spikes.
* High Output Drive Capability: With a high output current drive capability of 50mA, the optocoupler can drive power transistors or other devices directly, providing greater flexibility in power applications.
* Low Input Current: The input side of the MCT5201SR2M operates with a low forward current, typically 5mA, which reduces power consumption and ensures compatibility with low-power logic circuits.
* Compact Package: Housed in a small 8-pin Dual In-line Package (DIP), the MCT5201SR2M offers a compact solution that is easy to integrate into space-constrained designs.
* High Common-Mode Transient Immunity (CMR): The MCT5201SR2M is designed to offer high immunity to common-mode transient voltages, which is essential for applications exposed to noise and electrical surges, ensuring stable operation under adverse electrical conditions.

Applications

* Motor Control Systems: The MCT5201SR2M is commonly used in motor control circuits, providing the necessary isolation between the control electronics and the power stage, thus protecting low-voltage circuits from high-voltage components in the motor drive systems.
* Power Supply Circuits: This optocoupler is widely used in power supply designs, particularly for feedback isolation in switched-mode power supplies (SMPS), enabling the safe transfer of control signals while maintaining electrical isolation.
* Industrial Automation: In industrial systems, the MCT5201SR2M is used for isolating digital control signals from noisy or high-voltage environments, ensuring reliable operation of controllers, sensors, and actuators.
* Telecommunications: It is used in telecommunications equipment for signal isolation and noise reduction, ensuring clear signal transmission between different parts of communication systems.
* Data Acquisition Systems: The optocoupler ensures isolation between high-voltage systems and low-voltage data processing units, which is essential for safely transferring signals in measurement and data logging applications.

Electrical Specifications

* Input Forward Voltage (V\_F): 1.2V (typical) at 5mA, ensuring low power consumption on the input side.
* Input Current (I\_F): 5mA (typical) at the rated input voltage, optimizing energy efficiency.
* Output Collector-Emitter Voltage (V\_CEO): 80V, providing sufficient voltage rating for most low-voltage switching applications.
* Output Current (I\_O): 50mA (maximum), which allows for driving loads directly or controlling external switching devices such as transistors and MOSFETs.
* Isolation Voltage: 5kV RMS, ensuring high electrical isolation between the input and output for safety and system integrity.
* Propagation Delay (t\_plh/t\_phl): 60ns (typical), which makes it suitable for high-speed applications where fast signal transitions are necessary.
* Rise Time (t\_r): 50ns (typical), ensuring fast signal transitions and efficient switching.
* Fall Time (t\_f): 50ns (typical), ensuring fast return times for efficient operation.
* Common-Mode Transient Immunity (CMR): 10kV/µs (typical), offering excellent resistance to electrical noise and transient voltages, ensuring stability in noisy environments.
* Operating Temperature Range: -40°C to +85°C, making it suitable for a wide range of industrial and commercial environments.
* Storage Temperature Range: -40°C to +125°C, ensuring durability and reliability even under extreme environmental conditions.

Package and Mechanical Specifications

* Package Type: 8-pin Dual In-line Package (DIP-8)
* Package Dimensions: 9.14mm x 7.62mm x 4.5mm (L x W x H)
* Pin Pitch: 2.54mm
* Weight: Approximately 1.2g
* Mounting Type: Through-hole (DIP), suitable for a wide range of mounting configurations and prototyping applications.

Advantages

* High-Speed Switching: The MCT5201SR2M's low propagation delay and fast rise and fall times make it ideal for high-speed digital signal transmission, ensuring that data and control signals are transferred with minimal latency.
* Robust Isolation: The high isolation voltage (5kV) ensures that the input and output sides are electrically isolated, preventing the high-voltage side from affecting low-voltage systems and offering protection against electrical surges.
* Low Power Consumption: With low input current requirements, the MCT5201SR2M helps reduce the overall power consumption in signal isolation applications, making it suitable for energy-efficient designs.
* Compact and Easy to Integrate: The 8-pin DIP package is compact, cost-effective, and easy to integrate into a wide variety of designs, including those with limited space for components.
* Enhanced Durability: With a wide operating temperature range of -40°C to +85°C, this optocoupler is suitable for use in harsh industrial environments where temperature fluctuations and demanding conditions are common.
* High Common-Mode Immunity: The optocoupler's ability to withstand common-mode transients ensures that it remains operational in environments with electrical noise or voltage spikes, which is common in industrial and automotive applications.

Thermal and Reliability Characteristics

* Thermal Resistance Junction to Ambient (RthJA): 90°C/W (typical), indicating how well the device can dissipate heat during operation.
* Thermal Resistance Junction to Case (RthJC): 40°C/W (typical), providing a measure of the device's ability to conduct heat away from the internal components.
* Moisture Sensitivity Level (MSL): Level 1 (unlimited floor life at <30°C/85% RH), ensuring that the device can be handled during assembly without concern for moisture absorption.
* Life Expectancy: The MCT5201SR2M is designed for long-term reliability with a high mean time between failures (MTBF), ensuring that it provides consistent performance over its operational life.

Conclusion

The Fairchild Semiconductor MCT5201SR2M is a versatile and high-performance optocoupler, offering fast switching, high isolation voltage, and low power consumption. Its robust design and enhanced common-mode immunity make it suitable for demanding industrial, automotive, telecommunications, and consumer electronics applications. Whether for motor control, power supplies, or signal isolation, the MCT5201SR2M provides a reliable solution for safely transferring electrical signals while protecting sensitive components from high-voltage spikes and noise. Its compact 8-pin DIP package ensures easy integration into various designs, and its wide operating temperature range ensures dependable operation in harsh environments.
MCT5201SR2M Compare Parts
  • MCT5201SR2M vs MCT2ESR2M
  • MCT5201SR2M vs MCT2FM
  • MCT5201SR2M vs MCT2EW
  • MCT5201SR2M vs MCT2EVM
  • MCT5201SR2M vs MCT2ETVM
  • MCT5201SR2M vs MCT2ESVM
  • MCT5201SR2M vs MCT2ESD
  • MCT5201SR2M vs MCT2ETM
  • MCT5201SR2M vs MCT2E300
  • MCT5201SR2M vs MCT2ES
  • MCT5201SR2M vs MCT2EFVM
  • MCT5201SR2M vs MCT2EFR2VM
  • MCT5201SR2M vs MCT2EFR2M
  • MCT5201SR2M vs MCT2EFM
  • MCT5201SR2M vs MCT2E3SD
  • MCT5201SR2M vs MCT2E300W
  • MCT5201SR2M vs MCT2E
  • MCT5201SR2M vs MCT271W
  • MCT5201SR2M vs MCT271SD
  • MCT5201SR2M vs MCT271S
  • MCT5201SR2M vs MCT2E3S
  • MCT5201SR2M vs MCT2FVM
  • MCT5201SR2M vs MCT9001W
  • MCT5201SR2M vs MCT52013S
  • MCT5201SR2M vs MCT5201SM
  • MCT5201SR2M vs MCT5201SD
  • MCT5201SR2M vs MCT5201S
  • MCT5201SR2M vs MCT5200S
  • MCT5201SR2M vs MCT52013SD
  • MCT5201SR2M vs MCT5210
  • MCT5201SR2M vs MCT5201300W
  • MCT5201SR2M vs MCT5201300
  • MCT5201SR2M vs MCT5201
  • MCT5201SR2M vs MCT5200W
  • MCT5201SR2M vs MCT2FR2M
  • MCT5201SR2M vs MCT5201M
  • MCT5201SR2M vs MCT5211-X007T
  • MCT5201SR2M vs MCT5211-X007
  • MCT5201SR2M vs MCT5211
  • MCT5201SR2M vs MCT5211
  • Customer Reviews
    4.95 out of 5.00 stars from 62 customer reviews from all over the world
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!