☰
ILQ74
ILQ74
Active
Description:  OPTOISO 5.3KV 4CH TRANS 16DIP
Manufacturer:  Vishay
Datasheet:   ILQ74 Datasheet
History Price: $3.9
In Stock: 34420
ILQ74 Specification
Specification
Part No
ILQ74
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Vishay
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
4
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
12.5% @ 16mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
3µs, 3µs
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
20V
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
1.3V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
500mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-DIP
ILQ74 PDF Datasheet
ILQ74 Related Parts
ILQ5-X009
ILQ5-X009
Vishay
OPTOISO 5.3KV 4CH TRANS 16SMD
ILQ5-X009T
ILQ5-X009T
Vishay
OPTOISO 5.3KV 4CH TRANS 16SMD
ILQ55-X007
ILQ55-X007
Vishay
OPTOISO 5.3KV 4CH DARL 16SMD
ILQ615-2X017
ILQ615-2X017
Vishay
OPTOISO 5.3KV 4CH TRANS 16SMD
ILQ32-X001
ILQ32-X001
Vishay
OPTOISO 5.3KV 4CH DARL 16DIP
ILQ30-X009
ILQ30-X009
Vishay
OPTOISO 5.3KV 4CH DARL 16SMD
ILQ5
ILQ5
Vishay
OPTOISO 5.3KV 4CH TRANS 16DIP
ILQ2-X017
ILQ2-X017
Vishay
OPTOISO 5.3KV 4CH TRANS 16SMD
ILQ2-X017T
ILQ2-X017T
Vishay
OPTOISO 5.3KV 4CH TRANS 16SMD
ILQ30-X001
ILQ30-X001
Vishay
OPTOISO 5.3KV 4CH DARL 16DIP
ILQ66-4X009T
ILQ66-4X009T
Vishay
OPTOISO 5.3KV 4CH DARL 16SMD
ILQ621GB-X017
ILQ621GB-X017
Vishay
OPTOISO 5.3KV 4CH TRANS 16SMD
ILQ74 Description
The Vishay ILQ74 is a high-performance N-channel power MOSFET specifically engineered for low-voltage, high-efficiency power conversion applications where compact footprint, low on-resistance, and fast switching capability are critical. This device leverages a vertical trench-gate MOSFET architecture to achieve minimal conduction losses while maintaining high current handling capability. Packaged in a thermally enhanced SO-8 configuration with an exposed pad, the ILQ74 is optimized for efficient heat dissipation through PCB copper planes, enabling stable operation under high current and high switching frequency conditions. The device is intended primarily for synchronous rectification, point-of-load (POL) voltage regulation, and other high-density power management applications where efficiency and thermal performance are essential. Its internal construction emphasizes low gate charge and fast intrinsic body diode recovery to reduce switching losses and improve overall system reliability.

## Device Functionality and Classification

The ILQ74 is classified as an N-channel enhancement-mode power MOSFET. Functionally, it operates as a voltage-controlled switch, wherein applying a gate-source voltage above the threshold establishes a low-resistance conduction path between the drain and source terminals. This device is designed to conduct significant currents while maintaining low conduction losses, making it suitable for synchronous rectification in low-voltage power rails. Its trench-gate architecture provides superior on-resistance performance relative to planar MOSFETs, with the added benefit of stable switching behavior and avalanche robustness. The device supports both continuous and pulsed current operation in low-voltage power conversion topologies.

## Electrical Parameters

The ILQ74 features a maximum drain-to-source voltage (VDS) of 40 V, establishing its capability to operate safely in 12 V and 24 V intermediate bus systems. The device exhibits a continuous drain current (ID) capability up to 40 A at a junction temperature of 25°C, with higher pulsed current handling enabled by short-duration switching events. The precise continuous current rating is heavily dependent on thermal management and PCB layout, reflecting the critical interaction between electrical performance and heat dissipation in power MOSFETs.

The device’s drain-to-source on-resistance (RDS(on)) is a critical parameter, specified at 6.5 mΩ at a gate-source voltage (VGS) of 10 V. This low RDS(on) minimizes conduction losses during high-current operation, directly improving system efficiency. The threshold voltage (VGS(th)) is specified within a narrow range of 1.0 V to 2.5 V, ensuring predictable turn-on behavior and consistent device performance across production variations.

Total gate charge (Qg) is minimized to facilitate high-frequency operation with reduced driver losses. Typical Qg values are approximately 23 nC at VGS = 10 V, balancing fast switching with low gate drive energy. The reverse transfer capacitance (Crss) is also low, improving dv/dt immunity and reducing parasitic turn-on risks in synchronous rectification stages.

The intrinsic body diode exhibits fast recovery characteristics with minimal reverse recovery charge (Qrr) of 23 nC, which is critical for reducing switching losses and electromagnetic interference in half-bridge and synchronous rectification applications. The device also supports avalanche energy handling (EAS), enabling it to absorb short-duration inductive energy events without damage.

## Thermal and Packaging Characteristics

The ILQ74 is housed in a PowerPAK SO-8 style package with an exposed thermal pad, providing low thermal resistance from junction to PCB. The junction-to-ambient thermal resistance (RθJA) is approximately 40°C/W on a standard 2-layer PCB, while junction-to-case thermal resistance (RθJC) is significantly lower due to the direct thermal path through the exposed pad. This design enables efficient dissipation of power under high-current operation and reduces thermal stress on the device. The maximum junction temperature (TJ max) is rated at 150°C, ensuring stable performance across a wide temperature range.

The package is engineered to minimize parasitic inductance in the power path, thereby reducing voltage overshoot and improving switching performance at high frequencies. The compact footprint and thermally optimized package support dense PCB layouts typical in modern point-of-load power modules.

## Switching and Dynamic Behavior

The ILQ74 is optimized for high-speed switching applications, with a low gate charge enabling rapid turn-on and turn-off transitions. Its intrinsic capacitances, including input capacitance (Ciss), output capacitance (Coss), and reverse transfer capacitance (Crss), are carefully controlled to balance switching speed and stability. Low Crss reduces Miller effect-induced voltage spikes, which is particularly beneficial in synchronous buck and half-bridge topologies.

The fast body diode recovery minimizes losses during dead-time conduction in synchronous rectifiers. Its reverse recovery time (trr) is on the order of tens of nanoseconds, contributing to reduced switching loss and improved efficiency in high-frequency DC-DC converters. The device exhibits robust dv/dt immunity and low susceptibility to parasitic oscillations, supporting reliable operation in fast-switching environments.

## Typical Applications

The ILQ74 is ideally suited for synchronous rectification in DC-DC converters, point-of-load regulation for CPUs, FPGAs, and other high-performance digital circuits, as well as low-voltage power distribution modules. Its combination of low on-resistance and fast switching characteristics makes it particularly effective in high-efficiency power supplies for computing and telecommunications systems. Additional applications include load switching, OR-ing circuits, and high-current battery management modules where both efficiency and thermal performance are essential. The MOSFET can also serve in motor control circuits for low-voltage DC motors, where reduced conduction and switching losses enhance overall system efficiency.

## Conclusion

The Vishay ILQ74 is a 40 V N-channel trench MOSFET designed for high-efficiency, high-current, low-voltage power conversion applications. It features extremely low RDS(on), fast body diode recovery, and low gate charge, making it ideal for synchronous rectification, point-of-load regulators, and compact DC-DC converter systems. The thermally enhanced SO-8 package ensures effective heat dissipation in high-current applications, while the device maintains reliable electrical performance over a wide temperature range. Its combination of low conduction losses, rapid switching, and robust thermal performance makes the ILQ74 a suitable choice for demanding power management and distribution applications.
ILQ74 Compare Parts
  • ILQ74 vs ILQ620-X009
  • ILQ74 vs ILQ620GB
  • ILQ74 vs ILQ621GB
  • ILQ74 vs ILQ74-X009
  • ILQ74 vs ILQ74-X001
  • ILQ74 vs ILQ621GB-X017T
  • ILQ74 vs ILQ620-X009T
  • ILQ74 vs ILQ621GB-X001
  • ILQ74 vs ILQ620-X019T
  • ILQ74 vs ILQ621-X007T
  • ILQ74 vs ILQ621-X006
  • ILQ74 vs ILQ621
  • ILQ74 vs ILQ620GB-X009T
  • ILQ74 vs ILQ620GB-X009
  • ILQ74 vs ILQ621GB-X009
  • ILQ74 vs ILQ2-X001
  • ILQ74 vs ILQ2-X009
  • ILQ74 vs ILQ2-X007
  • ILQ74 vs ILQ2-X007T
  • ILQ74 vs ILQ2-X016
  • ILQ74 vs ILQ2-X009T
  • ILQ74 vs ILQ2
  • ILQ74 vs ILQ1615-4
  • ILQ74 vs ILQ1-X009T
  • ILQ74 vs ILQ1-X009
  • ILQ74 vs ILQ1-X006
  • ILQ74 vs ILQ1
  • ILQ74 vs ILQ1-X007
  • ILQ74 vs ILQ615-3X016
  • ILQ74 vs ILQ620-X001
  • ILQ74 vs ILQ620
  • ILQ74 vs ILQ615-4X009T
  • ILQ74 vs ILQ615-4X009
  • ILQ74 vs ILQ615-1X009
  • ILQ74 vs ILQ615-4
  • ILQ74 vs ILQ615-3X009T
  • ILQ74 vs ILQ615-3X009
  • ILQ74 vs ILQ615-3X007T
  • ILQ74 vs ILQ615-3
  • ILQ74 vs ILQ615-2X007
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!