☰
ILD755-2
ILD755-2
Active
Description:  OPTOISO 5.3KV 2CH DARLNG 8-DIP
Manufacturer:  Vishay
Datasheet:   ILD755-2 Datasheet
History Price: $4.92
In Stock: 44010
ILD755-2 Specification
Specification
Part No
ILD755-2
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Vishay
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
2
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
1000% @ 1mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
70µs, 70µs
Input Type
AC, DC
Output Type
Darlington
Voltage - Output (Max)
60V
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
1V
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
ILD755-2 PDF Datasheet
ILD755-2 Related Parts
ILD74-X001
ILD74-X001
Vishay
OPTOISO 5.3KV 2CH TRANS 8DIP
ILD74-X009
ILD74-X009
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
ILD74-X017T
ILD74-X017T
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
ILD766-1
ILD766-1
Vishay
OPTOISO 5.3KV 2CH DARLNG 8-DIP
ILD766-2
ILD766-2
Vishay
OPTOISO 5.3KV 2CH DARLNG 8-DIP
ILD66-4X007T
ILD66-4X007T
Vishay
OPTOISO 5.3KV 2CH DARL 4SMD
ILD2-X017
ILD2-X017
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
ILD250-X009T
ILD250-X009T
Vishay
OPTOISO 5.3KV 2CH TRANS 6SMD
ILD1205T
ILD1205T
Vishay
OPTOISO 4KV 2CH TRANS 8SOIC
ILD1-X009T
ILD1-X009T
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
ILD1-X009
ILD1-X009
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
ILD207-X001T
ILD207-X001T
Vishay
CPL DUAL 100-200% CTR VDE 8SOIC
ILD755-2 Description

The Vishay ILD755-2 is a high-speed, dual-channel optocoupler designed to provide electrical isolation between input and output circuits while enabling fast signal transmission. It integrates two infrared-emitting diodes and photodetectors in a single package, with an output stage based on a high-speed photodarlington or phototransistor configuration, allowing for reliable data transfer in industrial, computing, and telecommunications applications. The device is optimized for applications requiring isolation with minimal propagation delay and high common-mode transient immunity.

## Isolation Characteristics

* Isolation voltage (VISO): 5000 VRMS for one minute minimum between input and output
* Creepage and clearance distances compliant with industrial safety standards
* Reinforced isolation suitable for industrial control, power electronics, and interface circuits
* Common-mode transient immunity: Typically 10 kV/μs, ensuring signal integrity in high-noise environments

## Input Specifications

* Input type: Infrared LED
* Forward voltage (VF): Typically 1.2 V at IF = 10 mA
* Input current (IF): Operating range 5 mA to 20 mA
* Input control: Direct interface with logic-level circuits
* Input rise and fall times: Fast, optimized for high-speed switching applications

## Output Specifications

* Output type: NPN phototransistor
* Collector-emitter voltage (VCEO): 80 V maximum
* Collector current (IC): 50 mA maximum
* Output capacitance: Low parasitic capacitance for fast response
* Propagation delay: Typical 0.3 μs, maximum 0.6 μs, enabling high-speed digital interfacing
* Rise/fall times: Typical 0.25 μs, maximum 0.5 μs under recommended load conditions

## Electrical Characteristics

* Supply voltage for output load: 5 V to 30 V, depending on application and load resistor
* Power dissipation: Minimal, suitable for dense PCB layouts
* High temperature operation: -55°C to +100°C
* Input-to-output isolation resistance: ≥10^12 Ω, ensuring minimal leakage and high reliability

## Packaging and Mechanical Details

* Package type: 6-pin dual in-line package (DIP) or SOIC configuration for PCB mounting
* Lead spacing and dimensions: Standardized for ease of integration into commercial and industrial boards
* Compact package suitable for high-density designs
* RoHS-compliant and halogen-free options available

## Applications

* Digital signal isolation between microcontrollers and high-voltage or noisy circuits
* Industrial automation, PLC interfaces, and sensor signal transmission
* High-speed data acquisition systems requiring low propagation delay
* Telecommunication systems for isolated line interfaces
* Switching power supplies and motor control circuits requiring galvanic isolation

The Vishay ILD755-2 optocoupler provides high-speed, reliable isolation in a compact dual-channel package, combining excellent propagation delay characteristics with industrial-grade isolation performance. Its electrical specifications and fast response make it suitable for both control and data communication applications where safety and signal integrity are critical.
ILD755-2 Compare Parts
  • ILD755-2 vs ILD74-X009T
  • ILD755-2 vs ILD621GB-X007T
  • ILD755-2 vs ILD621-X007T
  • ILD755-2 vs ILD620GB-X009T
  • ILD755-2 vs ILD620GB
  • ILD755-2 vs ILD620-X009T
  • ILD755-2 vs ILD620-X007T
  • ILD755-2 vs ILD74
  • ILD755-2 vs ILD755-2X007T
  • ILD755-2 vs ILD755-1X017
  • ILD755-2 vs ILD755-1
  • ILD755-2 vs ILD615-4X009T
  • ILD755-2 vs ILD620
  • ILD755-2 vs ILD5-X009
  • ILD755-2 vs ILD55-X009
  • ILD755-2 vs ILD55
  • ILD755-2 vs ILD610-1
  • ILD755-2 vs ILD5-X001
  • ILD755-2 vs ILD5
  • ILD755-2 vs ILD55-X007
  • ILD755-2 vs ILD615-2X009T
  • ILD755-2 vs ILD615-4X001
  • ILD755-2 vs ILD615-4
  • ILD755-2 vs ILD615-3X017T
  • ILD755-2 vs ILD615-3X017
  • ILD755-2 vs ILD615-3X009T
  • ILD755-2 vs ILD615-2
  • ILD755-2 vs ILD615-1X007T
  • ILD755-2 vs ILD615-1X007
  • ILD755-2 vs ILD615-1
  • ILD755-2 vs ILD610-3
  • ILD755-2 vs ILD615-3
  • ILD755-2 vs ILD2
  • ILD755-2 vs ILD2-X001
  • ILD755-2 vs ILD1615-4
  • ILD755-2 vs ILD1207T
  • ILD755-2 vs ILD1206T
  • ILD755-2 vs ILD1-X007
  • ILD755-2 vs ILD1-X001
  • ILD755-2 vs ILD206T
  • Customer Reviews
    4.95 out of 5.00 stars from 165 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again