Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Transistor, Photovoltaic Output Optoisolators
/ Vishay ILD55
ILD55
Active
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Description:
OPTOISO 5.3KV 2CH DARLNG 8-DIP
Manufacturer:
Vishay
Datasheet:
ILD55 Datasheet
History Price: $2.69
In Stock: 2565
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ILD55 Specification
Specification
Part No
ILD55
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Vishay
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
2
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
100% @ 10mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
10µs, 35µs
Input Type
DC
Output Type
Darlington
Voltage - Output (Max)
55V
Current - Output / Channel
125mA
Voltage - Forward (Vf) (Typ)
1.25V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
1V
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
ILD55 PDF Datasheet
ILD55 Datasheet
Click and Download: ILD55 Datasheet
ILD55 Related Parts
ILD74-X001
Vishay
OPTOISO 5.3KV 2CH TRANS 8DIP
ILD74-X009
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
ILD74-X017T
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
ILD766-1
Vishay
OPTOISO 5.3KV 2CH DARLNG 8-DIP
ILD766-2
Vishay
OPTOISO 5.3KV 2CH DARLNG 8-DIP
ILD66-4X007T
Vishay
OPTOISO 5.3KV 2CH DARL 4SMD
ILD2-X017
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
ILD250-X009T
Vishay
OPTOISO 5.3KV 2CH TRANS 6SMD
ILD1205T
Vishay
OPTOISO 4KV 2CH TRANS 8SOIC
ILD1-X009T
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
ILD1-X009
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
ILD207-X001T
Vishay
CPL DUAL 100-200% CTR VDE 8SOIC
ILD55 Compare Parts
ILD55 vs ILD74-X009T
ILD55 vs ILD621GB-X007T
ILD55 vs ILD621-X007T
ILD55 vs ILD620GB-X009T
ILD55 vs ILD620GB
ILD55 vs ILD620-X009T
ILD55 vs ILD620-X007T
ILD55 vs ILD74
ILD55 vs ILD755-2X007T
ILD55 vs ILD755-2
ILD55 vs ILD755-1X017
ILD55 vs ILD755-1
ILD55 vs ILD615-4X009T
ILD55 vs ILD620
ILD55 vs ILD5-X009
ILD55 vs ILD55-X009
ILD55 vs ILD610-1
ILD55 vs ILD5-X001
ILD55 vs ILD5
ILD55 vs ILD55-X007
ILD55 vs ILD615-2X009T
ILD55 vs ILD615-4X001
ILD55 vs ILD615-4
ILD55 vs ILD615-3X017T
ILD55 vs ILD615-3X017
ILD55 vs ILD615-3X009T
ILD55 vs ILD615-2
ILD55 vs ILD615-1X007T
ILD55 vs ILD615-1X007
ILD55 vs ILD615-1
ILD55 vs ILD610-3
ILD55 vs ILD615-3
ILD55 vs ILD2
ILD55 vs ILD2-X001
ILD55 vs ILD1615-4
ILD55 vs ILD1207T
ILD55 vs ILD1206T
ILD55 vs ILD1-X007
ILD55 vs ILD1-X001
ILD55 vs ILD206T
Customer Reviews
4.95 out of 5.00 stars from 148 customer reviews from all over the world
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again