☰
IL2
IL2
Obsolete
Description:  OPTOISO 5.3KV TRANS W/BASE 6DIP
Manufacturer:  Vishay
Datasheet:   IL2 Datasheet
History Price: Obsolete
In Stock: 49960
IL2 Specification
Specification
Part No
IL2
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Vishay
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
100% @ 10mA
Current Transfer Ratio (Max)
500% @ 10mA
Turn On / Turn Off Time (Typ)
1.2µs, 2.3µs
Rise / Fall Time (Typ)
2.6µs, 2.2µs
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
70V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.25V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
250mV (Typ)
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
IL2 Related Parts
IL205AT
IL205AT
Vishay
OPTOISO 4KV TRANS W/BASE 8SOIC
IL252
IL252
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
IL215AT
IL215AT
Vishay
OPTOISO 4KV TRANS W/BASE 8SOIC
IL256AT
IL256AT
Vishay
OPTOISO 4KV TRANS W/BASE 8SOIC
IL213AT
IL213AT
Vishay
OPTOISO 4KV TRANS W/BASE 8SOIC
IL216AT
IL216AT
Vishay
OPTOISO 4KV TRANS W/BASE 8SOIC
IL217AT
IL217AT
Vishay
OPTOISO 4KV TRANS W/BASE 8SOIC
IL221AT
IL221AT
Vishay
OPTOISO 4KV DARL W/BASE 8SOIC
IL222AT
IL222AT
Vishay
OPTOISO 4KV DARL W/BASE 8SOIC
IL223AT
IL223AT
Vishay
OPTOISO 4KV DARL W/BASE 8SOIC
IL250
IL250
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
IL207AT
IL207AT
Vishay
OPTOISO 4KV TRANS W/BASE 8SOIC
IL2 Compare Parts
  • IL2 vs IL212AT
  • IL2 vs IL211AT
  • IL2 vs IL208AT
  • IL2 vs IL207A-X001T
  • IL2 vs IL207AT
  • IL2 vs IL250
  • IL2 vs IL223AT
  • IL2 vs IL222AT
  • IL2 vs IL221AT
  • IL2 vs IL217AT
  • IL2 vs IL216AT
  • IL2 vs IL213AT
  • IL2 vs IL256AT
  • IL2 vs IL215AT
  • IL2 vs IL252
  • IL2 vs IL205AT
  • IL2 vs IL2XSM
  • IL2 vs IL2XSMT&R
  • IL2 vs IL252-X007T
  • IL2 vs IL2XG
  • IL2 vs IL2X
  • IL2 vs IL2SMT&R
  • IL2 vs IL2SM
  • IL2 vs IL2G
  • IL2 vs IL250-X009T
  • IL2 vs IL252-X017
  • IL2 vs IL252-X016
  • IL2 vs IL252-X009T
  • IL2 vs IL252-X009
  • IL2 vs IL252-X007
  • IL2 vs IL252-X001
  • IL2 vs IL251
  • IL2 vs IL256AT-2037-LB
  • IL2 vs IL250-X009
  • IL2 vs IL250-X007
  • IL2 vs IL250-X001
  • IL2 vs IL251-X009T
  • IL2 vs IL252-X017T
  • IL2 vs IL255-X007T
  • IL2 vs IL2-X009
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.