☰
IL1
IL1
Obsolete
Description:  OPTOISO 5.3KV TRANS W/BASE 6DIP
Manufacturer:  Vishay
Datasheet:   IL1 Datasheet
History Price: Obsolete
In Stock: 47245
IL1 Specification
Specification
Part No
IL1
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Vishay
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
20% @ 10mA
Current Transfer Ratio (Max)
300% @ 10mA
Turn On / Turn Off Time (Typ)
700ns, 1.4µs
Rise / Fall Time (Typ)
1.9µs, 1.4µs
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
50V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.25V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
250mV (Typ)
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
IL1 Related Parts
IL1207AT
IL1207AT
Vishay
OPTOISO 4KV TRANS W/BASE 8SOIC
IL1208AT
IL1208AT
Vishay
OPTOISO 4KV TRANS W/BASE 8SOIC
IL1-X016
IL1-X016
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
IL1205AT
IL1205AT
Vishay
OPTOISO 4KV TRANS W/BASE 8SOIC
IL1206AT
IL1206AT
Vishay
OPTOISO 4KV TRANS W/BASE 8SOIC
IL1G
IL1G
Isocom Components
6PIN TRANSISTOR DETECTOR, HIGH D
IL1SM
IL1SM
Isocom Components
6PIN TRANSISTOR DETECTOR, HIGH D
IL1SMT&R
IL1SMT&R
Isocom Components
6PIN TRANSISTOR DETECTOR, HIGH D
IL1X
IL1X
Isocom Components
6PIN TRANSISTOR DETECTOR, HIGH D
IL1XG
IL1XG
Isocom Components
6PIN TRANSISTOR DETECTOR, HIGH D
IL1XSM
IL1XSM
Isocom Components
6PIN TRANSISTOR DETECTOR, HIGH D
IL1XSMT&R
IL1XSMT&R
Isocom Components
6PIN TRANSISTOR DETECTOR, HIGH D
IL1 Compare Parts
  • IL1 vs IL1205AT
  • IL1 vs IL1-X016
  • IL1 vs IL1208AT
  • IL1 vs IL1207AT
  • IL1 vs IL1XSMT&R
  • IL1 vs IL1XSM
  • IL1 vs IL1XG
  • IL1 vs IL1X
  • IL1 vs IL1SMT&R
  • IL1 vs IL1SM
  • IL1 vs IL1G
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet