Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Transistor, Photovoltaic Output Optoisolators
/ onsemi 4N36SVM
4N36SVM
Obsolete
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Description:
OPTOISO 4.17KV TRANS W/BASE 6SMD
Manufacturer:
onsemi
Datasheet:
4N36SVM Datasheet
History Price: Obsolete
In Stock: 41400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
4N36SVM Specification
Specification
Part No
4N36SVM
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
4170Vrms
Current Transfer Ratio (Min)
100% @ 10mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
2µs, 2µs
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
30V
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
1.18V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
300mV
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
6-SMD, Gull Wing
Supplier Device Package
6-SMD
4N36SVM PDF Datasheet
4N36SVM Datasheet
Click and Download: 4N36SVM Datasheet
4N36SVM Related Parts
4N38-X007T
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
4N38SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N38SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N38TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N38VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N38VM
Fairchild Semiconductor
HIGH VOLTAGE PHOTOTRANSISTOR OUT
4N37SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N37SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N37SR2VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N37SR2VM
Fairchild Semiconductor
PHOTOTRANSISTOR OUTPUT OPTOCOUPL
4N37TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N38
Vishay
OPTOISO 5KV TRANS W/BASE 6DIP
4N36SVM Compare Parts
4N36SVM vs 4N33300W
4N36SVM vs 4N36VM
4N36SVM vs 4N36TVM
4N36SVM vs 4N36TM
4N36SVM vs 4N36SR2VM
4N36SVM vs 4N32SVM
4N36SVM vs 4N33-X000
4N36SVM vs 4N33-X00
4N36SVM vs 4N32SD
4N36SVM vs 4N32S
4N36SVM vs 4N32300W
4N36SVM vs 4N36S
4N36SVM vs 4N32W
4N36SVM vs 4N30300W
4N36SVM vs 4N30(SHORT,F)
4N36SVM vs 4N31S
4N36SVM vs 4N32-X001
4N36SVM vs 4N32-X000
4N36SVM vs 4N32(SHORT,F)
4N36SVM vs 4N31W
4N36SVM vs 4N313SD
4N36SVM vs 4N30W
4N36SVM vs 4N36SD
4N36SVM vs 4N37300
4N36SVM vs 4N37M_F132
4N36SVM vs 4N37FVM
4N36SVM vs 4N37FR2VM
4N36SVM vs 4N37FR2M
4N36SVM vs 4N37FM
4N36SVM vs 4N373SD
4N36SVM vs 4N37300W
4N36SVM vs 4N37SD
4N36SVM vs 4N37(SHORT-TP5,F)
4N36SVM vs 4N37(SHORT,F)
4N36SVM vs 4N37
4N36SVM vs 4N36W
4N36SVM vs 4N373S
4N36SVM vs 4N38(SHORT,F)
4N36SVM vs 4N37S
4N36SVM vs 4N37W
Customer Reviews
4.95 out of 5.00 stars from 70 customer reviews from all over the world
Mindaugas Arvydas
Lithuania
2026-03-13 23:56
5 star seller
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed