Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Transistor, Photovoltaic Output Optoisolators
/ Vishay CNY17F-1
CNY17F-1
Active
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Description:
OPTOISOLTR 5KV TRANSISTOR 6-DIP
Manufacturer:
Vishay
Datasheet:
CNY17F-1 Datasheet
History Price: $0.68
In Stock: 1725
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CNY17F-1 Specification
Specification
Part No
CNY17F-1
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Vishay
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
40% @ 10mA
Current Transfer Ratio (Max)
80% @ 10mA
Turn On / Turn Off Time (Typ)
3µs, 2.3µs
Rise / Fall Time (Typ)
2µs, 2µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
70V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.39V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
400mV
Operating Temperature
-55 ℃ ~ 110 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
CNY17F-1 PDF Datasheet
CNY17F-1 Datasheet
Click and Download: CNY17F-1 Datasheet
CNY17F-1 Related Parts
CNY174SVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
CNY174M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
CNY174SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
CNY174SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
CNY174TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
CNY174VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
CNY174SR2VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
CNY17F-2X016
Vishay
OPTOISOLTR 5KV TRANSISTOR 6-DIP
CNY172TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
CNY172VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
CNY173M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
CNY173SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
CNY17F-1 Compare Parts
CNY17F-1 vs CNY173W
CNY17F-1 vs CNY173TM
CNY17F-1 vs CNY173SD
CNY17F-1 vs CNY173S
CNY17F-1 vs CNY173M_F132
CNY17F-1 vs CNY17F13SD
CNY17F-1 vs CNY173FR2VM
CNY17F-1 vs CNY174300W
CNY17F-1 vs CNY173FM
CNY17F-1 vs CNY1733SD
CNY17F-1 vs CNY1733S
CNY17F-1 vs CNY173300W
CNY17F-1 vs CNY173300
CNY17F-1 vs CNY173FVM
CNY17F-1 vs CNY174W
CNY17F-1 vs CNY17F13S
CNY17F-1 vs CNY17F1300W
CNY17F-1 vs CNY17F1300
CNY17F-1 vs CNY17F1
CNY17F-1 vs CNY174
CNY17F-1 vs CNY174300
CNY17F-1 vs CNY174TM
CNY17F-1 vs CNY174SD
CNY17F-1 vs CNY174S
CNY17F-1 vs CNY1743SD
CNY17F-1 vs CNY1743S
CNY17F-1 vs CNY172W
CNY17F-1 vs CNY1713SD
CNY17F-1 vs CNY171SD
CNY17F-1 vs CNY171S
CNY17F-1 vs CNY171FVM
CNY17F-1 vs CNY171FR2VM
CNY17F-1 vs CNY173
CNY17F-1 vs CNY171FM
CNY17F-1 vs CNY172
CNY17F-1 vs CNY1713S
CNY17F-1 vs CNY171300W
CNY17F-1 vs CNY171300
CNY17F-1 vs CNY171FR2M
CNY17F-1 vs CNY172FM
Customer Reviews
4.95 out of 5.00 stars from 96 customer reviews from all over the world
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet