☰
4N33
4N33
Active
Description:  OPTOISO 5.3KV DARL W/BASE 6DIP
Manufacturer:  Vishay
Datasheet:   4N33 Datasheet
History Price: $0.8
In Stock: 9300
4N33 Specification
Specification
Part No
4N33
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Vishay
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
500% @ 10mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
5µs, 100µs (Max)
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Darlington with Base
Voltage - Output (Max)
30V
Current - Output / Channel
100mA
Voltage - Forward (Vf) (Typ)
1.25V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
1V (Typ)
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
4N33 PDF Datasheet
4N33 Related Parts
4N38-X007T
4N38-X007T
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
4N38SM
4N38SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N38SR2M
4N38SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N38TVM
4N38TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N38VM
4N38VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N38VM
4N38VM
Fairchild Semiconductor
HIGH VOLTAGE PHOTOTRANSISTOR OUT
4N37SM
4N37SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N37SR2M
4N37SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N37SR2VM
4N37SR2VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N37SR2VM
4N37SR2VM
Fairchild Semiconductor
PHOTOTRANSISTOR OUTPUT OPTOCOUPL
4N37TVM
4N37TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N38
4N38
Vishay
OPTOISO 5KV TRANS W/BASE 6DIP
4N33 Description
The Vishay 4N33 is a high-performance optocoupler, also known as an opto-isolator, designed to provide electrical isolation between its input and output while allowing for signal transmission. This device is widely used in various applications, including industrial automation, telecommunications, and consumer electronics, where isolation is critical for protecting sensitive components from high voltages and noise.

## Overview

The 4N33 optocoupler consists of a light-emitting diode (LED) and a phototransistor housed in a single package. When an input current flows through the LED, it emits light, which is detected by the phototransistor, allowing for the transfer of the signal while maintaining electrical isolation. The 4N33 is known for its reliability, high-speed performance, and versatility in different circuit configurations.

## Key Specifications

1. Isolation Voltage:
- The 4N33 provides a high isolation voltage of up to 5,000 VRMS (volts root mean square), ensuring that the input and output sides are electrically isolated from each other. This high level of isolation is crucial for protecting sensitive components in high-voltage applications.

2. Input Characteristics:
- Forward Voltage (Vf): The forward voltage drop across the LED is typically around 1.2V at a forward current of 10 mA.
- Input Current (If): The recommended forward current for optimal operation is between 5 mA to 20 mA, allowing for flexibility in driving the LED.

3. Output Characteristics:
- Collector-Emitter Voltage (Vce): The maximum collector-emitter voltage for the phototransistor is 30V, making it suitable for various output applications.
- Collector Current (Ic): The maximum collector current is 50 mA, allowing the phototransistor to drive loads directly in many applications.

4. Transfer Characteristics:
- Current Transfer Ratio (CTR): The 4N33 has a typical current transfer ratio of 100% to 600% at an input current of 10 mA. This means that for every milliampere of input current, the output current can be significantly higher, depending on the specific conditions.
- Rise and Fall Times: The rise time is typically around 5 µs, and the fall time is approximately 6 µs, allowing for relatively fast switching speeds suitable for many digital applications.

5. Temperature Range:
- The 4N33 operates over a wide temperature range of -40°C to +100°C, making it suitable for use in various environmental conditions, including industrial settings.

6. Package Type:
- The device is available in a 6-pin DIP (Dual In-line Package) configuration, which is compatible with standard PCB layouts. It is also available in surface-mount options, providing flexibility for different design requirements.

7. Applications:
- The 4N33 is used in a variety of applications, including:
- Signal isolation in data communication systems.
- Switching power supplies and motor control circuits.
- Microcontroller interfacing for high-voltage applications.
- Ground loop isolation in audio and video equipment.

8. Safety and Compliance:
- The 4N33 complies with various safety standards, including UL (Underwriters Laboratories) and IEC (International Electrotechnical Commission) standards, ensuring its reliability and safety in critical applications.

## Applications

The Vishay 4N33 optocoupler is suitable for a wide range of applications, including:

- Industrial Automation: Used for isolating control signals in PLCs (Programmable Logic Controllers) and other industrial equipment.
- Telecommunications: Provides isolation in communication lines to protect sensitive equipment from voltage spikes and noise.
- Consumer Electronics: Commonly found in power supplies and audio equipment to prevent ground loops and ensure signal integrity.
- Medical Devices: Used in medical instrumentation for isolating patient monitoring systems from high-voltage circuits.

## Conclusion

In summary, the Vishay 4N33 is a versatile and reliable optocoupler that offers high isolation voltage, excellent current transfer characteristics, and a wide operating temperature range. Its ability to provide electrical isolation while allowing for signal transmission makes it an essential component in various applications, from industrial automation to consumer electronics. With its robust performance and compliance with safety standards, the 4N33 is well-suited for use in demanding environments where reliability and safety are paramount.
4N33 Compare Parts
  • 4N33 vs 4N33300W
  • 4N33 vs 4N36VM
  • 4N33 vs 4N36TVM
  • 4N33 vs 4N36TM
  • 4N33 vs 4N36SVM
  • 4N33 vs 4N36SR2VM
  • 4N33 vs 4N32SVM
  • 4N33 vs 4N33-X000
  • 4N33 vs 4N33-X00
  • 4N33 vs 4N32SD
  • 4N33 vs 4N32S
  • 4N33 vs 4N32300W
  • 4N33 vs 4N36S
  • 4N33 vs 4N32W
  • 4N33 vs 4N30300W
  • 4N33 vs 4N30(SHORT,F)
  • 4N33 vs 4N31S
  • 4N33 vs 4N32-X001
  • 4N33 vs 4N32-X000
  • 4N33 vs 4N32(SHORT,F)
  • 4N33 vs 4N31W
  • 4N33 vs 4N313SD
  • 4N33 vs 4N30W
  • 4N33 vs 4N36SD
  • 4N33 vs 4N37300
  • 4N33 vs 4N37M_F132
  • 4N33 vs 4N37FVM
  • 4N33 vs 4N37FR2VM
  • 4N33 vs 4N37FR2M
  • 4N33 vs 4N37FM
  • 4N33 vs 4N373SD
  • 4N33 vs 4N37300W
  • 4N33 vs 4N37SD
  • 4N33 vs 4N37(SHORT-TP5,F)
  • 4N33 vs 4N37(SHORT,F)
  • 4N33 vs 4N37
  • 4N33 vs 4N36W
  • 4N33 vs 4N373S
  • 4N33 vs 4N38(SHORT,F)
  • 4N33 vs 4N37S
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!