☰
PS2801-4-A
PS2801-4-A
Not For New Designs
Description:  OPTOISO 2.5KV 4CH TRANS 16-SSOP
Manufacturer:  Renesas Electronics
Datasheet:   PS2801-4-A Datasheet
History Price: $4.73
In Stock: 38080
PS2801-4-A Specification
Specification
Part No
PS2801-4-A
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Renesas Electronics
Series
-
Packaging
Strip
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
4
Voltage - Isolation
2500Vrms
Current Transfer Ratio (Min)
80% @ 5mA
Current Transfer Ratio (Max)
600% @ 5mA
Turn On / Turn Off Time (Typ)
6µs, 5µs
Rise / Fall Time (Typ)
3µs, 5µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
80V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.1V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
300mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.173", 4.40mm Width)
Supplier Device Package
16-SSOP
PS2801-4-A Related Parts
PS2581L2-E3-A
PS2581L2-E3-A
Renesas Electronics
TRANSISTOR OUTPUT OPTOCOUPLER
PS2561DL2-1Y-V-E3-A
PS2561DL2-1Y-V-E3-A
Renesas Electronics
TRANSISTOR OUTPUT OPTOCOUPLER
PS2503-4-A
PS2503-4-A
Renesas Electronics
TRANSISTOR OUTPUT OPTOCOUPLER
PS2506-1-A
PS2506-1-A
Renesas Electronics
OPTOISOLATOR 5KV DARL 4DIP
PS2562L-1-A
PS2562L-1-A
Renesas Electronics
OPTOISOLATOR 5KV DARL 4SMD
PS2501A-1-Q-A
PS2501A-1-Q-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4DIP
PS2501AL-1-F3-W-A
PS2501AL-1-F3-W-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2501AL-1-F3-L-A
PS2501AL-1-F3-L-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2501AL-1-F3-H-A
PS2501AL-1-F3-H-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2501AL-1-F3-A
PS2501AL-1-F3-A
Renesas Electronics
PS2501AL-1 - DC Input Single
PS2501A-1-W-A
PS2501A-1-W-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4DIP
PS2501AL-1-P-A
PS2501AL-1-P-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2801-4-A Description
The Renesas Electronics PS2801-4-A is a high-performance, high-isolation photocoupler (also called an optocoupler) consisting of four independent optically coupled channels in a single package. Each channel integrates an infrared-emitting diode (IRED) and a phototransistor housed in a compact 16-pin SOP (Shrink Outline Package). This device is ideal for applications requiring electrical isolation between low-voltage control circuits and high-voltage systems, such as signal isolation in industrial control, microprocessor interfaces, telecommunications, and power supply feedback loops.

General Description

The PS2801-4-A features four channels of high-speed, optically isolated phototransistor couplers in one SOP package. Each channel offers an input LED coupled optically to a phototransistor output. The device provides high common-mode transient immunity, high current transfer ratio (CTR), and high dielectric strength. It operates with a wide range of input currents and maintains consistent performance across temperature and supply variations. The package is designed for surface-mount applications and offers space efficiency for dense circuit boards.

Key Features

* Quad-channel optocoupler (4 circuits in one package)
* High isolation voltage between input and output: 3750 Vrms
* Compact 16-pin SOP (SOP-16) surface-mount package
* High current transfer ratio (CTR)
* High-speed switching: rise/fall time typically 3–5 µs
* Wide operating temperature range
* RoHS compliant and Pb-free
* AC and DC input signal compatibility
* UL and CSA recognized for safety standards

Electrical and Optical Characteristics (Ta = 25°C, unless otherwise specified)

*Input (LED side)*

* Forward Voltage (VF): 1.2 V typical (IF = 5 mA), max 1.4 V
* Reverse Current (IR): 5 µA max (VR = 5 V)
* Capacitance (Ct): ~30 pF (typical)

*Output (Phototransistor side)*

* Collector-Emitter Breakdown Voltage (BVCEO): 80 V min
* Emitter-Collector Breakdown Voltage (BVECO): 6 V min
* Collector Current (IC): 50 mA max continuous
* Collector-Emitter Saturation Voltage (VCE(sat)): 0.1 V typical (IF = 5 mA, IC = 1 mA)
* Dark Current (ICEO): 100 nA max (VCE = 50 V)

*Transfer Characteristics*

* Current Transfer Ratio (CTR):
– Typically 100% (IF = 5 mA, VCE = 5 V)
– CTR range: 50% to 600% depending on selection and bin
* Response Time:
– Rise Time (tr): 3 µs typical
– Fall Time (tf): 5 µs typical
– Measured at RL = 4.7 kΩ, VCE = 2 V

*Isolation and Safety*

* Isolation Voltage: 3750 Vrms for 1 minute between input and output
* Creepage Distance: >7 mm (typical between input and output leads)
* Insulation Resistance: ≥10¹¹ Ω (500 V DC between input and output)

Package and Mechanical Data

* Package Type: SOP-16 (Shrink Outline Package)
* Mounting Type: Surface-mount
* Pin Count: 16 pins (4 channels, each with 2 input and 2 output leads)
* Body Size:
– Length: ~10.3 mm
– Width: ~7.5 mm
– Height: ~2.6 mm
* Lead Pitch: 1.27 mm
* Weight: ~0.25 g (typical)
* Marking: Laser-marked part number and production code
* Moisture Sensitivity Level (MSL): MSL 1 (unlimited floor life at ≤30°C, 85% RH)

Thermal and Environmental Characteristics

* Operating Temperature Range: –55°C to +100°C
* Storage Temperature Range: –55°C to +150°C
* Power Dissipation (per channel): 150 mW max
* Total Package Power Dissipation: 600 mW max
* Thermal Resistance (junction-to-ambient): ~200°C/W per channel depending on PCB layout

Functional Block Diagram (Per Channel)

Each channel consists of:

* Input side: Gallium arsenide infrared LED
* Output side: Silicon NPN phototransistor
The light emitted by the LED is optically coupled across a dielectric isolation barrier to the phototransistor, which responds with current proportional to the received optical signal.

Applications

* Signal isolation in microcontroller interfaces
* Switching power supply feedback loops
* Industrial control systems
* PLC input/output isolation
* Sensor signal transmission across different ground potentials
* Digital signal isolation in consumer electronics
* Isolation in test and measurement equipment

Performance Benefits

* High integration: Four optocouplers in one package reduces PCB area
* Electrical isolation: Prevents ground loop noise and protects control circuits from high voltages
* Fast response: Suitable for many medium-speed digital and analog applications
* Stable CTR over temperature: Ensures predictable performance in harsh environments
* Surface-mount SOP-16 package: Ideal for automated assembly and compact PCB layouts

Design Considerations

When using the PS2801-4-A, proper attention should be paid to:

* Input current control: The forward current of the LED determines the CTR and thus the output signal.
* Load resistor sizing: The phototransistor output requires a load resistor to function properly. The value affects switching time and voltage levels.
* Isolation barriers: Although the device provides high isolation, PCB layout should maintain adequate spacing to ensure system-level insulation integrity.
* Temperature derating: Ensure power dissipation is within safe limits at high ambient temperatures.

Summary

The Renesas PS2801-4-A is a versatile quad-channel photocoupler ideal for signal isolation in a wide range of applications. It offers strong electrical isolation, high CTR, and reliable switching performance in a space-saving SOP-16 surface-mount package. With its combination of robustness, compact size, and ease of use, the PS2801-4-A is a practical solution for engineers designing safe and efficient isolated interface circuits in industrial, consumer, and communications systems.
PS2801-4-A Compare Parts
  • PS2801-4-A vs PS2805C-1-A
  • PS2801-4-A vs PS2811-4-A
  • PS2801-4-A vs PS2815-1-A
  • PS2801-4-A vs PS2833-1-A
  • PS2801-4-A vs PS2805A-4-A
  • PS2801-4-A vs PS2805C-4-A
  • PS2801-4-A vs PS2805A-1-A
  • PS2801-4-A vs PS2513-1-A
  • PS2801-4-A vs PS2502L-1-F3-A
  • PS2801-4-A vs PS2501-4-A
  • PS2801-4-A vs PS2501AL-1-F3-A
  • PS2801-4-A vs PS2501L-1-A
  • PS2801-4-A vs PS2501L-1-F3-A
  • PS2801-4-A vs PS2501L-4-A
  • PS2801-4-A vs PS2502-1-A
  • PS2801-4-A vs PS2502L-1-A
  • PS2801-4-A vs PS2502L-4-A
  • PS2801-4-A vs PS2503L-1-F3-A
  • PS2801-4-A vs PS2505-1-A
  • PS2801-4-A vs PS2505-4-A
  • PS2801-4-A vs PS2505L-1-F3-A
  • PS2801-4-A vs PS2502-4-A
  • PS2801-4-A vs PS2501-1-A
  • PS2801-4-A vs PS2513L-1-A
  • PS2801-4-A vs PS2911-1-V-F3-L-AX
  • PS2801-4-A vs PS2913-1-V-F3-K-AX
  • PS2801-4-A vs PS2915-1-AX
  • PS2801-4-A vs PS2913-1-F3-K-AX
  • PS2801-4-A vs PS2833-4-A
  • PS2801-4-A vs PS2911-1-AX
  • PS2801-4-A vs PS2911-1-F3-L-AX
  • PS2801-4-A vs PS2505L-4-A
  • PS2801-4-A vs PS2801C-1-A
  • PS2801-4-A vs PS2806-1-F3-A
  • PS2801-4-A vs PS2806-4-F3-A
  • PS2801-4-A vs PS2841-4A-AX
  • PS2801-4-A vs PS2802-1-A
  • PS2801-4-A vs PS2802-4-A
  • PS2801-4-A vs PS2805-1-F3-A
  • PS2801-4-A vs PS2805-4-A
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!