☰
PS2733-1-A
PS2733-1-A
Not For New Designs
Description:  OPTOISOLATOR 2.5KV DARL 4SMD
Manufacturer:  Renesas Electronics
Datasheet:   PS2733-1-A Datasheet
History Price: $3.58
In Stock: 27120
PS2733-1-A Specification
Specification
Part No
PS2733-1-A
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Renesas Electronics
Series
NEPOC
Packaging
Strip
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
2500Vrms
Current Transfer Ratio (Min)
1500% @ 1mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
100µs, 100µs
Input Type
DC
Output Type
Darlington
Voltage - Output (Max)
350V
Current - Output / Channel
150mA
Voltage - Forward (Vf) (Typ)
1.15V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
1V
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
4-SOP
PS2733-1-A Related Parts
PS2581L2-E3-A
PS2581L2-E3-A
Renesas Electronics
TRANSISTOR OUTPUT OPTOCOUPLER
PS2561DL2-1Y-V-E3-A
PS2561DL2-1Y-V-E3-A
Renesas Electronics
TRANSISTOR OUTPUT OPTOCOUPLER
PS2503-4-A
PS2503-4-A
Renesas Electronics
TRANSISTOR OUTPUT OPTOCOUPLER
PS2506-1-A
PS2506-1-A
Renesas Electronics
OPTOISOLATOR 5KV DARL 4DIP
PS2562L-1-A
PS2562L-1-A
Renesas Electronics
OPTOISOLATOR 5KV DARL 4SMD
PS2501A-1-Q-A
PS2501A-1-Q-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4DIP
PS2501AL-1-F3-W-A
PS2501AL-1-F3-W-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2501AL-1-F3-L-A
PS2501AL-1-F3-L-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2501AL-1-F3-H-A
PS2501AL-1-F3-H-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2501AL-1-F3-A
PS2501AL-1-F3-A
Renesas Electronics
PS2501AL-1 - DC Input Single
PS2501A-1-W-A
PS2501A-1-W-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4DIP
PS2501AL-1-P-A
PS2501AL-1-P-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2733-1-A Description

The PS2733-1-A from Renesas Electronics is a high-performance optocoupler designed for use in various applications requiring electrical isolation and signal transmission. As part of Renesas' optocoupler product lineup, this device provides reliable isolation between input and output, which is essential for protecting sensitive components from electrical surges, noise, or other harmful voltage conditions. The PS2733-1-A is widely used in power supplies, industrial automation, and communication systems due to its compact form factor, reliability, and ease of integration.

## Key Features

* High-Speed Data Transmission: The PS2733-1-A is designed to provide fast data transmission, making it suitable for use in high-speed signal isolation applications such as switching power supplies and communication interfaces.
* High Isolation Voltage: With an isolation voltage of 5,000Vrms, the PS2733-1-A provides excellent protection against high-voltage spikes, ensuring reliable operation even in harsh electrical environments.
* Compact and Reliable: The device features a small package, which is ideal for space-constrained applications, while still offering strong electrical isolation.
* Low Power Consumption: The PS2733-1-A is optimized for low power operation, which makes it suitable for energy-efficient designs, particularly in portable and battery-operated systems.
* Wide Operating Temperature Range: This optocoupler operates over a wide temperature range from -40°C to +85°C, making it versatile for use in various industrial, automotive, and consumer applications.
* RoHS Compliant: The PS2733-1-A complies with RoHS (Restriction of Hazardous Substances) regulations, ensuring it is environmentally friendly and safe for use in modern electronic systems.

## Specifications

* Isolation Voltage: 5,000Vrms (minimum), providing robust protection between input and output, ensuring that high voltages do not affect sensitive components on the output side.
* Forward Voltage: The input side of the PS2733-1-A operates with a forward voltage (V\_f) of 1.2V typical at a forward current of 10mA, ensuring efficient operation while minimizing power loss.
* Input Current (IF): The typical input current is 10mA, which allows for efficient operation in low-power applications.
* Output Voltage (V\_CE): The output voltage can reach up to 70V, which is suitable for controlling medium-voltage systems or circuits.
* Transfer Characteristics: The PS2733-1-A provides a high current transfer ratio (CTR) of 50% to 600%, depending on the application, ensuring effective signal transmission while maintaining proper isolation.
* Output Saturation Voltage: The saturation voltage is typically 0.2V, ensuring low voltage drop when the output transistor is in the "on" state, which helps to maintain efficiency in signal processing applications.
* Package Type: The PS2733-1-A comes in a compact DIP-4 package, which is widely used for ease of integration into a variety of PCB designs, saving space without sacrificing performance.

## Applications

The PS2733-1-A is widely utilized in a range of applications where electrical isolation is necessary to protect sensitive circuits or to enable communication between different parts of a system. Some typical applications include:

* Power Supply Isolation: The PS2733-1-A is commonly used in power supply circuits, where isolation is needed to separate high-voltage sections from low-voltage control circuits.
* Microcontroller Interfacing: It is frequently employed in systems requiring safe interfacing between a microcontroller and high-voltage or high-power components, such as motors or actuators.
* Signal Isolation: This optocoupler is used to isolate digital or analog signals in systems where noise immunity and signal integrity are crucial.
* Industrial Automation: In industrial control systems, the PS2733-1-A helps protect sensitive control circuits from electrical transients and voltage spikes that can occur in factory environments.
* Communication Systems: The device is used in communication systems where isolated data transmission is needed, preventing noise and interference from affecting signal quality.

## Performance Benefits

1. Electrical Isolation: The PS2733-1-A offers excellent electrical isolation between input and output, ensuring protection from high-voltage spikes and minimizing the risk of damage to sensitive components.
2. High-Speed Operation: With its ability to handle fast signal transmission, this optocoupler is well-suited for applications that require high-speed data transfer without compromising safety.
3. Compact Form Factor: Its small package makes it suitable for applications with limited board space, allowing for easy integration into tight designs.
4. Energy Efficiency: The low power consumption of the PS2733-1-A allows for more energy-efficient designs, especially in battery-powered or low-power systems.
5. Reliability: With a wide operating temperature range and robust protection features, the PS2733-1-A provides reliable performance in harsh environments, including industrial and automotive applications.
6. Cost-Effective: By integrating the functionality of signal isolation and protection in a single device, the PS2733-1-A reduces the need for additional components, which helps lower overall system costs.

## Conclusion

The PS2733-1-A from Renesas Electronics is a versatile and reliable optocoupler that offers high isolation voltage, fast data transmission, and low power consumption in a compact package. It is ideal for a wide range of applications, including power supply isolation, microcontroller interfacing, signal isolation, and industrial automation. With its robust protection features and excellent performance characteristics, the PS2733-1-A ensures reliable operation in various environments while simplifying design and improving system efficiency. Whether you're working with communication systems, automotive electronics, or industrial control, the PS2733-1-A offers a cost-effective and efficient solution for your isolation needs.
PS2733-1-A Compare Parts
  • PS2733-1-A vs PS2805C-1-A
  • PS2733-1-A vs PS2811-4-A
  • PS2733-1-A vs PS2815-1-A
  • PS2733-1-A vs PS2833-1-A
  • PS2733-1-A vs PS2805A-4-A
  • PS2733-1-A vs PS2805C-4-A
  • PS2733-1-A vs PS2805A-1-A
  • PS2733-1-A vs PS2513-1-A
  • PS2733-1-A vs PS2502L-1-F3-A
  • PS2733-1-A vs PS2501-4-A
  • PS2733-1-A vs PS2501AL-1-F3-A
  • PS2733-1-A vs PS2501L-1-A
  • PS2733-1-A vs PS2501L-1-F3-A
  • PS2733-1-A vs PS2501L-4-A
  • PS2733-1-A vs PS2502-1-A
  • PS2733-1-A vs PS2502L-1-A
  • PS2733-1-A vs PS2502L-4-A
  • PS2733-1-A vs PS2503L-1-F3-A
  • PS2733-1-A vs PS2505-1-A
  • PS2733-1-A vs PS2505-4-A
  • PS2733-1-A vs PS2505L-1-F3-A
  • PS2733-1-A vs PS2502-4-A
  • PS2733-1-A vs PS2501-1-A
  • PS2733-1-A vs PS2513L-1-A
  • PS2733-1-A vs PS2911-1-V-F3-L-AX
  • PS2733-1-A vs PS2913-1-V-F3-K-AX
  • PS2733-1-A vs PS2915-1-AX
  • PS2733-1-A vs PS2913-1-F3-K-AX
  • PS2733-1-A vs PS2833-4-A
  • PS2733-1-A vs PS2911-1-AX
  • PS2733-1-A vs PS2911-1-F3-L-AX
  • PS2733-1-A vs PS2505L-4-A
  • PS2733-1-A vs PS2801C-1-A
  • PS2733-1-A vs PS2806-1-F3-A
  • PS2733-1-A vs PS2806-4-F3-A
  • PS2733-1-A vs PS2841-4A-AX
  • PS2733-1-A vs PS2802-1-A
  • PS2733-1-A vs PS2802-4-A
  • PS2733-1-A vs PS2805-1-F3-A
  • PS2733-1-A vs PS2805-4-A
  • Customer Reviews
    4.95 out of 5.00 stars from 180 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!