☰
PS2706-1-A
PS2706-1-A
Not For New Designs
Description:  OPTOISOLATOR 3.75KV DARL 4SMD
Manufacturer:  Renesas Electronics
Datasheet:   PS2706-1-A Datasheet
History Price: $1.09052
In Stock: 36880
PS2706-1-A Specification
Specification
Part No
PS2706-1-A
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Renesas Electronics
Series
NEPOC
Packaging
Strip
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
3750Vrms
Current Transfer Ratio (Min)
200% @ 1mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
200µs, 200µs
Input Type
AC, DC
Output Type
Darlington
Voltage - Output (Max)
40V
Current - Output / Channel
200mA
Voltage - Forward (Vf) (Typ)
1.1V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
1V
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
4-SOP
PS2706-1-A Related Parts
PS2581L2-E3-A
PS2581L2-E3-A
Renesas Electronics
TRANSISTOR OUTPUT OPTOCOUPLER
PS2561DL2-1Y-V-E3-A
PS2561DL2-1Y-V-E3-A
Renesas Electronics
TRANSISTOR OUTPUT OPTOCOUPLER
PS2503-4-A
PS2503-4-A
Renesas Electronics
TRANSISTOR OUTPUT OPTOCOUPLER
PS2506-1-A
PS2506-1-A
Renesas Electronics
OPTOISOLATOR 5KV DARL 4DIP
PS2562L-1-A
PS2562L-1-A
Renesas Electronics
OPTOISOLATOR 5KV DARL 4SMD
PS2501A-1-Q-A
PS2501A-1-Q-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4DIP
PS2501AL-1-F3-W-A
PS2501AL-1-F3-W-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2501AL-1-F3-L-A
PS2501AL-1-F3-L-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2501AL-1-F3-H-A
PS2501AL-1-F3-H-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2501AL-1-F3-A
PS2501AL-1-F3-A
Renesas Electronics
PS2501AL-1 - DC Input Single
PS2501A-1-W-A
PS2501A-1-W-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4DIP
PS2501AL-1-P-A
PS2501AL-1-P-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2706-1-A Description
The Renesas Electronics PS2706-1-A is a high-performance optocoupler designed for various applications requiring electrical isolation and signal transmission. This device is particularly useful in environments where noise immunity and safety are critical, such as industrial automation, power supplies, and communication systems. Below is a detailed introduction to its specifications, features, and applications.

## Overview

The PS2706-1-A is a phototransistor optocoupler that provides electrical isolation between its input and output, allowing for safe signal transmission in high-voltage environments. It is designed to meet the demands of modern electronic systems, offering high-speed operation and reliable performance.

## Key Specifications

1. Isolation Voltage:
- The PS2706-1-A features a high isolation voltage of 5000 Vrms, ensuring robust electrical isolation between the input and output. This high level of isolation is essential for protecting sensitive components from voltage spikes and noise.

2. Input LED Forward Current (I_F):
- The recommended forward current for the input LED is typically 10 mA. This current level ensures optimal performance while maintaining low power consumption.

3. Output Collector Current (I_C):
- The maximum output collector current is 50 mA, allowing the optocoupler to drive various loads effectively. This capability makes it suitable for interfacing with microcontrollers and other digital circuits.

4. Output Voltage (V_CE):
- The maximum output collector-emitter voltage is 80 V. This rating allows the device to operate in high-voltage applications without compromising performance.

5. Transfer Characteristics:
- The PS2706-1-A has a typical current transfer ratio (CTR) of 100% to 600% at an input current of 10 mA. This high CTR indicates efficient signal transmission from the input to the output.

6. Propagation Delay:
- The typical propagation delay time is around 0.5 ms, which allows for fast switching and response times in applications requiring quick signal processing.

7. Temperature Range:
- The operating temperature range for the PS2706-1-A is from -40°C to +100°C. This wide temperature range ensures reliable operation in various environmental conditions.

8. Package Type:
- The device is available in a 6-pin DIP (Dual In-line Package) configuration, which is suitable for through-hole mounting. It is also available in an SOIC (Small Outline Integrated Circuit) package for surface mount applications.

9. Power Dissipation:
- The maximum power dissipation for the device is typically around 100 mW, allowing it to operate efficiently without overheating.

10. Lead-Free and RoHS Compliant:
- The PS2706-1-A is lead-free and complies with RoHS (Restriction of Hazardous Substances) standards, making it an environmentally friendly choice for modern electronic designs.

## Applications

The Renesas PS2706-1-A is suitable for a wide range of applications, including:
- Industrial automation and control systems
- Power supply circuits
- Signal isolation in communication systems
- Microcontroller interfacing
- Motor control applications
- Measurement and instrumentation systems

## Conclusion

The Renesas Electronics PS2706-1-A is a versatile and reliable optocoupler that provides excellent electrical isolation and signal transmission capabilities. With its high isolation voltage, wide operating temperature range, and efficient performance characteristics, it is an ideal choice for various applications in industrial, automotive, and consumer electronics. Whether used for signal isolation, interfacing, or control, the PS2706-1-A ensures safe and effective operation in demanding environments.
PS2706-1-A Compare Parts
  • PS2706-1-A vs PS2805C-1-A
  • PS2706-1-A vs PS2811-4-A
  • PS2706-1-A vs PS2815-1-A
  • PS2706-1-A vs PS2833-1-A
  • PS2706-1-A vs PS2805A-4-A
  • PS2706-1-A vs PS2805C-4-A
  • PS2706-1-A vs PS2805A-1-A
  • PS2706-1-A vs PS2513-1-A
  • PS2706-1-A vs PS2502L-1-F3-A
  • PS2706-1-A vs PS2501-4-A
  • PS2706-1-A vs PS2501AL-1-F3-A
  • PS2706-1-A vs PS2501L-1-A
  • PS2706-1-A vs PS2501L-1-F3-A
  • PS2706-1-A vs PS2501L-4-A
  • PS2706-1-A vs PS2502-1-A
  • PS2706-1-A vs PS2502L-1-A
  • PS2706-1-A vs PS2502L-4-A
  • PS2706-1-A vs PS2503L-1-F3-A
  • PS2706-1-A vs PS2505-1-A
  • PS2706-1-A vs PS2505-4-A
  • PS2706-1-A vs PS2505L-1-F3-A
  • PS2706-1-A vs PS2502-4-A
  • PS2706-1-A vs PS2501-1-A
  • PS2706-1-A vs PS2513L-1-A
  • PS2706-1-A vs PS2911-1-V-F3-L-AX
  • PS2706-1-A vs PS2913-1-V-F3-K-AX
  • PS2706-1-A vs PS2915-1-AX
  • PS2706-1-A vs PS2913-1-F3-K-AX
  • PS2706-1-A vs PS2833-4-A
  • PS2706-1-A vs PS2911-1-AX
  • PS2706-1-A vs PS2911-1-F3-L-AX
  • PS2706-1-A vs PS2505L-4-A
  • PS2706-1-A vs PS2801C-1-A
  • PS2706-1-A vs PS2806-1-F3-A
  • PS2706-1-A vs PS2806-4-F3-A
  • PS2706-1-A vs PS2841-4A-AX
  • PS2706-1-A vs PS2802-1-A
  • PS2706-1-A vs PS2802-4-A
  • PS2706-1-A vs PS2805-1-F3-A
  • PS2706-1-A vs PS2805-4-A
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!