☰
PS2703-1-V-A
PS2703-1-V-A
Active
Description:  PS2703 - High Isolation Voltage
Manufacturer:  Renesas Electronics
History Price: Active
In Stock: 30590
PS2703-1-V-A Specification
Specification
Part No
PS2703-1-V-A
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Renesas Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
3750Vrms
Current Transfer Ratio (Min)
50% @ 5mA
Current Transfer Ratio (Max)
400% @ 5mA
Turn On / Turn Off Time (Typ)
13µs, 11µs
Rise / Fall Time (Typ)
10µs, 10µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
-
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
1.1V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
300mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
4-SOP
PS2703-1-V-A Related Parts
PS2581L2-E3-A
PS2581L2-E3-A
Renesas Electronics
TRANSISTOR OUTPUT OPTOCOUPLER
PS2561DL2-1Y-V-E3-A
PS2561DL2-1Y-V-E3-A
Renesas Electronics
TRANSISTOR OUTPUT OPTOCOUPLER
PS2503-4-A
PS2503-4-A
Renesas Electronics
TRANSISTOR OUTPUT OPTOCOUPLER
PS2506-1-A
PS2506-1-A
Renesas Electronics
OPTOISOLATOR 5KV DARL 4DIP
PS2562L-1-A
PS2562L-1-A
Renesas Electronics
OPTOISOLATOR 5KV DARL 4SMD
PS2501A-1-Q-A
PS2501A-1-Q-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4DIP
PS2501AL-1-F3-W-A
PS2501AL-1-F3-W-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2501AL-1-F3-L-A
PS2501AL-1-F3-L-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2501AL-1-F3-H-A
PS2501AL-1-F3-H-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2501AL-1-F3-A
PS2501AL-1-F3-A
Renesas Electronics
PS2501AL-1 - DC Input Single
PS2501A-1-W-A
PS2501A-1-W-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4DIP
PS2501AL-1-P-A
PS2501AL-1-P-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2703-1-V-A Description
The Renesas Electronics PS2703-1-V-A is an optocoupler, specifically a phototransistor optocoupler, designed for various applications requiring electrical isolation between different parts of a system. This device is particularly useful in situations where high voltage and low voltage circuits need to communicate without direct electrical connection, thus ensuring safety and signal integrity.

## Key Features

1. Isolation Voltage: The PS2703-1-V-A offers a high isolation voltage of 5000 Vrms, which ensures that the high voltage side is electrically isolated from the low voltage side, providing safety and protection against voltage spikes.

2. Input and Output Configuration: The device features a phototransistor output, which allows it to effectively transmit signals from the input side (LED) to the output side (phototransistor) with minimal loss.

3. High Speed: The PS2703-1-V-A is capable of high-speed operation, with a typical rise time of 10 µs and a fall time of 5 µs, making it suitable for high-frequency applications.

4. Wide Operating Temperature Range: This optocoupler operates effectively over a temperature range of -40°C to +100°C, allowing it to be used in various environmental conditions.

5. Compact Package: The device is housed in a compact 4-pin DIP (Dual In-line Package) or a 4-pin SOP (Small Outline Package), making it suitable for space-constrained applications.

## Electrical Specifications

- Input (LED) Specifications:
- Forward Voltage (Vf): Typically 1.2 V at If = 10 mA
- Forward Current (If): Maximum 20 mA
- Reverse Voltage (Vr): Maximum 5 V

- Output (Phototransistor) Specifications:
- Collector-Emitter Voltage (Vce): Maximum 30 V
- Collector Current (Ic): Maximum 50 mA
- Current Transfer Ratio (CTR): Typically 100% to 600% at If = 10 mA

- Switching Characteristics:
- Rise Time (tr): Typically 10 µs
- Fall Time (tf): Typically 5 µs
- Propagation Delay Time (tp): Typically 15 µs

## Applications

The PS2703-1-V-A is widely used in various applications, including:

- Signal Isolation: It is commonly used in microcontroller interfacing, where it isolates the microcontroller from high voltage circuits.
- Data Communication: The device is suitable for data communication systems that require electrical isolation.
- Power Supply: It can be used in power supply circuits to provide feedback and control while maintaining isolation.
- Industrial Automation: The optocoupler is used in industrial control systems for isolating control signals.

## Conclusion

The Renesas Electronics PS2703-1-V-A is a versatile and reliable optocoupler that provides excellent electrical isolation, high-speed performance, and a wide operating temperature range. Its specifications make it suitable for a variety of applications in consumer electronics, industrial automation, and data communication systems. With its compact design and robust performance, it is a preferred choice for engineers looking to implement safe and effective isolation in their electronic designs.
PS2703-1-V-A Compare Parts
  • PS2703-1-V-A vs PS2805C-1-A
  • PS2703-1-V-A vs PS2811-4-A
  • PS2703-1-V-A vs PS2815-1-A
  • PS2703-1-V-A vs PS2833-1-A
  • PS2703-1-V-A vs PS2805A-4-A
  • PS2703-1-V-A vs PS2805C-4-A
  • PS2703-1-V-A vs PS2805A-1-A
  • PS2703-1-V-A vs PS2513-1-A
  • PS2703-1-V-A vs PS2502L-1-F3-A
  • PS2703-1-V-A vs PS2501-4-A
  • PS2703-1-V-A vs PS2501AL-1-F3-A
  • PS2703-1-V-A vs PS2501L-1-A
  • PS2703-1-V-A vs PS2501L-1-F3-A
  • PS2703-1-V-A vs PS2501L-4-A
  • PS2703-1-V-A vs PS2502-1-A
  • PS2703-1-V-A vs PS2502L-1-A
  • PS2703-1-V-A vs PS2502L-4-A
  • PS2703-1-V-A vs PS2503L-1-F3-A
  • PS2703-1-V-A vs PS2505-1-A
  • PS2703-1-V-A vs PS2505-4-A
  • PS2703-1-V-A vs PS2505L-1-F3-A
  • PS2703-1-V-A vs PS2502-4-A
  • PS2703-1-V-A vs PS2501-1-A
  • PS2703-1-V-A vs PS2513L-1-A
  • PS2703-1-V-A vs PS2911-1-V-F3-L-AX
  • PS2703-1-V-A vs PS2913-1-V-F3-K-AX
  • PS2703-1-V-A vs PS2915-1-AX
  • PS2703-1-V-A vs PS2913-1-F3-K-AX
  • PS2703-1-V-A vs PS2833-4-A
  • PS2703-1-V-A vs PS2911-1-AX
  • PS2703-1-V-A vs PS2911-1-F3-L-AX
  • PS2703-1-V-A vs PS2505L-4-A
  • PS2703-1-V-A vs PS2801C-1-A
  • PS2703-1-V-A vs PS2806-1-F3-A
  • PS2703-1-V-A vs PS2806-4-F3-A
  • PS2703-1-V-A vs PS2841-4A-AX
  • PS2703-1-V-A vs PS2802-1-A
  • PS2703-1-V-A vs PS2802-4-A
  • PS2703-1-V-A vs PS2805-1-F3-A
  • PS2703-1-V-A vs PS2805-4-A
  • Customer Reviews
    4.95 out of 5.00 stars from 157 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!