☰
PS2565-1-A
PS2565-1-A
Active
Description:  OPTOISOLATOR 5KV TRANS 4DIP
Manufacturer:  Renesas Electronics
Datasheet:   PS2565-1-A Datasheet
History Price: $1.42
In Stock: 48080
PS2565-1-A Specification
Specification
Part No
PS2565-1-A
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Renesas Electronics
Series
NEPOC
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
80% @ 5mA
Current Transfer Ratio (Max)
400% @ 5mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
3µs, 5µs
Input Type
AC, DC
Output Type
Transistor
Voltage - Output (Max)
80V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.17V
Current - DC Forward (If) (Max)
80 mA
Vce Saturation (Max)
300mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
4-DIP (0.300", 7.62mm)
Supplier Device Package
4-DIP
PS2565-1-A Related Parts
PS2581L2-E3-A
PS2581L2-E3-A
Renesas Electronics
TRANSISTOR OUTPUT OPTOCOUPLER
PS2561DL2-1Y-V-E3-A
PS2561DL2-1Y-V-E3-A
Renesas Electronics
TRANSISTOR OUTPUT OPTOCOUPLER
PS2503-4-A
PS2503-4-A
Renesas Electronics
TRANSISTOR OUTPUT OPTOCOUPLER
PS2506-1-A
PS2506-1-A
Renesas Electronics
OPTOISOLATOR 5KV DARL 4DIP
PS2562L-1-A
PS2562L-1-A
Renesas Electronics
OPTOISOLATOR 5KV DARL 4SMD
PS2501A-1-Q-A
PS2501A-1-Q-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4DIP
PS2501AL-1-F3-W-A
PS2501AL-1-F3-W-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2501AL-1-F3-L-A
PS2501AL-1-F3-L-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2501AL-1-F3-H-A
PS2501AL-1-F3-H-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2501AL-1-F3-A
PS2501AL-1-F3-A
Renesas Electronics
PS2501AL-1 - DC Input Single
PS2501A-1-W-A
PS2501A-1-W-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4DIP
PS2501AL-1-P-A
PS2501AL-1-P-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2565-1-A Description

The Renesas PS2565-1-A is an optocoupler or optoisolator designed for signal isolation in high-performance, high-speed applications. It is specifically engineered to provide electrical isolation between the input and output while allowing for the transmission of data or signals across this isolation barrier. The PS2565-1-A is widely used in industrial, consumer, and communication electronics, ensuring safety by protecting sensitive components from high voltage spikes, noise, and ground loops. This optocoupler features a phototransistor output and is designed to operate efficiently in a broad range of voltage levels, temperatures, and frequencies.

## Key Features of Renesas Electronics PS2565-1-A

1. High-Speed Phototransistor Output
The PS2565-1-A utilizes a phototransistor output, which provides high-speed switching capabilities. This allows it to handle rapid signal transitions, making it suitable for applications that require fast data transmission or high-frequency switching. The phototransistor output ensures a low propagation delay and minimal signal distortion, making it ideal for use in high-speed logic circuits, microprocessor isolation, and data communication systems.

2. Optical Isolation
The primary function of the PS2565-1-A is optical isolation. The internal LED and phototransistor configuration ensure that electrical isolation is maintained between the input and output, providing protection from voltage spikes, noise, and ground loops. The isolation prevents the transmission of harmful electrical noise, ensuring the integrity of the signals in sensitive electronic systems.

3. Wide Operating Voltage Range
The PS2565-1-A is designed to operate across a wide input voltage range, typically from 4.5V to 5.5V for the LED driving input. The wide voltage range makes it compatible with different circuit configurations and ensures stable operation even under varying operating conditions.

4. High Isolation Voltage
The device offers high isolation voltage between the input and output, typically rated at 5000Vrms. This high isolation voltage ensures that the PS2565-1-A can effectively protect sensitive electronics from high-voltage transients and electrical noise that may be present in industrial and automotive environments.

5. Low Power Consumption
The PS2565-1-A is designed to operate efficiently with minimal power consumption, making it suitable for low-power applications such as battery-operated devices, energy-efficient systems, and remote sensors. Its low forward current operation reduces energy losses and improves the overall efficiency of the system.

6. Compact Package
The PS2565-1-A comes in a compact DIP-4 package, which makes it easy to integrate into various circuit designs, even in space-constrained applications. The package also provides a robust physical connection that is suitable for through-hole assembly, ensuring durability and reliability.

7. High Reliability and Durability
The PS2565-1-A is built to provide high reliability over a long operational life. It is rated for operation in temperatures ranging from -55°C to +110°C, making it suitable for use in harsh environments. The device's robust construction ensures it can withstand environmental stresses like moisture, temperature fluctuations, and mechanical vibration.

8. Wide Application Range
The PS2565-1-A is versatile, with applications spanning across industrial equipment, consumer electronics, automotive systems, and communication devices. Its ability to isolate high-speed data signals and protect against electrical noise makes it ideal for a broad array of uses.

## Specifications of Renesas Electronics PS2565-1-A

* Type: Phototransistor optocoupler (optoisolator)
* Input LED Forward Voltage: 1.2V (typical at 20mA)
* Output Collector-Emitter Voltage (Vce): 50V (maximum)
* Input Forward Current (If): 20mA (recommended maximum)
* Output Current (Ic): 50mA (maximum)
* Isolation Voltage: 5000Vrms (typical)
* Current Transfer Ratio (CTR): 50% to 600% (depending on the operating conditions)
* Propagating Delay (tpd): 150ns (maximum)
* Rise Time (tr): 50ns (typical)
* Fall Time (tf): 50ns (typical)
* Package Type: DIP-4 (through-hole package)
* Operating Temperature Range: -55°C to +110°C
* Storage Temperature Range: -55°C to +125°C
* Lead Soldering Temperature: 260°C for 10 seconds
* Supply Voltage (Vcc): 4.5V to 5.5V (for the LED input)
* Power Consumption: Low power operation

## Applications of Renesas Electronics PS2565-1-A

1. Signal Isolation in Industrial Applications
The PS2565-1-A is ideal for industrial applications requiring the isolation of high-speed signals. It is commonly used in PLC (Programmable Logic Controller) systems, motor control circuits, and power supply units, where isolation is necessary to protect sensitive components from noise, surges, and high-voltage spikes.

2. Communication Systems
The PS2565-1-A can be used in data communication systems to isolate data lines, ensuring that high-frequency signals are transmitted with minimal distortion and that electrical noise from the communication line does not affect the rest of the system. It is frequently used in RS-232 and RS-485 communication interfaces.

3. Microprocessor Isolation
It is widely used in microprocessor-based systems where isolation between the microcontroller and external peripherals or power stages is required. The PS2565-1-A provides protection from power supply fluctuations, spikes, and other electrical noise that could damage the microprocessor or other sensitive components.

4. Automotive Electronics
The PS2565-1-A is well-suited for automotive applications, where robust isolation is needed between components subjected to high electromagnetic interference (EMI). It is used in vehicle control units (VCUs), battery management systems (BMS), and motor drivers in electric vehicles (EVs).

5. Consumer Electronics
In consumer electronics, the PS2565-1-A can be used to isolate signal lines between subsystems or circuits, ensuring that high voltage surges and noise do not propagate through the system. It is used in power supplies, audio amplifiers, and communication devices to enhance signal integrity.

6. Medical Equipment
For medical devices, isolation is essential to ensure that high-voltage components (such as power supplies and signal amplifiers) do not interfere with sensitive diagnostic equipment. The PS2565-1-A can be used in patient monitoring systems, medical imaging equipment, and surgical instruments to ensure proper isolation.

7. Power Supply Systems
The PS2565-1-A is used in power supply systems to isolate the control and power sections of the system, protecting the control circuitry from any voltage spikes or surges in the power section. This isolation improves the overall system's reliability and safety, making it ideal for UPS (uninterruptible power supply) and inverter applications.

8. Sensor Interfacing
The PS2565-1-A is also used in sensor interfacing applications where a microcontroller or signal processor needs to communicate with a sensor while maintaining electrical isolation to prevent damage from high voltages or ground loops. It is commonly used in temperature sensors, pressure sensors, and motion detection systems.

## Performance and Reliability

The Renesas PS2565-1-A excels in performance and reliability, offering fast switching speeds with low propagation delay, making it suitable for high-speed signal isolation. The wide isolation voltage (5000Vrms) and high common-mode transient immunity ensure that the device can withstand electrical disturbances and maintain signal integrity.

Additionally, its robust construction and wide operating temperature range of -55°C to +110°C make it suitable for use in harsh environments such as industrial automation, automotive applications, and high-voltage systems. The low power consumption ensures that the PS2565-1-A is an energy-efficient solution for modern electronics, reducing the need for complex power management circuits.

## Conclusion

The Renesas PS2565-1-A is a versatile and reliable optocoupler designed for high-speed signal isolation in a wide range of applications. With its low propagation delay, high isolation voltage, and broad temperature range, it is well-suited for industrial, automotive, consumer electronics, and communication systems. The PS2565-1-A’s excellent performance, reliability, and ease of integration make it a go-to solution for engineers looking to protect sensitive electronics while maintaining high-speed signal integrity.
PS2565-1-A Compare Parts
  • PS2565-1-A vs PS2805C-1-A
  • PS2565-1-A vs PS2811-4-A
  • PS2565-1-A vs PS2815-1-A
  • PS2565-1-A vs PS2833-1-A
  • PS2565-1-A vs PS2805A-4-A
  • PS2565-1-A vs PS2805C-4-A
  • PS2565-1-A vs PS2805A-1-A
  • PS2565-1-A vs PS2513-1-A
  • PS2565-1-A vs PS2502L-1-F3-A
  • PS2565-1-A vs PS2501-4-A
  • PS2565-1-A vs PS2501AL-1-F3-A
  • PS2565-1-A vs PS2501L-1-A
  • PS2565-1-A vs PS2501L-1-F3-A
  • PS2565-1-A vs PS2501L-4-A
  • PS2565-1-A vs PS2502-1-A
  • PS2565-1-A vs PS2502L-1-A
  • PS2565-1-A vs PS2502L-4-A
  • PS2565-1-A vs PS2503L-1-F3-A
  • PS2565-1-A vs PS2505-1-A
  • PS2565-1-A vs PS2505-4-A
  • PS2565-1-A vs PS2505L-1-F3-A
  • PS2565-1-A vs PS2502-4-A
  • PS2565-1-A vs PS2501-1-A
  • PS2565-1-A vs PS2513L-1-A
  • PS2565-1-A vs PS2911-1-V-F3-L-AX
  • PS2565-1-A vs PS2913-1-V-F3-K-AX
  • PS2565-1-A vs PS2915-1-AX
  • PS2565-1-A vs PS2913-1-F3-K-AX
  • PS2565-1-A vs PS2833-4-A
  • PS2565-1-A vs PS2911-1-AX
  • PS2565-1-A vs PS2911-1-F3-L-AX
  • PS2565-1-A vs PS2505L-4-A
  • PS2565-1-A vs PS2801C-1-A
  • PS2565-1-A vs PS2806-1-F3-A
  • PS2565-1-A vs PS2806-4-F3-A
  • PS2565-1-A vs PS2841-4A-AX
  • PS2565-1-A vs PS2802-1-A
  • PS2565-1-A vs PS2802-4-A
  • PS2565-1-A vs PS2805-1-F3-A
  • PS2565-1-A vs PS2805-4-A
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!