☰
PS2561-1-A
PS2561-1-A
Not For New Designs
Description:  OPTOISOLATOR 5KV TRANS 4DIP
Manufacturer:  Renesas Electronics
Datasheet:   PS2561-1-A Datasheet
History Price: $0.69
In Stock: 24720
PS2561-1-A Specification
Specification
Part No
PS2561-1-A
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Renesas Electronics
Series
NEPOC
Packaging
Tube
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
80% @ 5mA
Current Transfer Ratio (Max)
400% @ 5mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
3µs, 5µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
80V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.17V
Current - DC Forward (If) (Max)
80 mA
Vce Saturation (Max)
300mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
4-DIP (0.300", 7.62mm)
Supplier Device Package
4-DIP
PS2561-1-A Related Parts
PS2581L2-E3-A
PS2581L2-E3-A
Renesas Electronics
TRANSISTOR OUTPUT OPTOCOUPLER
PS2561DL2-1Y-V-E3-A
PS2561DL2-1Y-V-E3-A
Renesas Electronics
TRANSISTOR OUTPUT OPTOCOUPLER
PS2503-4-A
PS2503-4-A
Renesas Electronics
TRANSISTOR OUTPUT OPTOCOUPLER
PS2506-1-A
PS2506-1-A
Renesas Electronics
OPTOISOLATOR 5KV DARL 4DIP
PS2562L-1-A
PS2562L-1-A
Renesas Electronics
OPTOISOLATOR 5KV DARL 4SMD
PS2501A-1-Q-A
PS2501A-1-Q-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4DIP
PS2501AL-1-F3-W-A
PS2501AL-1-F3-W-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2501AL-1-F3-L-A
PS2501AL-1-F3-L-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2501AL-1-F3-H-A
PS2501AL-1-F3-H-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2501AL-1-F3-A
PS2501AL-1-F3-A
Renesas Electronics
PS2501AL-1 - DC Input Single
PS2501A-1-W-A
PS2501A-1-W-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4DIP
PS2501AL-1-P-A
PS2501AL-1-P-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2561-1-A Description
Here’s a detailed overview of the Renesas Electronics PS2561-1-A, including its specifications and features:

---

## Renesas Electronics PS2561-1-A: Detailed Overview

The Renesas Electronics PS2561-1-A is a high-performance optocoupler (also known as an opto-isolator) designed for signal isolation and interfacing applications. It provides electrical isolation between the input and output, which is essential for protecting sensitive components and systems from electrical noise and high voltages. The PS2561-1-A is commonly used in industrial automation, communication equipment, and power supply systems.

## Key Specifications:

1. Type:
- Device: Optocoupler (Opto-Isolator)
- Function: Provides electrical isolation between input and output signals.

2. Input:
- LED Forward Voltage (Vf): 1.2V (typical) at If = 20 mA
- LED Forward Current (If): 20 mA (maximum)
- LED Reverse Voltage (Vr): 5V (maximum)
- The LED in the optocoupler operates at a typical forward voltage of 1.2V with a maximum forward current of 20 mA. The reverse voltage rating indicates the maximum reverse bias the LED can withstand.

3. Output:
- Collector-Emitter Voltage (Vceo): 50V (maximum)
- Collector-Emitter Voltage (Vce): 50V (maximum)
- Emitter-Collector Voltage (Vebo): 5V (maximum)
- Output Current (Ic): 50 mA (maximum)
- Current Transfer Ratio (CTR): 50% to 600% at If = 20 mA
- The output section can handle a maximum collector-emitter voltage of 50V and output current of up to 50 mA. The current transfer ratio (CTR) defines the efficiency of the signal transfer from the input LED to the output transistor.

4. Isolation Voltage:
- Isolation Voltage: 5 kV RMS (minimum)
- The isolation voltage specifies the maximum voltage that can be applied between the input and output without breakdown. A 5 kV RMS rating ensures robust isolation for protecting sensitive circuits.

5. Switching Speed:
- Propagation Delay: 0.8 µs (typical)
- Pulse Width Distortion (PWD): 0.2 µs (typical)
- The propagation delay is the time it takes for a signal to travel from the input LED to the output transistor. Pulse width distortion indicates the variation in pulse width due to switching. The low propagation delay and pulse width distortion values suggest the optocoupler is suitable for high-speed applications.

6. Package Type:
- Package: 4-Pin DIP (Dual In-Line Package)
- Dimensions: 6.2 mm x 7.0 mm x 4.3 mm
- The 4-pin DIP package provides a compact and easy-to-mount solution for through-hole applications. It is widely used in various electronic systems due to its simplicity and reliability.

7. Operating Temperature Range:
- Temperature Range: -40°C to +85°C
- The wide operating temperature range ensures the optocoupler can function reliably in diverse environmental conditions, from very cold to high temperatures.

8. Rise and Fall Times:
- Rise Time: 0.3 µs (typical)
- Fall Time: 0.3 µs (typical)
- The rise and fall times describe how quickly the output signal can change states. Fast rise and fall times make the optocoupler suitable for high-speed signal transmission.

9. Features:
- High Noise Immunity: Effective at isolating and protecting sensitive circuits from electrical noise.
- High Reliability: Designed for long-term reliability in demanding applications.

## Applications:

The Renesas Electronics PS2561-1-A is used in various applications where electrical isolation and signal transfer are critical, including:

- Industrial Automation: Provides isolation in control systems and interfacing with industrial equipment.
- Communication Equipment: Ensures signal integrity and isolation in data communication systems.
- Power Supplies: Isolates control signals from high-voltage power sections in power supply units.
- Signal Isolation: Used in circuits where isolation is needed to protect components from high voltages or noise.

## Conclusion

The Renesas Electronics PS2561-1-A is a versatile and reliable optocoupler that offers electrical isolation between input and output with high noise immunity. With its wide range of specifications, including a high isolation voltage of 5 kV RMS, a typical propagation delay of 0.8 µs, and a wide operating temperature range of -40°C to +85°C, the PS2561-1-A is suitable for a variety of applications in industrial automation, communication equipment, and power supplies. Its 4-pin DIP package and high current transfer ratio make it a practical choice for many electronic systems requiring isolation and signal transfer.

If you have any further questions or need more information about the PS2561-1-A, feel free to ask!
PS2561-1-A Compare Parts
  • PS2561-1-A vs PS2805C-1-A
  • PS2561-1-A vs PS2811-4-A
  • PS2561-1-A vs PS2815-1-A
  • PS2561-1-A vs PS2833-1-A
  • PS2561-1-A vs PS2805A-4-A
  • PS2561-1-A vs PS2805C-4-A
  • PS2561-1-A vs PS2805A-1-A
  • PS2561-1-A vs PS2513-1-A
  • PS2561-1-A vs PS2502L-1-F3-A
  • PS2561-1-A vs PS2501-4-A
  • PS2561-1-A vs PS2501AL-1-F3-A
  • PS2561-1-A vs PS2501L-1-A
  • PS2561-1-A vs PS2501L-1-F3-A
  • PS2561-1-A vs PS2501L-4-A
  • PS2561-1-A vs PS2502-1-A
  • PS2561-1-A vs PS2502L-1-A
  • PS2561-1-A vs PS2502L-4-A
  • PS2561-1-A vs PS2503L-1-F3-A
  • PS2561-1-A vs PS2505-1-A
  • PS2561-1-A vs PS2505-4-A
  • PS2561-1-A vs PS2505L-1-F3-A
  • PS2561-1-A vs PS2502-4-A
  • PS2561-1-A vs PS2501-1-A
  • PS2561-1-A vs PS2513L-1-A
  • PS2561-1-A vs PS2911-1-V-F3-L-AX
  • PS2561-1-A vs PS2913-1-V-F3-K-AX
  • PS2561-1-A vs PS2915-1-AX
  • PS2561-1-A vs PS2913-1-F3-K-AX
  • PS2561-1-A vs PS2833-4-A
  • PS2561-1-A vs PS2911-1-AX
  • PS2561-1-A vs PS2911-1-F3-L-AX
  • PS2561-1-A vs PS2505L-4-A
  • PS2561-1-A vs PS2801C-1-A
  • PS2561-1-A vs PS2806-1-F3-A
  • PS2561-1-A vs PS2806-4-F3-A
  • PS2561-1-A vs PS2841-4A-AX
  • PS2561-1-A vs PS2802-1-A
  • PS2561-1-A vs PS2802-4-A
  • PS2561-1-A vs PS2805-1-F3-A
  • PS2561-1-A vs PS2805-4-A
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!