Categories
Manufacturers
Home  /  Integrated Circuits (ICs)  /  Embedded - FPGAs (Field Programmable Gate Array)  /  Xilinx XCVU23P-3FSVJ1760E
XCVU23P-3FSVJ1760E
XCVU23P-3FSVJ1760E
Xilinx

XCVU23P-3FSVJ1760E

Active Active
Description:  IC FPGA VIRTEX-UP 1760FCBGA
Manufacturer:  Xilinx
3D Model Icon

XCVU23P-3FSVJ1760E Stock: 10550

Part Number *
Manufacturer
Contact Person *
Email Address *
Inquiry Quantity *
Delivery Country *

XCVU23P-3FSVJ1760E Distributors

 
Distributors
Mfr Part
Stock
 
 
Slogan
Updated
 
$
05/10/2024
 
$
05/10/2024
 
$
05/10/2024

XCVU23P-3FSVJ1760E Specification

Technical Parameter
Manufacturer
Series
Virtex UltraScale+
Packaging
Tray
Product Status
Active
Environmental Compliance
Lead Free
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Programmable
Not Verified
Number of LABs/CLBs
128700
Number of Logic Elements/Cells
2252250
Total RAM Bits
77909197
Number of I/O
644
Number of Gates
-
Voltage - Supply
0.873V ~ 0.927V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 100 ℃ (TJ)
Package / Case
1760-BBGA, FCBGA
Supplier Device Package
1760-FCBGA (42.5x42.5)

XCVU23P-3FSVJ1760E PDF Datasheet

XCVU23P-3FSVJ1760E Datasheet
Click and Download: XCVU23P-3FSVJ1760E Datasheet

XCVU23P-3FSVJ1760E Related Parts

XCV100-4BG256C
XCV100-4BG256I
XCV100-4FG256C
XCV100-4FG256I
XCV100-4TQ144C
XCV100-4TQ144I
XCV100-5BG256C
XCV100-5BG256I
XCV100-5FG256C
XCV100-5FG256I
XCV100-5TQ144C
XCV100-5TQ144I

XCVU23P-3FSVJ1760E Compare Parts

  • XCVU23P-3FSVJ1760E vs XCVU57P-L2FSVK2892E
  • XCVU23P-3FSVJ1760E vs XCVU57P-3FSVK2892E
  • XCVU23P-3FSVJ1760E vs XCVU57P-2FSVK2892E
  • XCVU23P-3FSVJ1760E vs XCVU57P-1FSVK2892E
  • XCVU23P-3FSVJ1760E vs XCVU47P-L2FSVH2892E
  • XCVU23P-3FSVJ1760E vs XCVU47P-3FSVH2892E
  • XCVU23P-3FSVJ1760E vs XCVU47P-2FSVH2892E
  • XCVU23P-3FSVJ1760E vs XCVU3P-L2FFVC1517E
  • XCVU23P-3FSVJ1760E vs XCVU3P-3FFVC1517E
  • XCVU23P-3FSVJ1760E vs XCVU3P-2FFVC1517I
  • XCVU23P-3FSVJ1760E vs XCVU3P-2FFVC1517E
  • XCVU23P-3FSVJ1760E vs XCVU3P-1FFVC1517E
  • XCVU23P-3FSVJ1760E vs XCVU37P-L2FSVH2892E
  • XCVU23P-3FSVJ1760E vs XCVU37P-3FSVH2892E
  • XCVU23P-3FSVJ1760E vs XCVU37P-2FSVH2892E
  • XCVU23P-3FSVJ1760E vs XCVU37P-1FSVH2892E
  • XCVU23P-3FSVJ1760E vs XCVU35P-L2FSVH2892E
  • XCVU23P-3FSVJ1760E vs XCVU35P-3FSVH2892E
  • XCVU23P-3FSVJ1760E vs XCVU35P-2FSVH2892E
  • XCVU23P-3FSVJ1760E vs XCVU35P-1FSVH2892E
  • XCVU23P-3FSVJ1760E vs XCVU23P-L2VSVA1365E
  • XCVU23P-3FSVJ1760E vs XCVU23P-L2FSVJ1760E
  • XCVU23P-3FSVJ1760E vs XCVU23P-3VSVA1365E
  • XCVU23P-3FSVJ1760E vs XCVU23P-2VSVA1365I
  • XCVU23P-3FSVJ1760E vs XCVU23P-2VSVA1365E
  • XCVU23P-3FSVJ1760E vs XCVU23P-2FSVJ1760I
  • XCVU23P-3FSVJ1760E vs XCVU23P-2FSVJ1760E
  • XCVU23P-3FSVJ1760E vs XCVU23P-1VSVA1365I
  • XCVU23P-3FSVJ1760E vs XCVU23P-1VSVA1365E
  • XCVU23P-3FSVJ1760E vs XCVU23P-1FSVJ1760I
  • XCVU23P-3FSVJ1760E vs XCVU23P-1FSVJ1760E
  • XCVU23P-3FSVJ1760E vs XCVU19P-2FSVB3824E
  • XCVU23P-3FSVJ1760E vs XCVU19P-2FSVA3824E
  • XCVU23P-3FSVJ1760E vs XCVU19P-1FSVB3824E
  • XCVU23P-3FSVJ1760E vs XCVU19P-1FSVA3824E
  • XCVU23P-3FSVJ1760E vs XCVU095-H1FFVC1517E
  • XCVU23P-3FSVJ1760E vs XCVU095-2FFVD1517E
  • XCVU23P-3FSVJ1760E vs XCVU095-2FFVC1517I
  • XCVU23P-3FSVJ1760E vs XCVU095-2FFVC1517E
  • XCVU23P-3FSVJ1760E vs XCVU080-2FFVD1517E
  • XCVU23P-3FSVJ1760E Equivalent
  • XCVU080-2FFVD1517E Customer Reviews

    5.0 / 5.0
    Customer Reviews
    99 Reviews
    A***S
    Italy
    5 stars
    2023-06-09 10:33
    Handwritten references are hard to read. I had to label everyone
    F***r
    France
    5 stars
    2023-06-08 13:36
    Appearance as in the description. Quickly shipped and delivered on time. Not yet installed. Thank you.
    F***s
    France
    5 stars
    2023-06-09 08:11
    Product as the description
    3***r
    Italy
    5 stars
    2023-06-07 08:40
    packaged very well and safely, arrived quick and the product is plentyful
    L***h
    Italy
    5 stars
    2023-06-07 08:42
    Everything OK as a description. Super
    A***r
    Germany
    5 stars
    2023-06-09 00:03
    The parts are delivered quickly, well packaged, everything corresponds to description.