PALCE29M16H25JC/4
PALCE29M16H25JC/4
Active
Description:  EE PLD, 25NS CMOS, PQCC28
Manufacturer:  Lattice Semiconductor
History Price: $4.88000
In Stock: 45500
PALCE29M16H25JC/4 Specification
Specification
Part No
PALCE29M16H25JC/4
Category
Embedded - PLDs (Programmable Logic Device)
Manufacturer
Lattice Semiconductor
Series
PAL
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Programmable Type
PAL
Number of Macrocells
16
Voltage - Input
4.75V ~ 5.25V
Speed
25 ns
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
PALCE29M16H25JC/4 PDF Datasheet
PALCE29M16H25JC/4 Related Parts
PAL16L8-5JC
PAL16L8-5JC
Cypress Semiconductor
ELECTRICALLY ERASABLE PAL DEVICE
PAL16L8AMJ
PAL16L8AMJ
Texas Instruments
PAL16L8AM STANDARD HIGH-SPEED PA
PAL16R4A-2MFKB
PAL16R4A-2MFKB
Texas Instruments
PAL16R4A-2M STANDARD HIGH-SPEED
PAL16R4A-2MJ
PAL16R4A-2MJ
Texas Instruments
OT PLD, 40NS, PAL-TYPE, TTL, CDI
PAL16R4AMFKB
PAL16R4AMFKB
Texas Instruments
PAL16R4AM STANDARD HIGH-SPEED PA
PAL16R4AMJ
PAL16R4AMJ
Texas Instruments
PAL16R4AM STANDARD HIGH-SPEED PA
PAL16R4AMJB
PAL16R4AMJB
Texas Instruments
PAL16R4AM STANDARD HIGH-SPEED PA
PAL16R8-5JC-RE
PAL16R8-5JC-RE
Rochester Electronics
OT PLD, 5NS, PAL-TYPE, TTL, PQCC
PAL16R8AMJ
PAL16R8AMJ
Texas Instruments
PAL16R8AM STANDARD HIGH-SPEED PA
PAL20L10-25MJT/B
PAL20L10-25MJT/B
Rochester Electronics
PLD
PAL22V10CF-7JC
PAL22V10CF-7JC
Cypress Semiconductor
OT PLD, 7.5NS, PAL-TYPE, PQCC28
PAL22V10Z-25CJTL
PAL22V10Z-25CJTL
Texas Instruments
IC PLD 10MC 25NS 24CDIP
PALCE29M16H25JC/4 Description
The Lattice Semiconductor PALCE29M16H25JC/4 is a programmable logic device (PLD) that belongs to the PALCE (Programmable Array Logic with Complex Elements) family. This device is designed to provide a flexible and efficient solution for implementing digital logic functions in a variety of applications, including telecommunications, automotive, consumer electronics, and industrial control systems. Below is a detailed overview of its specifications and features.

## Overview

The PALCE29M16H25JC/4 is a high-density, 16-macrocell programmable logic device that offers a combination of high performance, low power consumption, and ease of use. It is designed to replace traditional discrete logic components, enabling designers to create complex logic functions in a compact form factor.

## Key Specifications

1. Architecture:
- The device features a programmable AND array and a fixed OR array, allowing for a wide range of logic functions to be implemented.

2. Logic Capacity:
- 16 macrocells, which can be configured to implement various logic functions, including combinatorial and sequential logic.

3. Input/Output Configuration:
- Supports up to 20 I/O pins, which can be configured as either inputs or outputs based on the design requirements.

4. Programming Technology:
- The device uses a fusible link technology for programming, allowing for reliable and permanent configuration of the logic functions.

5. Speed:
- The PALCE29M16H25JC/4 operates at a maximum speed of 25 ns, making it suitable for high-speed applications.

6. Power Supply:
- Operates with a single supply voltage of 5V, which simplifies the power supply design.

7. Power Consumption:
- Low power consumption, typically around 100 mW, which is advantageous for battery-operated and energy-sensitive applications.

8. Temperature Range:
- Industrial temperature range from -40°C to +85°C, making it suitable for harsh environments.

9. Package Type:
- Available in a 28-pin DIP (Dual In-line Package) or a 28-pin PLCC (Plastic Leaded Chip Carrier) package, providing flexibility in design and integration.

## Features

- Flexible Logic Implementation: The PALCE29M16H25JC/4 allows designers to implement complex logic functions without the need for multiple discrete components, reducing board space and simplifying design.

- Ease of Use: The device is designed for easy programming and integration into existing designs, with support for standard programming tools and software.

- High Reliability: The use of fusible link technology ensures that the programmed logic functions are permanent and reliable, suitable for mission-critical applications.

- Multiple Design Options: The device supports various design configurations, including combinatorial logic, state machines, and sequential logic, providing versatility for different applications.

- Development Support: Lattice Semiconductor provides a range of development tools, including software for logic design and simulation, as well as programming hardware, to facilitate the design process.

## Applications

The Lattice Semiconductor PALCE29M16H25JC/4 is suitable for a wide range of applications, including:

- Telecommunications: Used in communication systems for signal processing and control functions.

- Automotive Electronics: Ideal for automotive control systems, including body control modules and sensor interfaces.

- Consumer Electronics: Can be integrated into various consumer devices, such as televisions, audio equipment, and home appliances.

- Industrial Control: Suitable for automation systems, including PLCs (Programmable Logic Controllers) and robotics.

## Conclusion

The Lattice Semiconductor PALCE29M16H25JC/4 is a versatile and efficient programmable logic device that offers high performance and flexibility for a variety of applications. Its combination of high logic capacity, low power consumption, and ease of use makes it an excellent choice for engineers and designers looking to implement complex digital logic functions in their systems. With robust development support and a wide range of applications, the PALCE29M16H25JC/4 is well-suited for modern embedded system designs.
PALCE29M16H25JC/4 Compare Parts
  • PALCE29M16H25JC/4 vs PALLV22V10-7JC
  • PALCE29M16H25JC/4 vs PALLV22V10-15JI
  • PALCE29M16H25JC/4 vs PALLV22V10-10JC
  • PALCE29M16H25JC/4 vs PALCE26V12H-7JC/4
  • PALCE29M16H25JC/4 vs PALCE26V12H-15JC/4
  • PALCE29M16H25JC/4 vs PALCE26V12H-10JC/4
  • PALCE29M16H25JC/4 vs PALCE22V10Q-25PC/4
  • PALCE29M16H25JC/4 vs PALCE22V10Q-25JC/4
  • PALCE29M16H25JC/4 vs PALCE22V10Q-15JC/5
  • PALCE29M16H25JC/4 vs PALCE22V10Q-10PC/5
  • PALCE29M16H25JC/4 vs PALCE22V10H-7PC/5
  • PALCE29M16H25JC/4 vs PALCE22V10H-25PI/4
  • PALCE29M16H25JC/4 vs PALCE22V10H-15JI/5
  • PALCE29M16H25JC/4 vs PALCE22V10H-15JC/4
  • PALCE29M16H25JC/4 vs PALCE22V10H-10JC/5
  • PALCE29M16H25JC/4 vs PALCE22V10-5PC
  • PALCE29M16H25JC/4 vs PALCE22V10-15KMB
  • PALCE29M16H25JC/4 vs PALCE20V8Q-25JI/4
  • PALCE29M16H25JC/4 vs PALCE20V8Q-20JI/4
  • PALCE29M16H25JC/4 vs PALCE20V8H-7JC/5
  • PALCE29M16H25JC/4 vs PALCE20V8H-5JC/5
  • PALCE29M16H25JC/4 vs PALCE20V8H-25JC/4
  • PALCE29M16H25JC/4 vs PALCE20V8H-15PC/4
  • PALCE29M16H25JC/4 vs PALCE20V8H-15JC/4
  • PALCE29M16H25JC/4 vs PALCE20V8H-10JC/4
  • PALCE29M16H25JC/4 vs PALCE20V8-7JC
  • PALCE29M16H25JC/4 vs PALCE20V8-25JC
  • PALCE29M16H25JC/4 vs PALCE20V8-15PC
  • PALCE29M16H25JC/4 vs PALCE20V8-10PC
  • PALCE29M16H25JC/4 vs PALCE20RA10H-20PC
  • PALCE29M16H25JC/4 vs PALCE20RA10H-15PC
  • PALCE29M16H25JC/4 vs PALCE16V8Z-25SC
  • PALCE29M16H25JC/4 vs PALCE16V8Q-10JC/5
  • PALCE29M16H25JC/4 vs PALCE16V8L-15LMB
  • PALCE29M16H25JC/4 vs PALCE16V8L-15DMB
  • PALCE29M16H25JC/4 vs PALCE16V8H-7PC/5
  • PALCE29M16H25JC/4 vs PALCE16V8H-5JC/5
  • PALCE29M16H25JC/4 vs PALCE16V8H-25SC/4
  • PALCE29M16H25JC/4 vs PALCE16V8H-15JC/4
  • PALCE29M16H25JC/4 vs PALCE16V8H-10PC/4
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.