AMPAL20L10ALJC
AMPAL20L10ALJC
Active
Description:  OT PLD, 25NS, PAL-TYPE, TTL,
Manufacturer:  Advanced Micro Devices
History Price: $5.74000
In Stock: 37500
AMPAL20L10ALJC Specification
Specification
Part No
AMPAL20L10ALJC
Category
Embedded - PLDs (Programmable Logic Device)
Manufacturer
Advanced Micro Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Programmable Type
PAL
Number of Macrocells
8
Voltage - Input
4.75V ~ 5.25V
Speed
25 ns
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
AMPAL20L10ALJC PDF Datasheet
AMPAL20L10ALJC Related Parts
AMPAL20L10APC
AMPAL20L10APC
Rochester Electronics
TYPE, TTL, PDIP24
AMPAL18P8AJC
AMPAL18P8AJC
Vantis Corp
TYPE, TTL, PQCC20
AMPAL18P8ALJC
AMPAL18P8ALJC
Vantis Corp
TYPE, TTL, PQCC20
AMPAL18P8BJC
AMPAL18P8BJC
Vantis Corp
TYPE, TTL, PQCC20
AMPAL20L10-20JC
AMPAL20L10-20JC
Vantis Corp
PLD
AMPAL20L10BJC
AMPAL20L10BJC
Vantis Corp
PLD
AMPAL22P10AJC
AMPAL22P10AJC
Advanced Micro Devices
OT PLD, 25NS, PAL-TYPE, TTL,
AMPAL22P10ALJC
AMPAL22P10ALJC
Advanced Micro Devices
OT PLD, 25NS, PAL-TYPE, TTL,
AMPAL22P10BJC
AMPAL22P10BJC
Advanced Micro Devices
OT PLD, 18NS, PAL-TYPE, TTL,
AMPAL22V10AJC
AMPAL22V10AJC
Vantis Corp
TYPE, TTL, PQCC28
AMPAL22V10JC
AMPAL22V10JC
Vantis Corp
PLD
AMPAL22V10PC
AMPAL22V10PC
Vantis Corp
PLD
AMPAL20L10ALJC Compare Parts
  • AMPAL20L10ALJC vs AMPAL22V10PC
  • AMPAL20L10ALJC vs AMPAL22V10JC
  • AMPAL20L10ALJC vs AMPAL22V10AJC
  • AMPAL20L10ALJC vs AMPAL22P10BJC
  • AMPAL20L10ALJC vs AMPAL22P10ALJC
  • AMPAL20L10ALJC vs AMPAL22P10AJC
  • AMPAL20L10ALJC vs AMPAL20L10BJC
  • AMPAL20L10ALJC vs AMPAL20L10-20JC
  • AMPAL20L10ALJC vs AMPAL18P8BJC
  • AMPAL20L10ALJC vs AMPAL18P8ALJC
  • AMPAL20L10ALJC vs AMPAL18P8AJC
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.