THL3502-B
THL3502-B
Active
Description:  IC LED DRIVER PS 100MA 48QFN
Manufacturer:  CEL
Datasheet:   THL3502-B Datasheet
History Price: $12.51000
In Stock: 30300
THL3502-B Specification
Specification
Part No
THL3502-B
Category
PMIC - LED Drivers
Manufacturer
CEL
Series
THine
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Switch
Topology
-
Internal Switch(s)
Yes
Number of Outputs
24
Voltage - Supply (Min)
3V
Voltage - Supply (Max)
5.5V
Voltage - Output
35V
Current - Output / Channel
100mA
Frequency
10MHz
Dimming
-
Applications
Backlight, Signage
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-VFQFN Exposed Pad
Supplier Device Package
48-QFN (7x7)
THL3502-B PDF Datasheet
THL3502-B Related Parts
THL3501
THL3501
THine Solutions
IC LED DRIVER PS 100MA 40QFN
THL3501-B
THL3501-B
CEL
IC LED DRIVER PS 100MA 40QFN
THL3502
THL3502
CEL
IC LED DRIVER PS 100MA 48QFN
THL3503
THL3503
THine Solutions
IC LED DRIVER PS 40MA 40QFN
THL3503-B
THL3503-B
CEL
IC LED DRIVER PS 40MA 40QFN
THL3504
THL3504
CEL
IC LED DRIVER PS 40MA 48QFN
THL3504-B
THL3504-B
CEL
IC LED DRIVER PS 40MA 48QFN
THL3512
THL3512
THine Solutions
IC LED DRIVER PS 100MA 48QFN
THL3512-B
THL3512-B
CEL
IC LED DRIVER PS 100MA 48QFN
THL3514
THL3514
THine Solutions
IC LED DRIVER PS 40MA 48QFN
THL3514-B
THL3514-B
CEL
IC LED DRIVER PS 40MA 48QFN
THL3502-B Compare Parts
  • THL3502-B vs THL3514
  • THL3502-B vs THL3512-B
  • THL3502-B vs THL3512
  • THL3502-B vs THL3504-B
  • THL3502-B vs THL3504
  • THL3502-B vs THL3503-B
  • THL3502-B vs THL3503
  • THL3502-B vs THL3502
  • THL3502-B vs THL3501-B
  • THL3502-B vs THL3501
  • Customer Reviews
    4.95 out of 5.00 stars from 59 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!