☰
REF02EZ
REF02EZ
Active
Description:  IC VREF SERIES 0.3% 8CERDIP
Manufacturer:  Analog Devices
Datasheet:   REF02EZ Datasheet
History Price: Active
In Stock: 32240
REF02EZ Specification
Specification
Part No
REF02EZ
Category
PMIC - Voltage Reference
Manufacturer
Analog Devices
Series
REF02
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Series
Output Type
Fixed
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Current - Output
10 mA
Tolerance
?.3%
Temperature Coefficient
8.5ppm/ ℃
Noise - 0.1Hz to 10Hz
15μVp-p
Noise - 10Hz to 10kHz
-
Voltage - Input
8V ~ 36V
Current - Supply
1.4mA
Current - Cathode
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-CERDIP
REF02EZ PDF Datasheet
REF02EZ Related Parts
REF01AJ
REF01AJ
Analog Devices
10V VOLTAGE REFERENCE
REF01AJ8
REF01AJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01AZ
REF01AZ
Analog Devices
IC PREC VOLT REFERENCE 10V 8CDIP
REF01BIHZ
REF01BIHZ
Analog Devices
10V VOLTAGE REFERENCE
REF01CESA+
REF01CESA+
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CESA+T
REF01CESA+T
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CJ8
REF01CJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01CN8
REF01CN8
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CN8#PBF
REF01CN8#PBF
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CP
REF01CP
Maxim Integrated
IC VREF 10V 8DIP
REF01CP
REF01CP
Analog Devices
IC VREF SERIES PREC 10V 8DIP
REF01CP+
REF01CP+
Maxim Integrated
IC VREF SERIES 1% 8DIP
REF02EZ Description
Overview of Analog Devices REF02EZ

The Analog Devices REF02EZ is a precision voltage reference designed to provide a stable and accurate reference voltage for various applications. This device is particularly well-suited for use in data acquisition systems, instrumentation, and other applications requiring high precision and low drift. The REF02EZ is known for its excellent temperature stability, low noise, and high accuracy, making it a reliable choice for engineers seeking precision voltage references.

Key Specifications

- Output Voltage: 2.5V (nominal)
- Temperature Coefficient: 10 ppm/°C (typical)
- Initial Accuracy: ±0.1% (maximum)
- Long-Term Stability: 0.5 ppm/°C (typical)
- Output Impedance: 0.1 Ω (typical)
- Supply Voltage Range: 4.5V to 40V
- Operating Temperature Range: -40°C to +85°C
- Package Type: 8-lead SOIC (Small Outline Integrated Circuit)

Performance Features

The REF02EZ is engineered to deliver exceptional performance in precision applications. Key performance features include:

- High Accuracy: With an initial accuracy of ±0.1%, the REF02EZ ensures that the output voltage remains stable and precise, which is critical for applications requiring exact voltage levels.
- Low Temperature Drift: The low temperature coefficient of 10 ppm/°C ensures minimal variation in output voltage with temperature changes, providing reliable performance across a wide temperature range.
- Low Noise Operation: The device features low output noise, which is essential for maintaining signal integrity in sensitive applications, such as analog-to-digital converters (ADCs) and operational amplifiers.

Control Features

The REF02EZ incorporates several features that enhance its functionality:

- Wide Supply Voltage Range: The ability to operate with supply voltages ranging from 4.5V to 40V allows for flexibility in various circuit designs, accommodating different power supply configurations.
- Robust Output Drive: The output can drive loads with low output impedance, ensuring stable performance even under varying load conditions.

Application Areas

The versatility of the REF02EZ makes it suitable for a wide range of applications, including:

- Data Acquisition Systems: Used as a reference voltage in ADCs to ensure accurate data conversion and measurement.
- Instrumentation: Ideal for precision measurement devices, such as multimeters and oscilloscopes, where stable reference voltages are crucial.
- Signal Conditioning: Suitable for use in signal conditioning circuits, providing a stable reference for amplifiers and filters.

Development Support

Analog Devices provides comprehensive development support for the REF02EZ, including:

- Evaluation Boards: Available evaluation boards allow engineers to test and validate the performance of the voltage reference in real-world applications.
- Design Resources: Detailed datasheets, application notes, and design guides are provided to assist engineers in integrating the device into their designs.

Conclusion

The Analog Devices REF02EZ is a high-performance precision voltage reference that offers a range of features suitable for various applications requiring stable and accurate voltage levels. Its high accuracy, low temperature drift, and low noise characteristics make it an excellent choice for engineers looking to implement reliable voltage reference solutions. With its ability to operate across a wide supply voltage range and in demanding environments, the REF02EZ stands out as a versatile component in the field of precision electronics.
REF02EZ Compare Parts
  • REF02EZ vs REF6250IDGKR
  • REF02EZ vs REF6245IDGKT
  • REF02EZ vs REF6245IDGKR
  • REF02EZ vs REF6241IDGKT
  • REF02EZ vs REF6241IDGKR
  • REF02EZ vs REF6233IDGKT
  • REF02EZ vs REF6233IDGKR
  • REF02EZ vs REF6230IDGKT
  • REF02EZ vs REF6230IDGKR
  • REF02EZ vs REF6225IDGKT
  • REF02EZ vs REF6225IDGKR
  • REF02EZ vs REF6150IDGKT
  • REF02EZ vs REF6150IDGKR
  • REF02EZ vs REF6145IDGKT
  • REF02EZ vs REF6145IDGKR
  • REF02EZ vs REF6141IDGKT
  • REF02EZ vs REF6141IDGKR
  • REF02EZ vs REF6133IDGKT
  • REF02EZ vs REF6133IDGKR
  • REF02EZ vs REF6130IDGKT
  • REF02EZ vs REF6130IDGKR
  • REF02EZ vs REF6125IDGKT
  • REF02EZ vs REF6125IDGKR
  • REF02EZ vs REF6050IDGKT
  • REF02EZ vs REF6050IDGKR
  • REF02EZ vs REF6045IDGKT
  • REF02EZ vs REF6045IDGKR
  • REF02EZ vs REF6041IDGKT
  • REF02EZ vs REF6041IDGKR
  • REF02EZ vs REF6033IDGKT
  • REF02EZ vs REF6033IDGKR
  • REF02EZ vs REF6030IDGKT
  • REF02EZ vs REF6030IDGKR
  • REF02EZ vs REF6025IDGKT
  • REF02EZ vs REF6025IDGKR
  • REF02EZ vs REF5050MDREP
  • REF02EZ vs REF5050IDRG4
  • REF02EZ vs REF5050IDR
  • REF02EZ vs REF5050IDGKT
  • REF02EZ vs REF5050IDGKR
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you