Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - PLDs (Programmable Logic Device)
/ Lattice Semiconductor PALCE20V8H-15JC/4
PALCE20V8H-15JC/4
Active
Embedded - PLDs (Programmable Logic Device)
Description:
EE PLD, 15NS, PAL-TYPE PQCC28
Manufacturer:
Lattice Semiconductor
Datasheet:
PALCE20V8H-15JC/4 Datasheet
History Price: $0.36000
In Stock: 36900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PALCE20V8H-15JC/4 Specification
Specification
Part No
PALCE20V8H-15JC/4
Category
Embedded - PLDs (Programmable Logic Device)
Manufacturer
Lattice Semiconductor
Series
PAL
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Programmable Type
PAL
Number of Macrocells
8
Voltage - Input
4.75V ~ 5.25V
Speed
15 ns
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
PALCE20V8H-15JC/4 PDF Datasheet
PALCE20V8H-15JC/4 Datasheet
Click and Download: PALCE20V8H-15JC/4 Datasheet
PALCE20V8H-15JC/4 Related Parts
PAL16L8-5JC
Cypress Semiconductor
ELECTRICALLY ERASABLE PAL DEVICE
PAL16L8AMJ
Texas Instruments
PAL16L8AM STANDARD HIGH-SPEED PA
PAL16R4A-2MFKB
Texas Instruments
PAL16R4A-2M STANDARD HIGH-SPEED
PAL16R4A-2MJ
Texas Instruments
OT PLD, 40NS, PAL-TYPE, TTL, CDI
PAL16R4AMFKB
Texas Instruments
PAL16R4AM STANDARD HIGH-SPEED PA
PAL16R4AMJ
Texas Instruments
PAL16R4AM STANDARD HIGH-SPEED PA
PAL16R4AMJB
Texas Instruments
PAL16R4AM STANDARD HIGH-SPEED PA
PAL16R8-5JC-RE
Rochester Electronics
OT PLD, 5NS, PAL-TYPE, TTL, PQCC
PAL16R8AMJ
Texas Instruments
PAL16R8AM STANDARD HIGH-SPEED PA
PAL20L10-25MJT/B
Rochester Electronics
PLD
PAL22V10CF-7JC
Cypress Semiconductor
OT PLD, 7.5NS, PAL-TYPE, PQCC28
PAL22V10Z-25CJTL
Texas Instruments
IC PLD 10MC 25NS 24CDIP
PALCE20V8H-15JC/4 Compare Parts
PALCE20V8H-15JC/4 vs PALLV22V10-7JC
PALCE20V8H-15JC/4 vs PALLV22V10-15JI
PALCE20V8H-15JC/4 vs PALLV22V10-10JC
PALCE20V8H-15JC/4 vs PALCE29M16H25JC/4
PALCE20V8H-15JC/4 vs PALCE26V12H-7JC/4
PALCE20V8H-15JC/4 vs PALCE26V12H-15JC/4
PALCE20V8H-15JC/4 vs PALCE26V12H-10JC/4
PALCE20V8H-15JC/4 vs PALCE22V10Q-25PC/4
PALCE20V8H-15JC/4 vs PALCE22V10Q-25JC/4
PALCE20V8H-15JC/4 vs PALCE22V10Q-15JC/5
PALCE20V8H-15JC/4 vs PALCE22V10Q-10PC/5
PALCE20V8H-15JC/4 vs PALCE22V10H-7PC/5
PALCE20V8H-15JC/4 vs PALCE22V10H-25PI/4
PALCE20V8H-15JC/4 vs PALCE22V10H-15JI/5
PALCE20V8H-15JC/4 vs PALCE22V10H-15JC/4
PALCE20V8H-15JC/4 vs PALCE22V10H-10JC/5
PALCE20V8H-15JC/4 vs PALCE22V10-5PC
PALCE20V8H-15JC/4 vs PALCE22V10-15KMB
PALCE20V8H-15JC/4 vs PALCE20V8Q-25JI/4
PALCE20V8H-15JC/4 vs PALCE20V8Q-20JI/4
PALCE20V8H-15JC/4 vs PALCE20V8H-7JC/5
PALCE20V8H-15JC/4 vs PALCE20V8H-5JC/5
PALCE20V8H-15JC/4 vs PALCE20V8H-25JC/4
PALCE20V8H-15JC/4 vs PALCE20V8H-15PC/4
PALCE20V8H-15JC/4 vs PALCE20V8H-10JC/4
PALCE20V8H-15JC/4 vs PALCE20V8-7JC
PALCE20V8H-15JC/4 vs PALCE20V8-25JC
PALCE20V8H-15JC/4 vs PALCE20V8-15PC
PALCE20V8H-15JC/4 vs PALCE20V8-10PC
PALCE20V8H-15JC/4 vs PALCE20RA10H-20PC
PALCE20V8H-15JC/4 vs PALCE20RA10H-15PC
PALCE20V8H-15JC/4 vs PALCE16V8Z-25SC
PALCE20V8H-15JC/4 vs PALCE16V8Q-10JC/5
PALCE20V8H-15JC/4 vs PALCE16V8L-15LMB
PALCE20V8H-15JC/4 vs PALCE16V8L-15DMB
PALCE20V8H-15JC/4 vs PALCE16V8H-7PC/5
PALCE20V8H-15JC/4 vs PALCE16V8H-5JC/5
PALCE20V8H-15JC/4 vs PALCE16V8H-25SC/4
PALCE20V8H-15JC/4 vs PALCE16V8H-15JC/4
PALCE20V8H-15JC/4 vs PALCE16V8H-10PC/4
Customer Reviews
4.95 out of 5.00 stars from 125 customer reviews from all over the world
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.