☰
OP32AZ
OP32AZ
Active
Description:  IC OPAMP GP 1 CIRCUIT 8CERDIP
Manufacturer:  Analog Devices
Datasheet:   OP32AZ Datasheet
History Price: $4.63000
In Stock: 40395
OP32AZ Specification
Specification
Part No
OP32AZ
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
1.5V/μs
Gain Bandwidth Product
4.5 MHz
-3db Bandwidth
-
Current - Input Bias
60 nA
Voltage - Input Offset
100 μV
Current - Supply
450μA
Current - Output / Channel
-
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-CERDIP
OP32AZ PDF Datasheet
OP32AZ Related Parts
OP32AZ/883C
OP32AZ/883C
Analog Devices
IC OPAMP GP 1 CIRCUIT 8CERDIP
OP32BZ
OP32BZ
Analog Devices
IC OPAMP GP 1 CIRCUIT 8CERDIP
OP32EP
OP32EP
Analog Devices
IC OPAMP GP 1 CIRCUIT 8DIP
OP32EZ
OP32EZ
Analog Devices
IC OPAMP GP 1 CIRCUIT 8CERDIP
OP32FP
OP32FP
Analog Devices
IC OPAMP GP 1 CIRCUIT 8DIP
OP32FZ
OP32FZ
Analog Devices
IC OPAMP GP 1 CIRCUIT 8CERDIP
OP32GP
OP32GP
Analog Devices
IC OPAMP GP 1 CIRCUIT 8DIP
OP32GZ
OP32GZ
Analog Devices
IC OPAMP GP 1 CIRCUIT 8CERDIP
OP37AH
OP37AH
Analog Devices
IC OPAMP GP 1 CIRCUIT TO5
OP37AJ
OP37AJ
Analog Devices
IC OPAMP GP 1 CIRCUIT TO99-8
OP37AL
OP37AL
Rochester Electronics
IC OPAMP GP 1 CIRCUIT TO99-8
OP37CJ
OP37CJ
Analog Devices
IC OPAMP GP 1 CIRCUIT TO99-8
OP32AZ Compare Parts
  • OP32AZ vs OP37GSZ-REEL
  • OP32AZ vs OP37GSZ
  • OP32AZ vs OP37GS8#TRPBF
  • OP32AZ vs OP37GS8#PBF
  • OP32AZ vs OP37GS+
  • OP32AZ vs OP37GS
  • OP32AZ vs OP37GS
  • OP32AZ vs OP37GPZ
  • OP32AZ vs OP37GP
  • OP32AZ vs OP37GN8#PBF
  • OP32AZ vs OP37GN8#PBF
  • OP32AZ vs OP37GJ8
  • OP32AZ vs OP37GJ
  • OP32AZ vs OP37GH
  • OP32AZ vs OP37FZ
  • OP32AZ vs OP37FP
  • OP32AZ vs OP37EZ
  • OP32AZ vs OP37EPZ
  • OP32AZ vs OP37EP
  • OP32AZ vs OP37EP
  • OP32AZ vs OP37EN8#PBF
  • OP32AZ vs OP37EJ8
  • OP32AZ vs OP37EH
  • OP32AZ vs OP37CJGB
  • OP32AZ vs OP37CJ8
  • OP32AZ vs OP37CJ
  • OP32AZ vs OP37AL
  • OP32AZ vs OP37AJ
  • OP32AZ vs OP37AH
  • OP32AZ vs OP32GZ
  • OP32AZ vs OP32GP
  • OP32AZ vs OP32FZ
  • OP32AZ vs OP32FP
  • OP32AZ vs OP32EZ
  • OP32AZ vs OP32EP
  • OP32AZ vs OP32BZ
  • OP32AZ vs OP32AZ/883C
  • OP32AZ vs OP37CFKB
  • OP32AZ vs OP370163SR
  • OP32AZ vs OP37-001C
  • Customer Reviews
    4.95 out of 5.00 stars from 164 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you